Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mencom Corporation
Description: Mencom EMI Cable Glands provide an easy way to ground the shield from a shielded cable to the body of the metal cable gland. The seal rating is IP 68.
- Mounting Size: 0.157 to 0.315 inch
- Opening Diameter: 0.079 to 0.236 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
- Mounting Size: 0.2362206 to 0.393701 inch
- Temperature Range: -4 to 158 F
- Features: Cable & Wire, Other
-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
- Mounting Size: 0.787402 inch
- Temperature Range: -4 to 131 F
- Features: Cable & Wire, Other
-
-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
- Mounting Size: 0.1181103 to 0.2362206 inch
- Temperature Range: -13 to 248 F
- Material: Brass
- Features: Cable & Wire, Other
-
Supplier: icotek GmbH
Description: The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shielding and strain relief. Cables pass through the split cable glands and lead directly into the EMC clamps. Separte functions according to regulations - carried out
- Diameter: 0.05905515 to 0.4330711 inch
- Number of Wires: 1 #
- Features: EMI / RFI Shielding
- Material: Steel
-
Supplier: LAPP
Description: The SKINDICHT® SHVE is a compact strain relief cable gland with a cylindrical grounding sleeve designed to provide maximum EMC protection when used with copper- and steel-shielded cables.
- Opening Diameter: 0.158 to 1.017 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -4 to 176 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs
- Mounting Size: 1 inch
- Opening Diameter: 0.433 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs
- Mounting Size: 0.375 inch
- Opening Diameter: 0.177 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs
- Mounting Size: 0.75 inch
- Opening Diameter: 0.354 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs
- Mounting Size: 0.8267721 inch
- Opening Diameter: 0.433 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc. Features: Self Adjusting Of Widths Across Flat Fixing Of Widths
- Tool Type: Crimper
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: EMI NON-ENV ADAPTER
-
Supplier: Newark, An Avnet Company
Description: CORD GRIP ASSEMBLY, EMI/RFI SHIELDED, AL, 2/0 AWG; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:14.27mm; Cable Diameter Max:17.45mm; Cable Gland Material:Aluminum; Gland Colour:Metallic - Nickel Finish RoHS Compliant: Yes
-
Supplier: LAPP
Description: SKINTOP® Strain Relief Cable Glands Over the years, the SKINTOP® cable gland product line has grown and evolved in many ways. With a product offering that spans both polyamide and metallic options suitable for EMI and even explosive environments, it is possible to
- Operating Temperature: -40 to 100 C
- Type: Cable Bushings
- Features: Other
-
Supplier: LAPP
Description: SKINTOP® MS-SC is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands’ contact springs establish a
- Opening Diameter: 0.118 to 1.379 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -22 to 212 F
- Material: Brass, Nylon / Polyamide
-
Supplier: Radwell International
Description: CABLE GLAND, EMI/RFI DOME TOP, NICKEL PLATED BRASS, M25 X 1.5 CABLE, RANGE .51 - .71" (13 - 18 MM), 1.691.2500.50. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for improved RF
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Rolec Enclosures Inc.
Description: suitable for many different applications. aluKOM is also available with an RFI/EMI shielded gasket. Threaded screw bosses are provided in the base for fitting circuit boards, terminal rails, mounting plates etc. Compatible cable glands and accessories are also available. We can
- Length / Height: 1.96 to 23.62 inch
- Width/Diameter: 1.77 to 12.2 inch
- Depth: 1.18 to 4.33 inch
- Height: 1.96 to 23.62 inch
-
Supplier: HAVE, Inc.
Description: features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell. Features & Benefits 3-pin Male cable end connector with circumferential shield contact. Great for EMI protection XCCR
- Connector Type: Audio / Video Connector
- Gender: Male / Plug
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell. Features & Benefits 3-pin female cable end connector with circumferential shield contact. Great for EMI protection
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: OKW Enclosures, Inc.
Description: version with pre-fitted cable glands, plus strain relief accessory four part design: top, base, handle cover, cable gland or removable end panel; further version with additional push-button holder for secure wall storage as accessory internal fastening pillars for PCBs
- Length / Height: 7.09 inch
- Width/Diameter: 3.39 inch
- Depth: 1.77 inch
- Material: ABS
-
Supplier: OKW Enclosures, Inc.
Description: at both ends; to complete the enclosure, end parts and/or cable glands can be fitted three enclosure lengths the enclosure shells and the end parts are made of UV-stabilized V-0 material integrated strain relief with the cable gland kit enough room for the installation of
- Length / Height: 2.99 to 6.14 inch
- Width/Diameter: 2.13 inch
- Depth: 0.87 inch
- Material: ABS
-
Supplier: HAVE, Inc.
Description: NEUNC3FXSPEC - Neutrik NC3FX-SPEC 3-Pole Female XLR Cable End Connector with Locking Ring Solid 3-pole female cable connector with locking ring for highest security of connection and uninterrupted RF-screening. Neutrik female XLR cable connector with solid `coax` shell. A small
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: Rolec Enclosures Inc.
Description: the most extreme conditions. The enclosures are tested to IP 66 protection class and are available with or without battery compartments for 1.5V AA and 9V cells. Threaded screw bosses are provided inside for fitting circuit boards, mounting plates etc. Cable glands and other
- Length / Height: 3.14 to 3.93 inch
- Width/Diameter: 7.08 to 8.66 inch
- Depth: 1.66 to 2.45 inch
- Height: 3.14 to 3.93 inch
-
Supplier: ACCES I/O Products, Inc.
Description: forms a perfect seal around your round cable, and our conductive lid-gasket and solid aluminum box prevent EMI emmisions for those noisy factory floor environments. Digital Inputs may be read individually, in 8-bit bytes, or in 24-bit words at voltages up to 50 VDC. There are also
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
Find Suppliers by Category Top
Featured Products Top
-
Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and (read more)
Browse Cable Glands Datasheets for Altech Corp. -
include a key lock for the lid; a security kit for fitting lead tags; security pin and rubber feet. ROLEC offers customizing services include CNC milling and drilling, silk-screen and tampo printing of legends and logos, RFI/EMI shielding, assembly of cable glands and other components. (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
– safeguarding the electronics with IP 66 (IP 67 optional) ingress protection. ROLEC based technoDISC’s shape on a wristwatch, with a round recessed area on the lid for a membrane keypad or front plate. Two of the sides are flat to accommodate cable glands and interfaces. All the lid and mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
defense equipment standard VG 95211. Accessories include cable glands, pressure compensation elements, terminal blocks, mounting plates, rails, hinges, brackets and lid supports. ROLEC’s customizing services include CNC machining, engraving, RFI/EMI shielding, bonding of display (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
7035). Custom colors are available on request. Accessories include mounting plates and cable glands. ROLEC can supply commandCASE fully customized with CNC machining, printing/engraving of legends and logos, RFI/EMI shielding, and assembly. VIEW COMMANDCASE RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
. Stylish technoDISC (IP 66, IP 67) is based on a wristwatch shape. Long, curved sides complement the round central operating area, with two short flat sides for cable glands. Inside there are screw pillars in the base and lid for PCBs, mounting plates and assemblies. Lid retaining straps are available as (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
-D 75/100. Accessories for SOLID-BOX include lid retainers, internal hinges, non-slip feet for desktop use, and self-tapping screws for PCBs or DIN rails. Compatible cable glands (M12 to M20) and cable bushings are also available. OKW can supply SOLID-BOX fully customized. Services (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
ROLEC is offering new customization options for its aluDISPLAY range of aluminum controller enclosures. Customization now includes CNC milling and drilling of cutouts; RFI/EMI shielding, bespoke colors plus printing and engraving of legends and logos. ROLEC can also assemble cable glands (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
, shoulder strap, desktop tilt stands, hinged brackets, an adaptor for fitting two enclosures together and a cable gland (M16). ROLEC mobilCASE is easily customizable because its extruded construction means customers can specify it in their preferred length. Customization services include CNC machining, custom colors, anodizing, printing, engraving/laser engraving, RFI/EMI shielding, membrane keypads and a full assembly services. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
.5 µm. Special materials include V-0 plastics for greater flammability resistance, and custom colors according to a RAL/Pantone code or a sample. OKW can also assemble and install accessories such as cable glands, belt/pocket clips, tilt foot bars, wall mounting elements, hinges and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Cable Glands for Full EMI Protection
Winning the war against electromagnetic interference (EMI) on today's factory floors requires attention to detail. One of those details involves the ability of cable glands to contribute to a reliable grounding system. Left unprotected, cable glands transmit electrical noise that can wreak havoc
More Information Top
-
Inderscience Publishers - linking academia, business and industry through research
design engineering; design for manufacturing; design for assembly; DFM; DFA; electrical drives; steel; electromagnetic interference; EMI ; precision casting; cable gland design; cable glands; motor junction boxes; manufacturability; converter drives; product performance; connector design.
-
Inderscience Publishers - linking academia, business and industry through research
Keywords: design engineering; design for manufacturing; design for assembly; DFM; DFA; electrical drives; steel; electromagnetic interference; EMI ; precision casting; cable gland design; cable glands; motor junction boxes; manufacturability; converter drives; product performance; connector design.
-
Achieving the enhanced reliability of electronic system by application of EMI control measures
The system hardening methodology against EMI , transients like lightning EMP and TEMPEST switchingtransients as an after thought are classified … filtering, proper shielding (ONION type) and grounding by use of good "RF RIGHT GLAND " or well designed … the ends of screened cables .
-
Cable Glands
• Explosion proof cable glands are designed for some level of explosion safety. .... • EMI and RFI shielding and associated grounding features are used to minimize or eliminate electromagnetic (EMI) and…
-
So You Want To Know Connectors? (.pdf)
…Crimp Contact - A contact to which wire is joined by mechanical squeeze • EMI or RFI Backshell .... • Gland - Resilient ring in rear accessory, provides seal on jacketed cable • Grounding Fingers - A metal strap around plug shell for positive shell-to-shell conductivity/shielding • Grommet - Resilient part at back of insert (attached or sepa- rate); gives wire moisture…
-
Networks For Offshore Instrumentation
AIl offshore cables should be armoured, grease-blocked and compatible with watertight penetrations and glands . .... It offers a reasonable amount of EMI protection as long as ground loops are avoided.
-
Choosing a Strain Relief for Any Application (.pdf)
Other strain reliefs are made with specially shaped holes in the gland to accommodate flat cables and parallel cords, such as North American SPT types. .... This effectively prevents EMI (Electro Magnetic Interference) and RFI (Radio Frequency Interference) noise from entering or radiating…
-
Leader Tech / FerriShield - SG250375D-48 - EMI/RFI Shielding/Suppression - Shielding Gaskets - Allied Electronics
NPT 1/2" EMC-2 CABLE GLAND , NPT thread,EMC grounding cord grip strain relief. .... EMI /RFI Shielding/Suppression > Shielding Gaskets .
Indicates content that may require registration and/or purchase.