Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Supplier: kTB Solutions
Description: kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications.
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 1,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: The CG-515 is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading
-
-
Supplier: ValueTronics International, Inc.
Description: Waveforms with Jitter Editor EMP/EMI and Other System Noise Power Supply Noise and Ripple Transducer Simulation As a member of the Tektronix family of arbitrary generators, the AWG 500 Series is a high performance, mixed-signal source. The AWG 500 Series provides 1 GS/s
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Microchip Technology, Inc.
Description: The PL607041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise Spread-Spectrum clock for PCI-Express requirements.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz.
- Output Frequency: 100 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Includes Preamplifier Option (Previously a $599 add on) 9 kHz to 7.5 GHz Frequency Range (with tracking generator, factory installed) Displayed Average Noise Level (DANL) normalized to 1 Hz ranging from -135 dBm to -161 dBm typical -80 to -98 dBc/Hz @10 kHz offset
- Frequency Range: 7,500,000 kHz
-
Supplier: Transcat, Inc.
Description: Min. <-90 dBc/Hz @ 10 kHz Offset Phase Noise Level Measurement Uncertainty <1.0 dB 10 Hz Minimum Resolution Bandwidth Up to 3.2 GHz Tracking Generator (DSA832E-TG) Advanced Measurement Functions (Opt.) EMI Filter & Quasi-Peak Detector Kit (Opt.) VSWR Measurement Kit (Opt.) PC
- Frequency Range: 9 to 3,200,000 kHz
-
Supplier: Transcat, Inc.
Description: can save time and money for product development and verification fee. As a result, users can expedite the process of products launch. GSP-9330 has the built-in EMI dedicated 200/9 k/120 k/1 MHz filter, 20 dB low noise amplifier and Quasi-Peak/Average detection mode to conduct radiation
- Frequency Range: 3,250,000 kHz
-
Description: · Frequency Range from 9 kHz up to3.6 GHz · -160dBm Displayed Average Noise Level · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz · Total Amplitude Accuracy <1.5dB · 10Hz Minimum Resolution Bandwidth (RBW) · Standard GPS receiver · EMI Pre-compliance Test Kit · Up to 3.6 GHz
- Host Connection: Ethernet, USB
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
- Test Type: Noise
-
Description: - Frequency range 9kHz - 1.5GHz - -160 dBm Displayed Average Noise Level (DANL) - Phase noise -80 dBc/Hz @1GHz and offset at 10 kHz - Total amplitude accuracy <0.7 dB - 1 Hz minimum resolution bandwidth (RBW) - EMI pre-compliance test kit, optional EMC test software - Optional
- Test Type: Distortion, Modulation, Noise
- Analyzer Type: Instrument
- Features: Other
- Special Instrument Type: Portable/Benchtop
-
Supplier: ValueTronics International, Inc.
Description: compression: > + 7 dBm The HP Agilent HP 8447D is a low-noise, high gain amplifier used to improve the sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices. They will also increase the maximum power available from a signal
- Frequency Range: 1,300 MHz
-
Supplier: Transcat, Inc.
Description: Tracking Generator Kit (Option) Reflection Measurement Kit (Option) Advanced Measurement Kit (Option) EMI Pre-compliance Measurements Kit (Option) 10.1 lnch WVGA (1024x600?Display Each Unit Includes Free Tracking Generator - $169 Value Quick Start Product Certification Power
- Frequency Range: 9 to 3,200,000 kHz
-
Supplier: Microchip Technology, Inc.
Description: The PL607081 and PL607082 are members of the PCI Express family of devices from Micrel and provide extremely low-noise spread-spectrum clocks for PCI Express requirements.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL607081 synthesizes
- Output Frequency: 100 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Silicon Labs
Description: EMI reduction Spread spectrum modulation from 0.25 to 5.0% with both linear and non-linear profiles Programmable/configurable crystal load capacitors (CL=10 to 20 pF) Low noise PLL by-pass mode for reference clock generation Four independent output supply pins (VDDO) I2C control
- Supply Voltage: 3.3 volts
- Output Frequency: 8.19 to 148.5 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: RIGOL Technologies, Inc.
Description: have a DANL (displayed average noise level) down to -161 dBm (typical). In addition, Rigol offers great options including an EMI filter and quasi-peak detector kit, VSWR measurement package, and tracking generator ("-TG" version) for all of these models. A Preamplifier is
- Frequency Range: 7,500,000 kHz
- Analyzer Type: Instrument
-
Description: 32 switchable tones Compatible with all SelecTone® equipment Plug-in installation RFI and EMI shielded CSFM Approved UL and cUL Features Model UTM is a microcontroller-based tone generator capable of producing 32 different tones. Model UTM is the key component of a SelecTone® System or
-
Supplier: Teledyne LeCroy
Description: range from 9 KHz up to 3.2 GHz -161 dBm/Hz Displayed Average Noise Level (Typ) -98 dBc/Hz @ 10 khz Offset Phase Noise (Typ) Total Amplitude Accuracy < 0.7 dB 1 Hz Minimum Resolution Bandwidth (RBW) Comes with standard Preamplifier and Tracking Generator Kits. Optional
- Frequency Range: 100 to 3,200,000 kHz
- Operating Temperature: 32 to 122 F
- Test Type: Distortion
- Analysis Type: Fast Fourier Transform (FFT)
-
Supplier: Waytek, Inc.
Description: Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2
- Voltage Rating: 1,000 volts
- Connector Type: Automotive Connector
-
Supplier: Silicon Labs
Description: Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. The SL38000 series of clock generators offer both VCXO
- Oscillation Frequency: 8.19 to 148.5 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 14 pF
- Drive Level: 0.5 milliwatts
-
Supplier: Waytek, Inc.
Description: Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2
- Voltage Rating: 1,000 volts
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2
- Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 130 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Tripp Lite by Eaton
Description: Distribution Unit / PDU (Agency de-rated to 16A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps ISOBAR Network-grade AC surge and noise suppression with 3840 Joules AC suppression rating and EMI/RFI filtering Set of 3 diagnostic LEDs report LINE OK
- Power Rating: 1,920 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Distribution Unit / PDU (Agency de-rated to 12A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps ISOBAR Network-grade AC surge and noise suppression with 3840 Joules AC suppression rating and EMI/RFI filtering Set of 3 diagnostic LEDs report LINE OK
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Cirrus Logic, Inc.
Description: (PGA) +12 to -6 dB in 0.5 dB steps +10 dB or +20 dB additional gain for microphone inputs Programmable, low-noise MIC bias output Programmable Automatic Level Control (ALC) Noise gate for noise suppression Programmable threshold & attack/release rates Independent ADC channel
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Visual Sound, Inc.
Description: protection for power line, coax and telco Isolated EMI and RFI noise filtering Automatic voltage regulation Built-in environmental monitoring Onboard data and event logging 19" 4-post EIA rack-mountable
-
Supplier: AMETEK Programmable Power
Description: VAC, while accepting any frequency from 45 to 450 Hz. The Elgar GUPS is tolerant of variable power associated with "soft" sources such as engine/motor generators. Stable output power is provided, without oscillating between generator and battery input, regardless of how the input power
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Tripp Lite by Eaton
Description: EMI/RFI noise reduction Dual Dedicated SFP Ports Connect two SFP (mini-GBIC) transceiver modules for uplinking to other switches via optical fiber or copper LEDs indicate interface traffic Compliant with Energy Efficient Ethernet standards Automatically shifts unused ports to low power
- Number of Ports: 18 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: efficiency and performance Basic 120V 15A PDU 12 NEMA 5-15R rear outlets supply continuous power to connected devices 3860 joules of Isobar surge suppression Front-panel LEDs indicate protection, fault, and line status 40–80 dB EMI/RFI noise reduction Dual Dedicated SFP Ports Connect
- Number of Ports: 26 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Maury Microwave
Description: The NGX1000 programmable noise generator is a high performance, broadband additive white gaussian noise (AWGN) generator in an easy-to-use compact form factor. The streamlined user interface and flat menu structure provides a fast, simple way to add RF noise in a
- Device Type: Noise Generator
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: NTi Audio AG
Description: The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal flash
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 8,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
Find Suppliers by Category Top
Featured Products Top
-
ring ideal for applications with high EMI noise from motors, generators, or radar systems. Military Grade Standards & Certifications This IP65 fiber optic hybrid slip ring is designed and manufactured to meet (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Featuring an ultra-low noise floor of ≤800μV and 7-bit ENOB at full bandwidth, this flagship instrument delivers measurement accuracy that rivals oscilloscopes costing twice as much. With support for 21+ serial protocols, advanced jitter analysis, and automated compliance testing, the (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
high-power applications Disadvantages: Higher noise and ripple More complex design Potential for electromagnetic interference (EMI (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
. In the setup, avoid exposing the preamp to strong EMI or RF signals that could induce additional noise. Use enclosures when practical. The testing setup may need additional equipment as well. At times a preamp requires an input limiter to reduce the top power level. Too high a level at (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Consolidating Frequency Sources Using Oscillators and Clock Generators
this approach always make sense, and what are the system tradeoffs in terms of board area, cost, system timing margin, noise immunity and electromagnetic interference (EMI)?
More Information Top
-
6.17.10 -- Can Cost-Effective Crystal Oscillators Also Provide High Performance?
New Spread-Spectrum Clock Generators Provide EMI Noise Reduction .
-
Symmetrical thick film EMI/RFI filters
In the second step, the main task is wave common mode suppression as a generator of EMI noise in electronic modules.
-
Merging a DSP-Oriented Signal Integrity Technique and SW-Based Fault Handling Mechanisms to Ensure Reliable DSP Systems
Table 1summarizes the type and dura- tion of the noise produced by the EMI Generator and injected into the SUT power supply lines.
-
Modeling of switching transients for frequency-domain EMC analysis of power converters
In order to simulate the EMI noise sources, equivalent EMI generators are used [5], [6].
-
Development of localized arc filament RF plasma actuators for high-speed and high Reynolds number flow control
During the present experiments, EMI noise from the plasma generator and the actuators was found to be fairly low and did not cause any interference problems with the diagnostics.
-
Application Of Fibre Optics In The Computer Graphics Revolution
Coaxial cables are susceptible to induced interference ( EMI /RFI) from such noise generators as fluorescent lights, computers, power cables, industrial equipment and even other communications cables.
-
New Spread-Spectrum Clock Generators Provide Industry's Best EMI Noise Reduction
New Spread-Spectrum Clock Generators Provide Industry's Best EMI Noise Reduction .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20207/Stebbins_washington_0250O_10183.pdf?sequence=1&isAllowed=y
These are very common generators of noise . o Potential EMI radiators, which can be any unshielded wire leaving the main project box that contains the power supplies and stepper motor driver.
-
Spread spectrum clock generator for reducing Electro-Magnetic Interference (EMI) noise in LCD driver IC
SUMMARY The proposed spread spectrum clock generator was designed for reducing the EMI noise of LDI which were fabricated by 0.45 CMOS technology one poly three metal.
-
Microwave data link system testing
Critical to power supply noise protection is the use of EMI filters to isolate system noise that accompanies generator power.
Indicates content that may require registration and/or purchase.