Products/Services for EMI Sniffer Probes

  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    Styli and probes are slender rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, scanning probe microscopes (SPMs), coordinate measuring machines (CMMs), gages, and dimensional scanners. SPM...
  • EMI and RFI Testers-Image
    EMI and RFI Testers - (51 companies)
    ...are measured using an antenna or current-detecting probe. An EMI tester has four operational methods: horizontal high band. horizontal low band. vertical high band. vertical low band. Specifications. EMI testing generally has a low band range of 30 MHz...
  • EMI Filters and RFI Filters-Image
    EMI Filters and RFI Filters - (438 companies)
    Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI. Electromagnetic interference (EMI...
  • CMM Probes-Image
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  • EMI and RFI Shielding-Image
    EMI and RFI Shielding - (573 companies)
    How to Select EMI and RFI Shielding. Image Credit: Compac Development Corporation; Intermark USA, Inc. What are EMI and RFI Shielding?. EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials...
  •  
    IC Pin Probes - (19 companies)
    IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
  •  
    Thermocouple Temperature Probes - (517 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Temperature Probes - (921 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  •  
    Electrical Test Probes - (384 companies)
    Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
  •  
    NMR Probes - (3 companies)
    NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology
Ametek Solartron Metrology