Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: standard line driver IC (26LS31) which provides complementary outputs for each encoder channel. The 100 degrees C version utilizes an industry standard line driver IC, 26C31, which provides complementary outputs for each encoder channel. Thus, the output of
- Diameter or Width: 1.61811111 inch
- Operating Temperature: -40 to 212 F
- Output Signal: Digital: Square Wave
- Encoder Type: Incremental
-
Supplier: Newark, An Avnet Company
Description: KIT AMT113Q INCREMENTAL ENCODER LINE DRIVER AXIAL
-
Supplier: Allied Electronics, Inc.
Description: LINE DRIVER, KIT ENCODER, 3CH,500CPR,6MM
-
-
Supplier: Red Lion Controls, Inc.
Description: Tether Arm Mount Motor Feedback Line Driver Output 10 Pin MS Connector 1024 PPR Max. Speed Capability 4000 RPM 1" (25.4 mm) Thru-bore
- Resolution (counts per revolution): 1,024 (counts/revolution)
- Diameter or Width: 1 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Tether Arm Mount Motor Feedback Line Driver Output 10 Pin MS Connector 2048 PPR Max. Speed Capability 4000 RPM 1" (25.4 mm) Thru-bore
- Resolution (counts per revolution): 2,048 (counts/revolution)
- Diameter or Width: 1 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
- Encoder Type: Incremental
-
Supplier: Newark, An Avnet Company
Description: LINE DRIVER, ENCODER; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Channels:3 Channel; Rotational Speed Max:-; Encoder Resolution:500; Product Range:HEDL-5640 Series; SVHC:No SVHC (15-Jan-2018); External Depth:18.3mm; RoHS Compliant: Yes
-
Supplier: maxon
Description: The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor.
- Resolution (counts per revolution): 512 (counts/revolution)
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Operating Temperature: -40 to 212 F
- Output Signal: Analog Current
-
Supplier: maxon
Description: The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor.
- Resolution (counts per revolution): 2,048 (counts/revolution)
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -40 to 212 F
- Output Signal: Analog Current
-
Supplier: maxon
Description: The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor.
- Resolution (counts per revolution): 1,024 (counts/revolution)
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Operating Temperature: -40 to 212 F
- Output Signal: Analog Current
-
Supplier: maxon
Description: The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor.
- Resolution (counts per revolution): 256 (counts/revolution)
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Operating Temperature: -40 to 212 F
- Output Signal: Analog Current
-
Supplier: Broadcom Inc.
Description: The Avago AEDL-981x is a series of high resolution 3-channel optical incremental encoder modules with integrated differential line driver IC supporting RS-422 outputs. Based on the Avago AEDT-981x encoder and the AM26C31Q line driver IC, the AEDL-981x
- Resolution (counts per revolution): 1,000 to 5,000 (counts/revolution)
- Operating Temperature: -40 to 239 F
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: FAULHABER MICROMO
Description: High signal quality and accuracy Line Driver Index channel
- Resolution (lines per revolution): 500 (lines/revolution)
- Operating Temperature: -40 to 212 F
- Output Signal: Digital: Square Wave
- Encoder Type: Incremental
-
Supplier: FAULHABER MICROMO
Description: Index channel Small size Line Driver High signal quality and accuracy Different resolutions
- Operating Temperature: -4 to 185 F
- Features: DC Powered
- Output: Frequency
- Sensor Technology: Optical Linear Encoder
-
Supplier: FAULHABER MICROMO
Description: Highest resolutions up to 10 000 lines per revolution Wide range of resolutions Line Driver Index channel Small size High signal quality and accuracy
- Operating Temperature: -4 to 185 F
- Features: DC Powered
- Output: Frequency
- Sensor Technology: Optical Linear Encoder
-
Supplier: FAULHABER MICROMO
Description: Integrated encoder for brushless flat DC-micromotors of the BXT H series Extremely compact with a length of only 6.2 mm Line Driver Index channel Wide range of resolutions
- Resolution (lines per revolution): 64 (lines/revolution)
- Operating Temperature: -40 to 212 F
- Output Signal: Digital: Square Wave
- Encoder Type: Incremental
-
Supplier: Broadcom Inc.
Description: The Avago AEDL-5xxx is a series of high resolution 3-channel housed encoder module kits with integrated differential line driver IC supporting RS-422 outputs. Each AEDL-5xxx kit contains an AEDT-981x module, a film codewheel and an AM26C31Q line driver IC which
- Resolution (counts per revolution): 5,000 (counts/revolution)
- Diameter or Width: 1.18 inch
- Operating Temperature: -40 to 239 F
- Encoder Type: Incremental
-
Supplier: Newark, An Avnet Company
Description: Encoder, Incremental, 40mm, 6mm Shaft, 2500 PPR, A,A/,B,B/,Z,Z/ Line driver output, 5VDC
-
Supplier: Newark, An Avnet Company
Description: Encoder, 256 Cycles, 5-26Vdc, OL7272, 5-26Vdc line driver, 0.375" hollow shaft, no commutation
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL,
- Number of Conductors: 6 #
- North American (AWG): 24 AWG
- Cable Length: 10 ft
- Features: Cable Assembly, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL,
- Number of Conductors: 4 #
- North American (AWG): 22 AWG
- Cable Length: 20 ft
- Features: Cable Assembly, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL,
- Number of Conductors: 4 #
- North American (AWG): 22 AWG
- Cable Length: 19.68505 ft
- Features: Cable Assembly, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: Tri-Tronics Company, Inc.
Description: The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL and
- Number of Conductors: 8 #
- North American (AWG): 24 AWG
- Cable Length: 20 ft
- Features: Cable Assembly, Multiconductor Cable, Other, Polyvinyl Chloride (PVC)
-
Supplier: RS Components, Ltd.
Description: Multi-channel optical encoder
- Device Type: Line / Bus Driver
- Features: Other, RoHS Compliant
-
Supplier: Radwell International
Description: INCREMENTAL ENCODER, QUBE ENCODER, NEXGEN SERIES 22, QUBE ENCODER, BIDIRECTIONAL, 0360 PPR,, 3/8" SINGLE ENDED SHAFT, CABLE TERMINATION LINE DRIVER OUTPUT WITH MARKER, 5-26V IN, 5-26V LINE DRIVER OUT, 15' CABLE. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Incremental
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders KIT, AMT112Q Incremental Encoder, Line Driver, Radial
-
Supplier: Renesas Electronics Corporation
Description: when compared with discrete line driver alternatives.brbr The EL4543 is available in both a 24 Ld QSOP package and a 20 Ld QFN package and is specified for operation over the -40°C to +85°C temperature range.
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - AD100TE Hand-Held Screw Driver with T-type Torque arm and KX motor and controller. Position is tracked by encoders and points can be taught. Operator is forced to either go to these points in a certain order, or in a random order, but each point must
- Torque Range: 13.274336283185841 to 33.1858407079646 Ft-lbs
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
- Head Style: In-line
-
Supplier: DigiKey
Description: Rotary Encoder Incremental Programmable Commutation, CW, 2 Pole, with Line Driver Right Angle
- Operating Temperature: -40 to 257 F
- Encoder Type: Incremental
- Features: Programmable
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - AD100TE Hand-Held Screw Driver with T-type Torque arm and KX motor and controller. Position is tracked by encoders and points can be taught. Operator is forced to either go to these points in a certain order, or in a random order, but each point must
- Torque Range: 7.374631268436578 to 33.1858407079646 Ft-lbs
- Rated Free Speed: 220 to 3,000 rpm
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: DigiKey
Description: Rotary Encoder Incremental 800 Quadrature Line Driver with Index (Incremental) Vertical
- Resolution (counts per revolution): 800 (counts/revolution)
- Operating Temperature: -40 to 221 F
- Encoder Type: Incremental
- Encoder Output: Quadrature, Reference / Index Channel
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Number of Transmitters: 5 #
- Number of Receivers: 5 #
- Number of Devices in Package: 1 #
- Package Type: DIP, PLCC, SOIC, SSOP, TSSOP
-
Supplier: TRM International Ltd.
Description: Line Driver 5 Vdc operating voltage 0 to 70 oC IP 50
- Encoder Type: Incremental
-
Supplier: Quantum Devices, Inc.
Description: Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing
- Resolution (lines per revolution): 0 to 20,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 239 F
- Vibration Rating: 20 g
Find Suppliers by Category Top
Featured Products Top
-
design engineers several unique mounting and interface options. The A08/R108 series have an optional temperature range from -40 to 85°C and a radial/axial load of 3N. Output options include an RS-422 differential line driver for incremental applications or SSI with gray-code or natural (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
blind-hollow shaft version LED illumination for long life (>100,000 hours) Differential photo-detectors for signal stability Single-board, surface-mount electronics for reliability RS-422 differential line driver output for noise immunity Zero index (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
rails are available in six lengths, from 195mm to 650mm. Both series encoders are medium-duty and are available with 5 VDC line driver (differential) or 10–30 VDC push-pull (totem) outputs, with attached two-meter cables or 8-pin M12 quick disconnects. M12 cables are available in (read more)
Browse Datasheets for Automationdirect.com -
line driver • Flexible Shaft Options: Available in round shaft and hollow shaft configurations Application Example – Enhancing Preventative Maintenance Rotary Encoders play a crucial role in industrial automation and equipment monitoring. In a belt (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
Φ40 mm diameter ideal for space-constrained applications. Output Options: Available in open-collector and line driver output types. The addition of these IP65 rotary encoders expands Oriental Motor’s lineup to meet growing demand (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
response, increased line driver current, and increased noise immunity. The H25 was designed from the ground up for the industrial marketplace and offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
cable gland. The new GEN2 Generation includes enhanced protections and performances improvements (reverse voltage protection, overvoltage protection, short circuit protection, increased frequency response, increased line driver current and increased noise immunity). To view the product (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
various industries. The integrated RS422 line driver also delivers stable connectivity and signal integrity, even in challenging environments. 2. Industrial-Grade Reliability Built to thrive in challenging industrial environments, the M-Sense22 is fully industrialized to (read more)
Browse Rotary Encoders Datasheets for Portescap -
This compact, 4-axis EtherCAT-compatible driver can connect to both 2-phase and 5-phase stepper motors, simplifying setup. It consolidates cables and directly imports encoder data, eliminating the need for a host controller and streamlining wiring. Features: (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
identical and compatible with the magnetic FAULHABER IE3 encoder. They lengthen the motors only from 15.5 to 18.5 mm. Both encoders are also available with line drivers as the IER3 L and IERS3 L. The line driver generates complementary output signals and makes the transmission of data (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
(IP67 protection). The large permissible tolerances and air gap (up to 2 mm) ease installation and enable minimum installation time. They generate quadrature signals with inverted and Index signals via Push-Pull (HTL) and Line Driver (TTL) output circuits and offer diagnostic LEDs as a standard. SMA2
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Atmel wants to resume ITC hearing after appellate decision Intel enters digital subscriber line market Analog Devices says quad-port ADSL chip set saves 30-50% costs Intersil MOSFET drivers optimize switching, board efficiency Zoran's audio processor handles Dolby sound in headphones RF chip sales
More Information Top
-
HEDL-9040 Datasheet
Encoder Line Drivers .
-
Page 9. Semiconductor parts with 550 in root number
Encoder Line Drivers .
-
Avago Technologies HEDS-5500#A06, 0 to 100 °C - Avnet Express
Encoder Line Driver 5-Pin .
-
Page 3. Semiconductor parts with 564 in root number
Encoder Line Drivers .
-
HEDL-5540-A05 Parts - Avnet Express
Encoder Line Driver 10-Pin .
-
Page 6. Semiconductor parts with 640 in root number
Encoder Line Drivers .
-
Page 2. Semiconductor parts with 645 in root number
Encoder Line Drivers .
-
Page 10. Semiconductor parts with 040 in root number
Encoder Line Drivers .
-
Page 12. Semiconductor parts with 600 in root number
Encoder Line Drivers .
-
HEDL-5561 Datasheet
Encoder Line Drivers .
Indicates content that may require registration and/or purchase.