Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: finish boring based processes which require diameter-specific tooling and significant clearance at the bottom of the bore for tool overtravel and retraction. This paper describes a new mechanical roughening method based on circular interpolation. This method uses two tools: a
-
Supplier: Rottler Manufacturing
Description: The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc. The
-
Supplier: Sunnen Products Company
Description: SPECIFICATIONS For diameters from 63.5 mm (2.500 in) and above. FEATURES & BENEFITS Integral air gage available for in-process measurement and optimum control of thebore diameter. Precision multi-stone honing tools ideal for diesel cylinder liners, automotive and light truck engine
- Outer Diameter (OD): 2.50000135 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
-
-
Supplier: Rottler Manufacturing
Description: The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc. The
- X-Axis Travel: 132 inch
- Y-Axis Travel: 12 inch
- Z-Axis Travel: 30 inch
- Spindle Motor Power: 10.5 HP
-
Supplier: Rottler Manufacturing
Description: The massive F99Y is designed for machining large engines used in the earthmoving, mining, oil and gas, power generation and marine work boat industries up to the size of V20 engines blocks such as the CAT3520 and C175 v20, MTU 4000 V20, Cummins QSK78, Waukesha 9390, etc. All
- X-Axis Travel: 132 inch
- Y-Axis Travel: 12 inch
- Z-Axis Travel: 30 inch
- Spindle Motor Power: 10.5 HP
Find Suppliers by Category Top
Featured Products Top
-
, these products serve to insulate, seal, and protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Solartron’s Block Gauges makes precision measurements of bores and cavities a simple and reliable process. More generally, the use of these devices is recommended in applications where space and access is limited and where the use of axial (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Solartron’s Block Gauges makes precision measurements of bores and cavities a simple and reliable process. More generally, the use of these devices is recommended in applications where space and access is limited and where the use of axial probes is not possible. The 2 mm Block Gauge is (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
and Metrology systems for measuring large and small aircraft engine components. Pratt & Whitney also provides measurement solutions to some of the worlds largest airlines such as Delta Airlines, United Airlines, Etihad Airways, Qatar Airways, and American Airlines (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
aircraft assemblies and Metrology systems for measuring large and small aircraft engine components. Pratt & Whitney also provides measurement solutions to some of the worlds largest airlines such as Delta Airlines, United Airlines, Etihad Airways, Qatar Airways, and American Airlines (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Machinery: Machine tools, compressors, fans, and blowers Agricultural Equipment: Harvesters, irrigation pumps (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Monohakobi Technology Institute (MTI), an NYK group company, at the request of Nippon Yusen Kabushiki Kaisha (NYK Line). Equipped with a 360-degree camera, it automatically photographs the inside of the marine engine cylinder. The 2nd generation Kirari NINJA®-DS (read more)
Browse Digital Cameras Datasheets for Daitron Co., Ltd. -
tool is used to flush dirt and other foreign matter from the water-cooled compressor heads. If left un-cleaned, the cooling jacket in the head can become completely blocked by foreign matter. The GURU PC® valves (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
inside and outside comparative measuring gages, micrometers, snap gauges, as well as other measuring tools. Common applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Setting (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Mercury Marine Improves Quality Control with Flexible Honing Tool (.pdf)
A leading international manufacturer of outboard engines has developed. a new method of honing the burrs created during the boring of its engines'. cylinders. The new system incorporates a special deburring tool mounted on. a custom-designed machine. Results indicate that the system has improved
More Information Top
-
Technology modernization assessment flexible automation
- Automatic (CNC) machine tools can be used to bore and hone engine blocks as required.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81500/11419465-MIT.pdf?sequence=2
Crankshaft grinders (Figure 7-3) and engine block boring machines are among the most complex machine tools used by remanufacturers.
-
A Multiple Order Conformability Model for Uniform Cross-Section Piston Rings
The proposed multiple-order conformability method serves as a screening tool for quickly assessing predicted bore distortion for a proposed engine block design.
-
ZASMHBA0002153
Special machines that drive the honing tools at an angle are frequently used for honing bores in V- engine blocks .
-
ZASMHBA0002184
Die cast engine block that was honed with gray iron bearing caps in place, and honing tool that was used (bottom).
-
Casting Design and Performance
Piston rings and cylinder bores for compressors and internal combustion engines ; machine tool beds and slideways; brake blocks ; lowstress gears .
-
ZCDAP2009P219
Piston rings and cylinder bores for compressors and internal combustion engines ; machine tool beds and slideways; brake blocks ; lowstress gears Crankshafts; gears; highly-stressed piston rings Cams and tappets where the Hertzian stress is high and lubrication is borderline Grinding balls; chute …
-
Powerplant Block-Crank Dynamic Interaction and Radiated Noise Prediction
By using this tool , bearing clearance effect can be evaluated systematically, considering both crank and engine block structure interaction.
-
Cutting Tool Technology
… tool’, One major machine tool builder in association with a tooling manufacturer, produced a rather novel and clever ‘Telescopic line boring tool ‘, for the machining of quite long crankshaft bearing housings on both automo- tive engine blocks and bored cam-seatings …
-
Analytical Expressions for Chip Area in Three-insert Rotary Boring Operation
Patented rotary-insert boring tools ran at speeds above 2400 sfm and provided twice the tool life of conventional inserts run at 300 sfm in boring of cylinders in CGI engine blocks .
Indicates content that may require registration and/or purchase.