-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Gasket Strip
-
Supplier: Trim-Lok, Inc.
Description: EPDM Co-Extruded Trim-Seal.
- Width: 1.008 inch
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips
- Gasket Type: Trim Seal
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
-
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Trim Seal, Weatherstripping
-
Supplier: Parker Hannifin / Seal Group
Description: Sanitary Gasket For Dairy Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Form / Shape: Extruded Profile, Film / Sheet
- Industry: General Industrial
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
- O-ring Size: Other
- Features: Other Rubber Material
-
Supplier: National Rubber Corporation
Description: the challenge of devising custom extruded solutions for the most exacting applications. We work with the following elastomers: Butyl EPDM Fluroelastomers Neoprene Natural Rubber Nitrile SBR Silicone Viton® Now also available in Sponge Our extruded rubber components are commonly
- Size Capabilities: 0.02 to 3.5 inch
- Services: Assembly Services, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Cold Extrusion, Hot Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Sheet, Tubing / Hose
-
Supplier: Aero Rubber Company, Inc.
Description: Hollow – extruded tubing, cut to length and spliced Aero offers all of the standard elastomers in commercial and specification grades (MIL spec and ASTM spec) including: Viton, FKM: Black and Brown Silicone: Standard and FDA Grades Nitrile, EPDM and Neoprene NSF Standard 61 Approved
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), Other
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: Daemar Inc.
Description: requirements a custom extruded profile in necessary, our team is experienced in providing turnkey custom elastomer extrusion solutions, from design, through engineering and manufacturing. From simple shapes to complicated profiles, we provide extrusions in both solid and foam rubber and in
- Features: Canada Only, North America, Other, Southern US Only, United States Only
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals
- Services: Design Assistance / Review, High Volume Production, Prototype / Short Run, Tool Making
- Secondary Operations: Machining
-
Supplier: Boyd
Description: filtration, dust ingress seals, extruded window and door seals, self-adhesive gaskets and airflow management. Environmental sealing solutions from Boyd enhance product performance, maintain environmental purity, enhance intended device efficiency and prolong product lifecycles.
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Machining
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: Boyd
Description: propylene diene monomer (EPDM), silicone and others in standard sizes and custom designs. Eight primary compounds are stocked in all standard AS568 sizes for immediate shipment in the US. Special formulations are available to meet specifications required by various industry regulations like
- Inside Diameter (ID): 0.029 to 20.955 inch
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
-
Supplier: Atlantic Rubber Company, Inc.
Description: Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: DynaQuip Controls
Description: information 70/72 Series Specifications and Options: Wafer Style (700) or Lug Style (722) Bodies Standard Body Material: ASTM A536 Ductile Iron Standard Disc Material: Ni-Coated Ductile Iron Also Available: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available:
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Tri-Clamp Gasket Black 3"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: EPDM SRC GSKT Black 10MSH 1"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: bisco industries
Description: Gaskets
- Material: Ethylene Propylene (EPDM)
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end pipe or hose
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: EPDM Screen Gasket Black 60MSH 2"
- Operating Temperature: -59.8 to 300.2 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Our customers demand innovation. That's why, despite having the finest low torque gasket available, we set out to make it even better. The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market. For even more demanding applications, we now offer a TFM®
- Thickness: 0.125 inch
- Operating Temperature: -40 to 300 F
- Material: Butyl, Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Non-asbestos, Other
-
Supplier: RS Components, Ltd.
Description: RS PRO HP0448 Edging Strip
- Width: 0.29921276 inch
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Weatherstripping
-
Supplier: RS Components, Ltd.
Description: Anti-vibration fan gasket ,120x120mm
- Width: 4.724412 inch
- Material: Ethylene Propylene (EPDM), Neoprene
- Features: Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures hygienic connector gaskets for use in (International Dairy Federation) IDF pipe fittings. IDF gasket seals are available in an extensive range of elastomer materials, including EPDM, NBR, HNBR, Silicone, FKM and FFKM. PPE elastomers have been certified to FDA
- Width: 1 to 4 inch
- Operating Temperature: -148 to 621 F
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Southco
Description: Southco provides one-stop shopping convenience for enclosure manufacturers needing access hardware and gaskets to provide environmental sealing or minimize rattle. Multiple gasket configuration options provide good compression characteristics, seal out dust/moisture, dampen rattle due
- Features: Color Options
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Precision Polymer Engineering Ltd.
Description: conformity on request. HyClamp™ elastomer gaskets: Available in EPDM, Silicone (VMQ), FKM, FFKM and metal detectable elastomer materials Compliant with FDA, USP Class VI, 3A 18-03 Sanitary Standards and EC1935/EC2023 Free from animal-derived ingredients (ADI-free) Optimal chemical and
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.4375 inch
- Operating Temperature: -40 to 225 F
- Material: Ethylene Propylene (EPDM)
-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -50 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Ethylene Propylene (EPDM), Foam
-
Supplier: Eberhard Mfg. Company
Description: Black soft EPDM closed cell sponge
- Thickness: 0.062 inch
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: EPDM is a very versatile material that has a wide temperature range and offers exceptional resistance to a wide range of media and environment. EPDM also has flame retardant properties. Full rolls, part rolls and sheets are available from stock.
- Operating Temperature: -40 to 250 F
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: U.S. Plastic Corporation
Description: These are replacement 1-1/2" and 2" full EPDM gaskets. Use with 1-1/2" and 2" Banjo Bolted Tank Flange and 1-1/2" and 2" Banjo Bolted Bottom Drain Tank Flanges.
- Width: 1.5 inch
- Material: Ethylene Propylene (EPDM)
-
Supplier: Darco Southern, Inc.
Description: No Description Provided
- Material: Butyl, Ethylene Propylene (EPDM), Graphite, Neoprene, Silicone Rubber
- Features: Other
- Gasket Type: Sheet / Die-cut
Find Suppliers by Category Top
More Information Top
-
One step further towards the dematerialization of building envelopes — the new European Investment Bank building in Luxembourg
Extruded EPDM gaskets are used on the inside to gua- rantee sealed joints.
-
Building Integrated Photovoltaics
Seals are usually made using pre- formed ( extruded ) gaskets ( EPDM , silicone) and silicone adhesive.
-
Modern Construction Envelopes
The joint widt h both exte rnally and internally is made to match the w idth of adjacent joints in order to allow the same extruded EPDM gasket to be used as an inner seal.
-
Bilco NB-20 Type NB Roof Hatch, 30 x 54, Steel at PlumberSurplus.com
• Gasket: Extruded EPDM rubber gasket permanently adhered to cover.
-
Bilco S-20 Roof Scuttle 30 x 36, Steel at PlumberSurplus.com
• Gasket: Extruded EPDM rubber gasket permanently adhered to cover.
-
Rubber Gasket - Rubber Gasket Manufacturers, Suppliers
China Rubber Extrusions Seals Gaskets EPDM Rubber Profile .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
The total collector glazing cover (Figure 1(b)) of one or two layers of glass is framed with aluminum extrusions and gasketed with preformed EPDM rubber gaskets.
-
IP sealing - gasket profiles for enclosures from EMKA
Higher levels of sealing are now sought from components such as spanner locks, wing handles, stainless steel hinges and extruded profile “rubber” gaskets in materials such as EPDM , neoprene and PVC.
-
ETFE
EPDM (ethyl- ene propylene diene monomer) gaskets incorporated in the perimeter aluminium extrusions perform a number of roles.
Indicates content that may require registration and/or purchase.