-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Tough Coat paint comes in rebar green, has a high gloss finish and is packaged 12 per case. Uses epoxy as the base. Can be used with metal.
- Form: Aerosol
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Hoover Steel, Inc.
Description: Epoxy coated rebar available upon request. Cutting and bending services available. Also available: • Rebar Chairs 3” x 5 FT • Bag Ties • Wooden Handle Tiers
-
Supplier: Hoover Steel, Inc.
Description: Epoxy coated rebar available upon request. Cutting and bending services available. Also available: • Rebar Chairs 3” x 5 FT • Bag Ties • Wooden Handle Tiers
-
-
Description: This NACE standard practice provides owners, architects, engineers, and contractors with specific information and guidelines for obtaining and installing properly cleaned and coated steel reinforcing bars. The standard defines the requirements for fusion-bonded epoxy powder coatings
-
Supplier: Wacker Neuson SE
Description: fluctuate and when used with generators Non-wearing converter due to sealed electronics Rubber coated head model designed for use with epoxy rebar. Available in different hose lengths and voltages
- Motor / Rotary Speed: 12,000 rpm
- Voltage (Electric Only): 120 volts
- Power: Electric
- Type: Rotary Motor
-
Supplier: Legrand
Description: air assemblies also available. Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available. Simplified installation. Box is supplied with punched conduit entry locations
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover
Find Suppliers by Category Top
More Information Top
-
Manual on Service Life of Corrosion-Damaged Reinforced Concrete Bridge Superstructure Elements
If Epoxy was selected in Reinforcing, then in the blue sec- tion labeled Epoxy Coated Rebar (Figure 27) fill in the fol- lowing information: a.
-
Progress in Polymers in Concrete
We can have basic information that it can replace epoxy coated rebar by the PCS-coated rebar with curing age at 3-hour and coating thickness of 100 µm.
-
REPAIR AND REHABILITATION OF BRIDGE COMPONENTS CONTAINING EPOXY-COATED REINFORCEMENT
The best response from a corrosion protection standpoint was demonstrated by a high resistance, low permeability silica fume modified patch material and an epoxy rebar coating compatible with ECR in the repair area.
-
http://dspace.mit.edu/bitstream/handle/1721.1/31125/61165261-MIT.pdf?sequence=2
17 Figure 4: Epoxy Coated Rebar for a Bride Pier ............................................................
-
CONCRETE BRIDGE DECK PERFORMANCE
Epoxy coated rebar , clear cover and linseed oil treatment used on interstate bridges in northern 1/3 of state Clear cover .
-
Track Design Handbook for Light Rail Transit, Second Edition
13-19 13.2.8.1 Epoxy Coated Rebar .
-
Modelling of Corroding Concrete Structures
Two widely used reinforcements are epoxy coating rebar and galvanized rebar to provide long term performance against corrosion.
-
Corrosion Performance of Electroless Nickel-Plated Steel
It has been assumed generally that epoxy coated rebar is immune to corrosion.
-
Efficiency of coatings applied on rebars in concrete
Extensive research performed by Sag¨u´es and coworkers [9] has shown that epoxy coated rebar used in reinforced concrete structures exposed to marine en- vironment may exhibit severe localized corrosion prob- lems on the coatings defects.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8613/49407885-MIT.pdf?sequence=2
amount of disbondment influence the performance of epoxy coated rebar (ECR).
Indicates content that may require registration and/or purchase.