-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70 Product overview: PCI7412ZHK from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and
- Operating Temperature: 0 C
- Memory Category: EPROM, Flash
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VME MICROCOMPUTER, SYSTEM CONTROLLER, SERIAL PORT, 8 SOCKETS FOR 2K TO 32KB RAM/ROM/EPROM, I/O CHANNEL INTERFACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Category: Connectors,Interconnects Manufacturer: AMIS Data Bus Width: 32-Bit Number of Cores: 1/2 Package / Case: 4-SMD, No Lead Clock Frequency: 750 kHz Memory Size: 128KB Memory Type: EPROM Family: Terminal Blocks - Headers, Plugs and Sockets
-
-
Supplier: ValueTronics International, Inc.
Description: The 867C is a programmer from BK Precision. Features: Device Programmer Extensive device libraries Fast and high performance Powerful program software Supports Windows® XP/Vista/7/8.1 One-Year Warranty Specifications: Devices Supported - EPROM, EEPROM/Flash, Serial EPROM,
-
Supplier: Allied Electronics, Inc.
Description: EPROM, and EEPROM sockets, providing the non-volatility of PROMs without any requirement for special WRITE timing or limitations on the number of WRITEs that can be performed.
-
Supplier: Data I/O Corporation
Description: A family of universal parallel programmers to support a broad spectrum of devices for production environments. The MultiSyte programmers, with universal pin drivers and manufacturer-approved algorithms at each programming socket, provide excellent device support and programming quality.
- Memory Buffer: 75 MB
- Devices Supported: CPLD, EEPROM, EPLD, EPROM, FLASH, Flash, SRAM-based FPGA, Microcontrollers, PALs, PLD, PROM
- Operating Mode: Computer Controlled
- Type / Capability: Multi-site Programmer / Set Mode
Find Suppliers by Category Top
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-4309.pdf
Fig. 7—Inspect EPROM socket before EPROM insertion.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-4332.pdf
The EPROM socket is located in the center of the circuit board; see Fig. 11.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68031/FTL_R_1982_04.pdf?sequence=1
sists of two 2716 EPROM sockets .
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3390.pdf
The special EPROM is inserted in the CNI existing EPROM socket replacing the standard supplied chip.
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3397.pdf
The special EPROM is inserted in the CNI existing EPROM socket replacing the standard supplied chip.
-
Computing Architecture For Telerobots In Earth Orbit
NS32201 -10 Timing Control Unit (TCU), NS32202 -10 Interrupt Control Unit (ICU), NS32082 Memory Management Unit (MMU), four 28 -pin EPROM sockets , two serial ports, a parallel port, and an expansion BLX connector.
-
Multi-site magnetotelluric measurement system with real-time data analysis. Final technical report No. 210
with the standard EPROM's, t h e EPROM socket a t hex address COO0 is .
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3395.pdf
The special EPROM is inserted in the CNI existing EPROM socket replacing the standard supplied chip.
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3388.pdf
The special EPROM is inserted in the CNI existing EPROM socket replacing the standard supplied chip.
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3399.pdf
The special EPROM is inserted in the CNI existing EPROM socket replacing the standard supplied chip.
Indicates content that may require registration and/or purchase.