-
Supplier: Gullco International Limited
Description: Pass Weld One Side Only Deposit More Weld Metal Root Weld And Fill In One Pass Eliminate Defects And Rework Eliminate Costly Unnecessary Gouging And Grinding Sizes 1/4" (6.3 mm) to 6" (152.4 mm) Special Sizes And Configurations Available Conveniently Packaged and Sealed In Plastic For
- Accessory: Weld Backing
-
Supplier: SAE International
Description: specification. USCAR-38 is not applicable for wire-to-wire splice welding (USCAR-45 is applicable). 5 Applicable wire sizes and types: Copper wire sizes between 0.22 to 150 mm 2x per ISO 6722-1 or ISO 19642-3 and aluminum sizes between 0.5 to 150 mm 2x per
-
Supplier: Lincoln Electric Co. (The)
Description: tubular construction Offshore Bridges and other structural components made from weathering steels Structural fabrication NACE applications Welding Positions All
- Diameter / Thickness: 0.078125 inch
- Tensile Strength (UTS): 79,045.0774496724 to 83,396.1826303883 psi
- Yield Strength: 65,266.5777107387 to 69,617.6828914546 psi
- Elongation: 27 to 32 %
-
-
Supplier: Universal Wire Works Inc.
Description: Universal 110-S1 deposits are high strength, very tough and used in critical applications. This alloy was originally developed for welding HY80 and HY100 steels for military applications. Alloy 110-S1 is also used for a variety of structural applications where tensile strength requirements
- Diameter / Thickness: 0.045 to 0.125 inch
- Tensile Strength (UTS): 115,000 psi
- Yield Strength: 98,000 psi
- Elongation: 15 %
-
Supplier: Safety Glasses USA
Description: medium protection. Compliance: ANSI Z-87.1 Certified. *NOTE - Welding Safety Glasses and Goggles using Shade 5 filters or lighter are not intended for arc welding, which requires a darker lens found in Welding Helmets (OSHA's 29 CFR 1910.252 lists the minimum lens shade
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Capable of producing weld deposits with impact toughness exceeding 88 - 123 J (65 - 91 ft·lbf) at -40°C (-40°F) Designed for welding with 100% CO2 shielding gas Premium arc performance and bead appearance Meets AWS D1.8 seismic lot waiver requirements ProTech® foil bag packaging
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 86,296.9194175322 to 92,098.3929918201 psi
- Yield Strength: 78,319.8932528864 to 84,846.5510239602 psi
- Elongation: 25 to 28 %
-
Supplier: Accuris
Description: Steel, Corrosion and Heat Resistant, Welding Wire 13Cr - 8.0Ni - 2.3Mo - 1.1Al Vacuum Melted (UNS S13889)
-
Supplier: Accuris
Description: Steel, Corrosion and Heat Resistant, Welding Wire 15Cr - 5.1Ni - 0.30Cb - 3.2Cu (UNS S15500)
-
Supplier: ASTM International
Description: deformed wire, or a combination of plain and deformed wire. Common wire sizes and dimensions are given in Table 1, Table 2, Table 3, and Table 4. Actual wire sizes are not restricted to those shown in the tables. TABLE 1 Dimensional Requirements for Plain
-
Supplier: ESAB Welding and Cutting Products
Description: turning bracket and cross slide Automatic joint tracking keeps the weld in the joint no matter which direction welding occurs Welding heads can be equipped with a standard wire feed unit (gear ration 156:1) or with a high-speed wire feed unit (gear ratio
- Equipment Type: Gun / Iron / Torch
- Process Capability: Welding Equipment
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of deformed and plain. It is
-
Supplier: Accuris
Description: Steel, Corrosion and Heat Resistant, Welding Wire 11.8Cr - 2.8Ni - 1.6Co - 1.8Mo - 0.32V (UNS S41780)
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: ESAB Welding and Cutting Products
Description: Features ER80S-B8 is a non-copper-coated solid wire for TIG welding requiring creep strength. This 9% Chromium - 1% Molybdenum TIG rod is used to weld 9% Chromium - 1% Molybdenum steels (ASTM Section IX, P No 5B, Group 1) such as ASTM A335 Grade P9 or ASTM A213
- Tensile Strength (UTS): 97,174.68236932199 psi
- Yield Strength: 78,319.89325288638 psi
- Elongation: 23 %
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: ESAB Welding and Cutting Products
Description: Coreweld 110 is a metal cored electrode designed for single and multipass welding of high strength low alloy steels, such as T-1, HY- 80, and HY-100. The arc is smooth with virtually no spatter. Coreweld 110 is recommended for welding quenched and tempered high strength steels.
- Tensile Strength (UTS): 121,105.7608632595 psi
- Yield Strength: 111,678.3663050417 psi
- Elongation: 20 %
- Approvals / Conformance: ASME
-
Supplier: Gullco International Limited
Description: Range: 24 to 791 IPM (0.6 to 20 m/m) Manual Adjustment Vertical and Horizontal Slides: 1-3/4” (44.4 mm) adjustable range Welding Spool Size: The standard spool holder, 2” (50 mm) hub diameter, will accept both 8” and 12” diameter wire spools Wire Feeder Drive Rolls: 0.8
- Accessory: Feeder
-
Supplier: Accuris
Description: Steel, Corrosion and Heat Resistant, Welding Wire 20.5Cr - 9.0Ni - 0.50Mo - 1.5W - 1.2Cb - 0.20Ti Vacuum Induction Melted (UNS S63197)
-
Supplier: ESAB Welding and Cutting Products
Description: Equipment Welding Process Welding-FCAW - Flux Core Arc Welding
- Tensile Strength (UTS): 120,380.57666647351 psi
- Yield Strength: 110,227.99791146972 psi
- Elongation: 19 %
- Approvals / Conformance: ABS, ASME, AWS
-
Supplier: Gullco International Limited
Description: Range: 24 to 791 IPM (0.6 to 20 m/m) Manual Adjustment Vertical and Horizontal Slides: 1-3/4” (44.4 mm) adjustable range Welding Spool Size: The standard spool holder, 2” (50 mm) hub diameter, will accept both 8” and 12” diameter wire spools Wire Feeder Drive Rolls: 0.8
- Accessory: Feeder
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Gas-Shielded Wires, Low Alloy Description A 110,000 psi tensile, high performance metal cored wire for use with high strength, low alloy steels such as ASTM 514, HY-100 and T1 steels. Formulated to have low smoke and fume levels while maintaining excellent
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Steel - Low Alloy Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: Gullco International Limited
Description: standard v-groove track The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Hobart Brothers, an ITW Company
Description: Manganese Castings, Welding Grouser Bars to Grousers, Welding T-1 Steel Lips to Manganese Buckets AWS No AWS Classification
- Diameter / Thickness: 0.0625 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description Metalloy EM12KS is a composite electrode for submerged arc welding of carbon steel plates using the recommended fluxes. The electrode chemistry conforms to the solid wire classification EM12K per AWS A5.17.
- Diameter / Thickness: 0.125 inch
- Joining Process / Product Form: Tubular Wire
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire is used in the welding of 2 1/4% Cr and 1% Mo steels such as are found in steam or chemical piping systems where elevated temperatures occur. Applications Single and multiple
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: BUG-O Systems, Inc.
Description: Welding Kit (GOF-3255) provides everything you need for in-process torch adjustment of the vertical and horizontal plane. The fits-all clamp will accept and accommodate any hand held or machine barrel welding gun and allow the operator to position the gun at any angle they desire. The
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE FEEDER SYSTEM, 110-230V; Supply Voltage VAC:230V; Heat Temperature Max:35°C; Output Power:18W; Kit Contents:USF-1000 Solder Feeder & MX-H7-SF Hand-Piece, USF-FTA-12 Feeder-Tube-Assy, WS1 Stand, USF-GTA-12 Nzl; Plug Type:-RoHS Compliant: Yes
-
Supplier: American Welding Society (AWS)
Description: E70T-1), a stainless steel fume (E308-16) and an aluminum fume (E5356) were tested. It was found that particle average diameters are all in the respirable range â?? between 0.1 and 1.0 µM. Few individual particles were greater than 1 µM, but STEM pictures revealed many
-
Supplier: Lincoln Electric Co. (The)
Description: The LN-23P semiautomatic wire feeder is built for tough work sites and is an excellent choice for field erection and pipe welding applications. It’s portable, easy to set-up, and ideal for welding in difficult environments. Features Weighs less than 50 lbs. (22.7 kg) including
- Accessory: Feeder
- Features: Other
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.28 Class ER100S-1 Description USA 100S-1 was developed for welding high strength low alloy steel plates such as HY80, HY100 and other similar steels. This wire produces high tensile strength, high impact resistant weld deposits that retain their
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, ARAX 96S, 1.63MM, 500G; Flux Type:-; Solder Alloy:-; External Diameter - Metric:1.63mm; External Diameter - Imperial:0.064"; Melting Temperature:221°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, ARAX 96S, 1.63MM, 250G; Flux Type:-; Solder Alloy:-; External Diameter - Metric:1.63mm; External Diameter - Imperial:0.064"; Melting Temperature:221°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HOT AIR STATION, 1KW, 110VAC, US; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:1kW; Kit Contents:Hot Air Unit, Hot Air Gun Holder, Spray Nozzles, Power Cord, Ground Wire, Manual; Plug Type:US
-
Supplier: CSA Group
Description: Clause 1.3; e) wire electrodes, rods, and deposits for GMAW, gas tungsten arc welding (GTAW), and submerged arc welding (SAW) of chromium and chromium-nickel steel, as specified in Clause 1.4 f) wire rods and deposits for GTAW and plasma arc welding
-
Supplier: ODG (Origin Data Global)
Description: USB 2.0 3A 1 Wire Welding Type 4P Male -55℃~+85℃ Type-A USB Connectors ROHS
-
Supplier: Maryland Brush Company, Inc.
Description: Pittex® Solid Face Typical uses: Cleaning Rubber and Plastic Molds Cleaning Weld Scale Cleaning Castings Removing Rust, Paint, Burrs, Rubber Flash and Carbon Cleaning and Finishing Recessed Areas Spot Facing EC1006S, 1-1/4 inch Circular End Brush, .006 SS, 1/4 inch Shank
- Outer Diameter (OD): 1.25 inch
- Shank / Bore Diameter: 0.25 inch
- Rotary Speed: 20,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
Find Suppliers by Category Top
Featured Products Top
-
interference of sensitive measuring equipment caused by radiation from the connection cable. The B 110 C is also designed for demanding environmental conditions: the cable is halogen-free, flame-retardant and self-extinguishing (IEC 60332-1-2 / VDE 0482-332-1-2), RoHS-compliant, and PFAS (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
labor time and cost. Available in bullet connectors, butt connectors, quick disconnects, and ring terminals Linear shrink: +1/-10% Minimum shrink temperature (read more)
Browse Wire Terminals Datasheets for Waytek, Inc. -
: 14 m/s Rotary Table Speed: 10 rpm Diamond Wire Diameter: 65–1.0 mm Positioning Accuracy: ±0.01 mm Processing Accuracy (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
R-110 Pre-Painted Aluminum Stiffener — Strength, Style, and Seamless Integration The R-110 is a precision-engineered, 0.05" thick x 0.200" high x 3" wide pre-painted aluminum stiffener designed for strength, durability (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
Maximum line speed: 14 m/s; rotary table up to 10 r/min Diamond wire diameter: 0.65–1.0 mm; total power 2 kW, 220 V 50 Hz Learn more on the Vimfun website. Machine (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Max Wire Speed: 42 m/s Positioning Accuracy: ±0.02 mm (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
workpiece: 600 × 600 × 600 mm Worktable travel: X 600 mm, Y 600 mm Maximum diamond wire speed: 70 m/s Minimum feed increment: 0.01 mm; repeat positioning accuracy: 0.03 mm (Y and Z) Total power: 4 kW; power supply: 380 V, 50 Hz; weight: 1,500 kg (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Select the Right Connector for Every Application In small-pitch wire-to-board designs, similar-looking connectors can hide big differences in (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics -
GT50 Series of compact wire-to-board connectors. This series represents the latest in connector technology, designed to meet the demanding requirements of automotive internal connections and more. Key Features of the Hirose GT50 Series: Compact and Low (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Influence of heat input and travel speed on microstructure and mechanical properties of double tandem submerged arc high strength low alloy steel weldments
American Welding Society type ER110S ± 1 wires (3.2 and 4.0 mm) were used for the welding of all plates.25 An agglomerated commercial ¯ux was selected which contained SiO2, Al2O3, MnO, and CaO.
-
Tensile Properties And Microstructure of Girth Welds For High Strength Linepipe
The welds were produced using three kinds of commercial welding wires of ER90S-G (Bohler NiMo 1 -IG, 1.0 mm), ER100S-G (ESAB Autrod 13.25, 1.0 mm) and ER110S -G (Bohler X 70-IG, 1.0 mm) combined with …
-
Tensile Properties And Microstructure of Girth Welds For High-Strength Linepipe
The welds were produced using 3 kinds of commercial welding wires of ER90S-G (Bohler NiMo 1 -IG, 1.0 mm diameter), ER100S-G (ESAB Autrod 13.25, 1.0 mm diameter) and ER110S -G (Bohler X 70-IG, 1.0 mm …
-
Weldability of High Strength Seamless Pipes For Fixed Offshore Structures
… and coldArc process (Goecke 2007) with a heat input in the range of 1 kJ/mm was performed. Energy per length for hot pass welding was varied between 1.0 kJ/mm and.1.6 kJ/mm. The welding trials were performed with flux cored wire for high heat input and with solid wire … Fill passes were welded using E110 T1-GJH4 (FCAW) and ER110S -G (GMAW) consumables.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5686/3/Theocharis_Liratzis_Thesis_2007.pdf
Solid GMAW Wires for Tandem & Dual Tandem Procedure Welds Carbofil NiMo- 1 AWS 5.28 ER110S -G .
Indicates content that may require registration and/or purchase.