-
Supplier: Gullco International Limited
Description: Pass Weld One Side Only Deposit More Weld Metal Root Weld And Fill In One Pass Eliminate Defects And Rework Eliminate Costly Unnecessary Gouging And Grinding Sizes 1/4" (6.3 mm) to 6" (152.4 mm) Special Sizes And Configurations Available Conveniently Packaged and Sealed In Plastic For
- Accessory: Weld Backing
-
Supplier: Accuris
Description: NICKEL ALLOY, CORROSION AND HEAT RESISTANT, WELDING WIRE 70NI - 2.5MN - 15.5CR - 3.0TI - 7.0FE
-
Filler Alloys and Consumables - Welding Consumable - MIG Wires and TIG Cut Lengths -- SuperGlide® S3Supplier: Lincoln Electric Co. (The)
Description: Top Features Deoxidizers tolerate light mill scale Microguard® Ultra provides superior feeding and arc stability Bare wire reduces copper fumes Supports short-circuiting, globular, axial spray and pulsed spray transfer Typical Applications Clean to light mill scale base material Sheet metal
- Diameter / Thickness: 0.035 to 0.045 inch
- Tensile Strength (UTS): 73,968.7880721705 psi
- Yield Strength: 58,739.9199396648 psi
- Elongation: 26 %
-
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion and Heat Resistant, Welding Wire 70Ni - 2.4Mn - 15.5Cr - 3.0Ti - 7.0Fe
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion and Heat Resistant, Welding Wire 70Ni - 2.5Mn - 15.5Cr - 3.0Ti - 7.0Fe
-
Supplier: Accuris
Description: (R) Nickel Alloy, Corrosion and Heat Resistant, Welding Wire 70Ni - 2.5Mn - 15.5Cr - 3.0Ti - 7.0Fe
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant nickel alloy in the form of welding wire.
-
Supplier: Safety Glasses USA
Description: Features: This smoke grey plastic frame features a 48mm lens size with a polycarbonate lens and wire cup sideshields. Wire-reinforced temples for adjustability. Lens Color: Shade 3.0 - Protects against harmful UV and IR radiation in welding, brazing, cutting, and
-
Supplier: Lincoln Electric Co. (The)
Description: pass welds on sheet metal applications Multiple pass welds on thick steel sections For welding on base material that is clean or has light surface rust or mill scale All-position welding Welding Positions Not applicable Shielding Gas 100% CO2 Mixed Shielding Gas
- Diameter / Thickness: 0.035 to 0.052 inch
- Approvals / Conformance: ASME, AWS
-
Supplier: Universal Wire Works Inc.
Description: Universal 70S-3 is designed for welding mild steels with CO2 shielding gas. This alloy is intended for welding single pass and multi pass welds. Chemistries are often the same as ER70S-2. Used extensively in GMAW applications. Excellent for use in standard MIG, semi
- Diameter / Thickness: 0.023 to 0.125 inch
- Tensile Strength (UTS): 74,000 psi
- Yield Strength: 62,000 psi
- Elongation: 22 %
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.18 Class ER70S-3 Description USA 70S-3 is a silicon and manganese deoxidized wire used for mild and low alloy steel general purpose fabrication. A well balanced silicon and manganese content permits its use with CO2, Argon-Oxygen mixtures, or
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: ESAB Welding and Cutting Products
Description: Power Generation Process Welding Process Welding-GTAW (TIG - Tungsten Inert Gas ) Home Contact Us Product Support Education News Products & Services About Find a Distributor FOLLOW US Facebook Twitter Youtube ©2014 ESAB. Privacy & Legal Notice
- Tensile Strength (UTS): 90,648.02459824813 psi
- Yield Strength: 80,495.44584324434 psi
- Elongation: 19 %
- Approvals / Conformance: ASME
-
Supplier: Lincoln Electric Co. (The)
Description: stiffener welding on ships and barges Storage tanks Structural welding Offshore welding in TKY joints Welding Positions All
- Diameter / Thickness: 0.068 to 0.078125 inch
- Tensile Strength (UTS): 73,968.7880721705 to 65,846.7250681674 psi
- Yield Strength: 60,190.2883332368 to 63,816.2093171667 psi
- Elongation: 29 to 33 %
-
Supplier: Gullco International Limited
Description: fully automated welding cell. The control uses a tach feedback system to ensure smooth and accurate rotation of the workpiece and has the ability to activate pneumatic welding gun holder and wire-feed/arc activation signals, based on an operator defined welding cycle. The
- Equipment Type: Complete System
- Process Capability: Friction Welder (Inertia / Rotary), Welding Equipment
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of deformed and plain. It is used as
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes requirements for the classification of bare, wrought and cast aluminum-alloy electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and plasma arc welding processes. This specification makes use of both U.S. Customary Units and the
-
Supplier: ASTM International
Description: deformed wire, or a combination of plain and deformed wire. Common wire sizes and dimensions are given in Table 1, Table 2, Table 3, and Table 4. Actual wire sizes are not restricted to those shown in the tables. TABLE 1 Dimensional Requirements for Plain
-
Supplier: T. W. Evans Cordage
Description: Ring
- Type: Shackle / Hook / Ring
- Material: Stainless Steel
-
Supplier: ABB Process Automation Division
Description: control in high-volume welding applications. Lastly, the VirtualArc® tool provides offline simulation for MIG/MAG welding. It enables users to predict and tune welding parameters, optimizing weld quality and minimizing start-up times. VirtualArc® includes financial modeling
-
Supplier: ESAB Welding and Cutting Products
Description: dissimilar welding applications between various nickel alloy and stainless or carbon steels, as well as for overlaying. Industries Petrochemical Power Generation Process Welding Process Welding-GTAW (TIG - Tungsten Inert Gas )
- Approvals / Conformance: ASME
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire, TIG Rod (GTAW)
- Welding Filler Types: Nickel Alloy
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Used in the welding of higher strength steels. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries Castings, Pressure Vessels, Shipbuilding, Offshore Platforms AWS
- Diameter / Thickness: 0.0625 inch
- Welding Filler Types: Steel - Low Alloy Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: BUG-O Systems, Inc.
Description: Welding Kit (GOF-3255) provides everything you need for in-process torch adjustment of the vertical and horizontal plane. The fits-all clamp will accept and accommodate any hand held or machine barrel welding gun and allow the operator to position the gun at any angle they desire. The
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description A low composite metal-cored electrode for submerged arc welding of similar applications as the solid wire classification EF3. This wire provides excellent bead appearance and tie-in and is more tolerant of
- Diameter / Thickness: 0.125 inch
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Self-Shielded Wires, Carbon Steel, All Position Description Designed for thin gauge carbon or galvanized steels. Straight polarity self-shielded wire with excellent operator appeal. Applications Single pass applications Industries Butt welds, fillet welds, and
- Diameter / Thickness: 0.035 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes requirements for the classification of bare magnesium alloy welding electrodes and rods for use with the gas metal arc, gas tungsten arc, oxyfuel gas, and plasma arc welding processes. Classification is based upon chemical composition of the welding
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire is used in the welding of 2 1/4% Cr and 1% Mo steels such as are found in steam or chemical piping systems where elevated temperatures occur. Applications Single and multiple pass
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: ESAB Welding and Cutting Products
Description: (MIG), FCAW (Flux-Cored), SMAW (Stick), and GTAW (TIG) welding, as well as ACAG (Arc Gouging), and delivers up to 500 Amps @ 60% duty cycle Welds .030-5/64 in. Flux-Cored and Solid wires Great short arc performance with 500 Amps Full range of stick capabilities with excellent 7018 and
- Duty Cycle: 6 to 1 %
- Output Current Range: 4 to 5 amps
- Output Voltage Range: 36 to 4 volts
- Equipment Type: Complete System
-
Supplier: American Welding Society (AWS)
Description: Six welding fumes, representing a variety of welding rods and wires, were analyzed for particle size and chemistry by X-ray diffraction, energy dispersive X-ray analysis, scanning transmission electron microscope, and automated electron beam analysis. Four carbon steel fumes
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Designed to be used primarily with basic fluxes that recover nearly all of the wire chromium in the deposit Low carbon content recommended where there is a risk of intergranular corrosion Reduced carbon levels (0.03% max) that offers increased resistance to inter-granular
- Diameter / Thickness: 0.078125 to 0.15625 inch
- Tensile Strength (UTS): 83,396.1826303883 psi
- Yield Strength: 58,014.7357428788 psi
- Elongation: 35 %
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that’s infinitely
- Duty Cycle: 20 %
- Output Current Range: 90 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Nelson Fastener Systems
Description: crimped directly onto the cables to retain them, and are made from stainless steel or mild steel with an electrozinc or neoprene coating option. Nelson’s CrimpFold marine cable hangers combine the split-second fastening capabilities of stud welding with a proven method of cable attachment.
- Diameter: 0.303 to 1.224 inch
- Type: C Style Clip, J Style Clip, U Style Clip
- Material: Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
the 3M socket 451 and header 452 series wire-to-board connectors. At half the size of a standard 0.100” pitch wire-to-board system, the 3M 451 & 452 come in at .050” pitch and mate with a 3M 0.025” pitch cable to complete the compact footprint. The compressed size aids in (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
features, and complex profiles while maintaining dimensional accuracy and minimizing material waste. The SVT 60-60 3D Taper Cut Endless Diamond Wire Saw is designed to address these challenges through high-precision closed-loop diamond wire cutting technology. Unlike conventional cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Wear Adjustable Wire Tension Gravity-Assisted Feeding Flexible Sample Positioning Low Maintenance Design Key Specifications Model: SGD 52 Maximum Cutting Size: 52 mm Wire Speed: Up to 3.9 m/s (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Sample Positioning Compact Benchtop Design Easy Maintenance Key Specifications Maximum Cutting Size: 52 mm Wire Diameter: 0.35 mm Maximum Wire Speed: 3.9 m/s Wire Type: Endless Diamond Wire Loop (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Select the Right Connector for Every Application In small-pitch wire-to-board designs, similar-looking connectors can hide big differences in (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics -
speed: 42 m/s; maximum loading table speed: 10 r/min Positioning accuracy: ±0.02mm; processing accuracy: ≤0.1mm; surface roughness (Ra): ≤60µm Diamond wire diameter: Ø0.65–1.0mm; total power: 6kW; operating voltage: 220V, 50Hz ±10% (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Features Horizontal workpiece station for easy loading of large, heavy materials with a fork or crane Simple, easy-to-operate design Closed-loop diamond wire for fast, one-way cutting motion Loading table can be customized into 2 or 3 smaller tables instead (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
welding wire exporter - welding wire manufacturers, exporters, factories, suppliers, China welding wire
[ Related Keywords : MIG welding wire, ER70S - 3 welding wire , welding bar, welding rod ] .
-
pipe welding machine ( Page 10 ) - offers from pipe welding machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : MIG welding wire, ER70S - 3 welding wire , welding bar, welding rod ] .
-
Fume formation from spatter oxidation during arc welding
2 Frame (duration51 ms) from high speed videography of CO2-shielded mild steel gas metal arc welding with ER70S - 3 wire .
-
Cruciform fillet welded joint fatigue strength improvements by weld metal phase transformations
As might be expected from the data in Table 2, wire C5 has the highest compressive residual stress in the region adjacent to the weld toe, and the ER70S - 3 commercial wire has tensile residual stress close to 70% of the yielding…
-
mig welding on galvanized steel question...
Just wondering if anyone out there has specific experience with welding galvanized steel with the lower silicone version er70s - 3 wire ?
-
mig welding on galvanized steel question...
Just wondering if anyone out there has specific experience with welding galvanized steel with the lower silicone version er70s - 3 wire ?
-
Novel Optimization Methodology for Welding Process/Consumable Integration
These welds were made using AWS A5.18 ER70S - 3 solid wire electrode.
-
Welding Wires - China Welding Wires Manufacturers, Suppliers, Buyers, Sellers, Products Directory
1.ER70S-6 welding consumables 2 Low splashing and Beautiful seam 3 High deposited effeciency Description: ER70S - 6 wire has good welding performance.
-
4mm 2mm 0 8mm,China 4mm 2mm 0 8mm Manufacturers, Suppliers - ECOL
ISO9001,ABS,GL,LR,CCS 2.co2 er70s-6,solder wire manufacturer 3 .materials:Qingdao Steel Mill Producing process: PretreatmentDrawbenchCopperingPacking CO2 Welding Wire ER70S -6(0.8mm,0.9mm,1.0mm,1.2mm) .
-
Welding of Materials for Energy Applications
Fig. 3 —Typical microhardness profiles of the MAW-UO produced welds using ER70S -6 filler wire .
Indicates content that may require registration and/or purchase.