Products/Services for ERP DC Motor Magnetizers
-
Magnetizers - (21 companies)Magnetizers are used to magnetize parts and charge magnets. There are several different types of magnetizing products. Choices include coil magnetizers, electronic capacitance switching (ECS) magnetizers, and yoke magnetizers. Coil magnetizers pass... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
DC Motor Starters - (192 companies)DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off. DC motor starters allow a DC motor or motor-controlled device to be turned on or off... -
DC Motor Drives - (775 companies)DC motor drives act as the interface and power supply between a motion controller and a DC motor. How to Select DC Motor Drives. Image Credit: Dart Controls, Inc.; Electromate; Baldor Electric Company. DC motor drives are defined as amplifiers... -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
Motor Controllers - (796 companies)The AC power is disconnected and the DC power is "injected" into the windings. This creates a magnetic field opposing the motor rotation and slowing or stopping the motor. Regenerative braking is similar to dynamic braking. The motor is removed from...
-
AC Motors - (1321 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear...
-
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Stepper Motors (rotary) - (469 companies)Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
-
Motor Coils - (26 companies)...different types of products. Some motor coils are designed for specific types of alternating current (AC) or direct current (DC) motors. Types of Motor Coils. Product categories include: AC motor coils. DC motor coils. linear motor coils. stepper...
Product News
-
Rosenberg USA
B-Wheel Plug Fans With ErP EC Motors Award-winning Rosenberg B-Wheel backward curved fans are now available with ErP 2015 compliant 3.3 kW EC motors. The B-Wheel features a seven-blade design (instead of the standard eight) with a unique wheel geometry that provides for impeller efficiencies up to 78% while reducing noise by up to three dBA. It also increases airflow compared to standard impellers operating at the same speed. The new B-Wheel modules are perfect for data center cooling applications and other demanding air-movement... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
C.I. Takiron Corporation
What Are Dc Motors? DC motors are motors that use a DC power supply to generate rotational motion.They convert electrical energy into mechanical energy and are used in a wide range of fields, from industrial equipment to medical equipment and automotive electrical components. DC motors come in brushed and Brushless DC Motors varieties, each with different structures and characteristics. Brushed DC motors require no drive circuit and are low-cost, while Brushless DC Motors offer a long service life and excellent... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
FAULHABER MICROMO
DC Motor Calculations DC Motor Resource: Motor Calculations, Formulas And Examples. When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas which must be considered to produce a well-functioning, sufficiently-powered, and safe device. We have provided some important formulas and calculation details to determine mechanical power requirements of a DC motor, to calculate torque, and for determining the steady state temperature increase of a motor (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
C.I. Takiron Corporation
WHAT ARE BRUSHLESS DC MOTORS? Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics like long service life, high efficiency, and low noise, they are gaining significant attention in product development. However, many engineers likely feel uncertain about the structure and operating principles of Brushless DC motors or want to understand their actual benefits... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Yuyao Baida Electric CO., LTD.
BD40 DC Micro Motor Designers of household appliances and cordless tools often face inconsistent motor performance, limited design flexibility, and durability concerns that directly impact product reliability and user experience. The BD40 DC Micro Motor is engineered to address these challenges through precision engineering and a customizable motor design. It provides smooth and stable operation with reduced friction, helping improve efficiency and control accuracy. With high reliability construction and long... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
Precision DC Micro Motor Facing challenges with compact, high-performance motor integration? Many engineers struggle to fit reliable motors into small appliances or tools without compromising efficiency or durability. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs: Versatile Applications: Ideal for household appliances and cordless power tools, ensuring long-lasting, efficient operation. Customizable Design: Tailored design and production... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
Compact DC Micro Motor The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building efficient, durable, and high-performance systems. Key Features. Efficient Output: Provides dependable power for household appliances and portable power tools. Compact Structure: Slim cylindrical 27 mm design enables easy installation... (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
FAULHABER MICROMO
Small DC Motors for Spectrophotometry Scientists working in genomics and proteomics need results at the touch of a button so they can set about their real work - drug discovery, advanced diagnostics, and understanding the stuff of life. When DeNovix set out to develop a spectrophotometer for life-science analysis, they focused on designing a fast, simple, foolproof instrument that could extract accurate, repeatable output in seconds. With the help of small dc motors from FAULHABER MICROMO, they were able to successfully bring... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
Yuyao Baida Electric CO., LTD.
Compact DC Motor Solution and stable operation across diverse working conditions. Versatile applicability in both consumer and light industrial environments. To accelerate product development and simplify sourcing, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
parvalux by maxon
Parvalux's Brushless DC Motors Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications. Whilst we have thousands of standard combinations, we also produce both semi-custom and fully customizable solutions in order to meet the exact needs of your application. We offer customization options... (read more)Browse Brushless Motors Datasheets for parvalux by maxon
-
Materials Engineering and Automatic Control
1-Work stand ( Magnetizer ), 2-Compound sensor, 3-Electromagnetic chucks Fig.3 Magnetic non-contactloading schematic … sets of servo systems are installed separately at the sides of the linear motor movenment direciton, as … The New Measurement and Calculation Method for Dynamic Parameters of DC Motor Based on dSPACE System ERP Top Level .
-
Mechatronics and Applied Mechanics
When the dispatching room receives the master production schedule made by ERP (Enterprise Resource Planning) system, the … DC /DC transforming circuit includes BUCK, BOOST, BUCK-BOOST and BOOST-BUCK[2]. … and bus 8, and S1, S2, S3 are the slips of the induction motors at the bus … … valve 1-fixed throttle orifice 2-Feed back pole 3-Gag bit 4- magnetizer 5-spring pipe …
-
Encyclopedia of Sciences and Religions
To some degree, this higher-order activity is reflected in the ERPs (Donchin 1984; Zani and Proverbio … Motivation, motor and sensory processes of the brain: Electrical poten- tials, behavior and clinical use. Washington, DC : National Insti- tute of Justice. … “artificial somnam- bulism” comprising apparent wakefulness, obe- dience to the commands of the magnetizer , and then amnesia …
-
Advanced Measurement and Test III
… the traditional contact thickness measurement, but also can be integrated with internet network, ERP , tachometers, network printers … … filter will filter out the component with frequency of 2ω0 and only the DC part is left. … ④is for collecting barrel heating power; ⑤is for the acquisition of the main motor power; ⑥is for … … the magnetic flux density of the detection zone and the dimensions of the magnetizer has been studied …
-
Industrial Instrumentation and Control Systems II
Chapter 14: The Internet of Things, PDM, ERP and Supply Chain Management The Simulation Research and Modeling of Asynchronous Motor 's Vector Control Characteristic and Model Analysizes of Steady-State Harmonic Source for DC Charger The coil parasitic capacitance and magnetizer magnetism resistibility is ignored in idealized state and Fig. 2 describes …
-
Manufacturing Process and Equipment
Research on Alert Degree Based on ERP AC/ DC Permanent Magnet Synchronous Generator Design and Research An FEM-Based Auxiliary Slot Design for an 8-Pole/12-Slot SPM Servo Motor Considering Saturation of … Finiteelement modelingof acircumferential magnetizer [J] .
-
Encyclopedia of the History of Psychological Theories
… on behavioral and computational methods of research, convergent evidence from cognitive neurosci- ence ( ERP , fMRI, TCD, fNIRS … … he established normative data for many areas of early development, with a particular emphasis on motor development. Washington, DC : Hemisphere. … there were reports that magnetic somnambulism could be induced at a distance, that magnetizer and somnam- bulist …
-
Urban Transportation and the Environment
The 1990 vehicular emission rules required all motor vehicles to comply with the exhaust emission standards as … World Bank Technical report 162, - Washington, DC The World Bank (1995) Non-motorized vehicles in ten Asian … … two-wheelers in place of two-stroke two-wheelers • Control devices like magnetizers , catalytic converters, etc … … these alternatives is based on their energy-saving potential (ESP), emission reduction potential ( ERP ), and economic performance …
-
Dystonia and Dystonic Syndromes
Evoked potentials, ERP , CNV, readi- ness potential, and movement accompanying potential recorded from the posterior thalamus in … Hanajima R, Ugawa Y. Intracortical inhibition of the motor cortex in movement disorders. … VD, Gottron M, Wang G, Tran-Viet KN, Brewington D, Beyer JL, Steffens DC , Krishnan RR, Zuchner … … M. Patrons and friends, with special regard to the role of the “ magnetizer ” F. A …
-
Advanced Mechanical Design
Support base consist of system integration technology, enterprise PLM, ERP , CRM, business process management systems, resource and … When applying a static DC magnetic field parallel to z axis, with an opposite bias on each … Frequency Converter Influence on Induction Motor Rotor Faults Detection Using Motor Current Signature Analysis-Experimental Research SDEMPED … The permanent magnet with excellent magnetic characteristic-NdFeB is selected for Magnetizer .
Indicates content that may require registration and/or purchase.