-
Supplier: Accuris
Description: SHEETING, NONWOVEN, NEEDLED POLYPROPYLENE, 140 G/M2
-
Supplier: Accuris
Description: FABRIC, NONWOVEN - RAYON/ POLYESTER - 50 G/M2
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235755-SI1002-ESB2-GM Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tube Standard Package: 43 Mounting: SMD (SMT) Frequency: 240MHz ~ 960MHz Protocol: EZRadioPro Memory Size: 64kB Flash, 4.35kB RAM Power - Output: 13dBm Sensitivity: -121dBm
- Sensitivity: -121 dBm
- Output Power: 13 dBm
- Operating Frequency: 240 to 960 MHz
- Operating Temperature: -40 to 85 C
-
-
Supplier: Accuris
Description: SHEETING, NONWOVEN - SPUN BONDED POLYESTER - 140 G/M2
-
Supplier: Accuris
Description: CARPET, NYLON, MIDDLESEX PATTERN, BILAMINATE, 475 G/M2
-
Supplier: American Portwell Technology Inc.
Description: 5.25" ESB based on Intel® 915GM chipset supporting Intel® Pentium® M or Celeron® M processor with DDR SDRAM, IEG VGA/Panel, Dual Gigabit Ethernet and Audio
- Memory Capacity: 1 GB
- PCI Slots: 1
- USB: 4
- Chipset: Intel® Chipset
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M4D284-C4 FORD ESB-M4D284-C4 Color: Various Colors GM GMP.PVC.012 Forms
- Tensile Strength (Break): 2,400 psi
- Industry: Automotive
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Impact Modifier Features Good Toughness Heat Stabilized Impact Modified Medium Viscosity Automotive Specifications FORD ESB-M4D178-A2 GM GMP.PA6.005 Appearance Black Natural Color
- Tensile Strength (Break): 9,500 psi
- Melt Flow Index (MFI): 5 g / 10 minutes
- Process Type: Molding Resin
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: MS-DB41 CPN1900 Color: BK001 Black CHRYSLER MS-DB41 CPN2224 Color: Non-matched Color FORD ESB-M4D133-A FORD ESB-M4D89-A FORD ESE-M4D287-B FORD WSK-M4D663-A GM GMP.PA66.013 Appearance Black Natural Color Forms Pellets Processing Method Injection Molding
- Tensile Strength (Break): 25,500 psi
- Filler: Fiber Glass
- Process Type: Molding Resin
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: Gaskets Hose Seals Tubing Automotive Specifications DAIMLERCHRYSLER MSAR 20 Type B Color: Black DAIMLERCHRYSLER MSAR 20 Type B Color: Natural FORD ESB-M4D495-A1 Color: Black FORD ESB-M4D495-A1 Color: Natural FORD WSD-M2D379-A1 Color: Black FORD WSD-M2D379-A1 Color: Natural GM
- Tensile Strength (Break): 986 psi
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Form / Shape: Pellets
-
Supplier: Crown Plastics Co., Inc.
Description: movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and
- Thickness: 0.0049212625 to 0.01968505 inch
- Features: Automotive / Transportation
- Function: Sound Attenuation
- Form: Wear Plate / Strip / Part
Find Suppliers by Category Top
More Information Top
-
Dynamics of multipartite quantum correlations in the qubit-reservoir system
We mainly study the relationship between the initial state and the GM ESD for systems or GM ESB for reservoirs.
-
Fate of the non‐operated, non‐toxic goitre in a defined population
2 Kilpatrick R, Milne JS, Rushbrooke M, Wilson ESB , Wilson GM .
-
Electro-catalytically Active, High Surface Area Cathodes for Low Temperature SOFCs
… for both composite systems could be explained on the basis of percolation theory, so as to provide contiguous pathways for both electrons and oxygen ions in the electrode; density of Bi2Ru2O7.3, Bi2Ru2O7, and ESB is 9.12 gm /cm3 , 8.92 .
-
http://www-useast.intel.com/content/dam/doc/specification-update/6300esb-io-controller-hub-specification-update.pdf
Implication: This condition is seen when using the chipset combination of the 6300 ESB ICH & 855 GM MCH, Serial port operating at a baud rate of 115200 and when STPCLK throttling is enabled.
-
Developing a New Synthetic Grease to Reduce Instertion Force for Separable Connectors (.pdf)
We formulated NyoGel® 759G (Ford: ESB -M1C203-A; GM : 9985821), a soft, silica thickened, high viscosity synthetic hydrocarbon grease.
-
References
… 78SSP 78T 79B1 79B2 79CHM 79ES 79I 79IG 79F 79FMC 79FV 79K 79KP 79L 79MBP 79MCB 79N 79RFA 79SBB 79SG 79SLS 79SWS 79T 79V 79W1 79W2 80AR 80ARR 80BTS 80CV 80DNR 80 ESB 80EVJ 80G1 80G2 80 GM 80H1 80H2 80HO 80IT …
-
Impedance studies on bismuth-ruthenate-based electrodes
The density of Bi2Ru2O7.3, Bi2Ru2O7, and ESB is 9.12, 8.92, and 8.96 gm /cm3 , respectively, so vol% is approximately .
-
Epoxy Coatings for Automotive Corrosion Protection
Table 1 Autodeposition Coating Performance Comparison Table 2 Performance Testing According to GM 4350M - A336 Table 3 Performance Testing According to Ford ESB -M2P133-A Table 4 Performance Testing According to ASTM Standards Figure 4 Comparison of Conventional and ACC Rubberbonding Application …
-
Gene Therapy - Recombinant Newcastle disease virus (NDV) with inserted gene coding for GM-CSF as a new vector for cancer immunogene therapy
… medium supplemented with 20% v/v of supernatant from ESb-LCI cells infected with rec(-) for 72 h (5 105 cells ml-1; top), of supernatant from Ag8653 cells that produce mouse GM -CSF (positive control, middle) or of supernatants from ESb -LCI cells infected with …
-
Radio-Frequency Study of Dopant-Segregated n-Type SB-MOSFETs on Thin-Body SOI
We explain this smaller impact of the eSB on the cutoff frequency which is given by fT ≈ GM /(2πCGG) by a similar behavior of GM and CGG for the chosen As doses which could be revealed by the extraction of …
Indicates content that may require registration and/or purchase.