-
Supplier: AGC Chemicals Americas, Inc.
Description: Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior
- Overall Thickness: 0.0004724412 to 0.009842525 inch
- Overall Width / O.D.: 47.24412 to 62.99216 inch
- Overall Length: 1,968.505 to 39,370.1 inch
- Tensile Strength (Break): 5,656.436734930683 psi
-
Description: ETFE-LM ETFE-LM film is formulated from a low melting specialty ETFE resin. This allows ETFE-LM to achieve the highest elongation characteristics and lowest force requirements when thermoformed up to 125°C (257°F). ETFE-LM is the perfect choice for deep draws up to
- Overall Thickness: 0.0005 to 0.006 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,400 psi
- Elongation: 600 %
-
Supplier: Total Plastics, Inc.
Description: DuPont™ Tefzel® is a modified ETFE (ethylene-tetrafluoroethylene) fluoropolymer. Sheets and Rods provide both corrosion resistance and mechanical strength over a wide temperature range. The fluoroplastic family offers plastics with high chemical resistance, low and high
- Features: Specialty / Other
-
-
Description: ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Supplier: AGC Chemicals Americas, Inc.
Description: A thin ETFE film, F-CLEAN® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better
- Thickness: 0.0011811023622047244 to 0.003937007874015748 inches
- Enhancement / Features: Hard Coat / Thin Film, Transparent
- Materials: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.03 to 3 inch
- Features: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: General Industrial
-
Description: ETFE type RF, release grade, is a clear or pigmented film manufactured from a copolymer of ethylene and tetrafluoroethylene resin. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Supplier: AGC Chemicals Americas, Inc.
Description: A thin ETFE film, F-CLEAN® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better
- Overall Thickness: 0.002362206 to 0.006299216 inch
- Overall Width / O.D.: 92.519735 inch
- Tensile Strength (Break): 5,656.436734930683 psi
- Elongation: 200 to 510 %
-
Supplier: HORIBA Instruments, Inc.
Description: HORIBA's Award Winning Fluid Delivery System (FDM Series) has revolutionized the POCl3 diffusion process by developing a system to automatically deliver bulk liquid POCl3 in 20 liter ETFE lined stainless steel canisters to multiple fixed plastic bubbler vessels. The FDM and VM series
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
Find Suppliers by Category Top
Featured Products Top
-
coefficient of friction compared to ETFE, HDPE, and Pebax®, and can be easily re-molded into complex profiles. Unlike PTFE which requires special processing equipment, FEP is melt processable which allows for long lengths and continuous manufacturing to be utilized. It is ideal for multi and single (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Pexco's latest technical article explores how engineers use PEEK and fluoropolymers such as PTFE, PFA, FEP, PVDF, and ETFE in compressors, valves, pumps, fluid-handling systems, and downhole equipment. The article answers common engineering questions, including: What are (read more)
Browse Plastic Tubing Datasheets for Pexco -
compared to ETFE, HDPE, and Pebax®, and can be easily re-molded into complex profiles. Unlike PTFE which requires special processing equipment, FEP is melt processable which allows for long lengths and continuous manufacturing to be utilized. It is ideal for multi and single durometer (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
releasability and provide moderate cushioning, even at high temperatures exceeding 200 °C, making them ideal release films for electronics and semiconductor encapsulation. These films contain minimal additives or plasticizers, ensuring they won’t contaminate products or devices. Fluon ETFE (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
industrial CT scanning and metrology Material comparison guidance across PFA, FEP, PVDF, ETFE, PEEK, and PTFE for specific application requirements A case study detailing a compliant, thin-walled PFA component (features as small as 0.20 mm) delivered in 60 days for a diagnostic lab (read more)
Browse Plastic Tubing Datasheets for Pexco
More Information Top
-
Polymers In The Photovoltaics Industry
Saint-Gobain Performance Plastics supplies these front sheets : ETFE is already used as transparent roofing structures and has been subject to extensive testing including hail and cut resistance.
-
The Eden‐Projekt ‐ of construction, production and assembly of the greatest greenhouse of the world
The roof covering the took more than 800 individual surfaces place with luftgefüllten film pads of transparent fluorine plastics ETFE (ethyl-Tetra fluorine ethylene).
-
Dates: steel construction 2/2007
…moldable skin for building, of composite materials polymer / plastics - roof and wall configuration with pneumatically prestressed pads of ETFE - Removable compounds Integrated production … foam material and glasfaserverstärktem plastics into the sculpture and … Megastrukturen, light construction-driving web plates for traffic bridges…
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
…resin chemical tanks Standard specification for contact-molded FRP chemical-resistant tanks Standard specification for PTEE, PFA, FEP and ETFE lined piping Standard specification … PE and polypropylene (PP) plastic -lined ferrous metal pipe … Standard specification for rubber sheet gaskets Compatibility Testing Test…
-
Corrosion Prevention and Protection: Practical Solutions
…resin chemical tanks Standard specification for contact-molded FRP chemical-resistant tanks Standard specification for PTFE; PFA; FEP- and ETFE -lined piping Standard specification … PE and polypropylene (PP) plastic -lined ferrous metal pipe … Standard specification for rubber sheet gaskets Compatibility testing ASTM…
-
Transparent plastics
…Koch, Carl 19 Komposit 31 f., 33 Koolhaas, 37 force, Sabine 29, 36 Krausse Günther 11 Kuhnert, Joachim 8, 33 Kühne, Nicholas 36 plastic film (also see the ETFE film) 12, 18, 19, 21, 22, 27, 32 plastic capsule (also see the .... Plastic plates 1O f. 22, 148 ff, 12, 22 plastic shells 12 et seq..
-
Integrated Greenhouse Systems for Mild Climates
Rigid plastic sheets – Acrylic double-wall sheets (PMMA) – Polycarbonate double-wall sheets (PC) l. .... radiation – PVC (polyvinylchloride), mostly used in Japan, with low transmittance for FIR radiation – ETFE (ethylenetetrafluorethylene).
-
Tensile Surface Structures: A Practical Guide to Cable and Membrane Construction
Fig. 124: left: Keder rail for fabric membrane; right: Clamping plate for ETFE cushion joint. .... As an alternative to the clamping plate joint, preformed keder rails made of aluminium of plastic can be used for joints between partial sheets .
Indicates content that may require registration and/or purchase.