-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET RAIL SWITCH, MANAGED, STORE AND FORWARD SWITCHING MODE, 10/100 MBIT/S, (5) 10/100BASE-TX, RJ45 SOCKETS, AUTO-CROSSING / NEGOTIATION / POLARITY, (2) 100BASE-FX, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-ESW-105-POE unmanaged industrial Ethernet Switch is designed to transmit power, along with data, over an Ethernet network and is ideal for PoE capable devices where running an AC power feed is either not possible or cost effective. This feature allows an end user to power a PoE
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: Ethernet switching fabric Full-featured forwarding and filtering control, including Access Control List (ACL) filtering Full VLAN and QoS support Two ports with integrated 10/100/1000BASE-T PHYs One port with 10/100/1000 Ethernet MAC and configurable RGMII/MII/RMII interface IEEE
- Network Equipment: Switch
-
-
Supplier: Canoga Perkins Corporation
Description: port outages and independently, the link from the customer's switch to the NID is independently protected for hardware failures of the customer's equipment to accidental disconnects of the UTP cable.High availability Ethernet Services require high availability equipment to meet
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
- Form Factor: Rack Mount
-
Supplier: Radwell International
Description: GATE SWITCH / RIGHT HANDED SLIDE BAR, AMGARD PRO, INTERNAL HANDLE C/W SPACER BEHIND KNOB, RT HAND AT HEAD / DROP DOWN LOCK OUT, IR 60 MM PUSH BUTTON RESET, RELEASING EKA MASTER LOCK, PROFINET/ETHERNET, E-STOP, QUICK DISCONNECT, ACCESSORIES SOLD SEPERATELY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Standards Laboratories
Description: The QuickSwitch® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are
- Wavelength Range: 1,300 nm
- Number of Input Ports: 6
- Number of Output Ports: 6
- Connector Type: LC
-
Supplier: Volktek Corporation
Description: uses port-based QoS to prioritize traffic on one port, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter to visualize the switch
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map. Designed to work in hardened
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: features up to 4-port PSE (power sourcing equipment) ports with plug and play features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other
- Number of Ports: 4 #
- Form Factor: Ceiling / Wall Mount, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: signal lines from the Ethernet ROOM port connectors (RJ45 pins 1-8) on the Model 5505 are isolated from its corresponding NETWORK/REMOTE port and tied directly to the switch chassis ground. Switch function: A Keylock RJ45 Ethernet switch with Data Pass position as Non-Secure (passes
- Video Inputs: 8
- Video Outputs: 8
- Mounting: Rack Mount
-
Supplier: L-com, Inc.
Description: The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones to transfer video, music and other files to and
- Frequency Band: 2,400 MHz
- Features: Internet of Things (IoT) Compatible
- Network Equipment: Router, Switch
- Network Media: Wireless
-
Supplier: Tripp Lite by Eaton
Description: Features Left-Angle Cat6 Patch Cable Connects Network Equipment in Data Centers and VoIP NetworksThis Cat6 UTP patch cable is ideal for connecting network components, such as printers, computers, copiers, routers, servers, modems and switches, in high-density data centers. Designed for fast
- Cable Length: 1 ft
- Operating Temperature: -10 to 50.0000000000001 C
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: Features Cat6 Patch Cable Connects Equipment in Data Centers and VoIP NetworksThis Cat6 UTP patch cable is ideal for connecting network components, such as printers, computers, copiers, routers, servers, modems and switches, in high-density data centers. Designed for fast transmission and
- Cable Length: 1 ft
- Operating Temperature: -10 to 50.0000000000001 C
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: Features Cat6 Patch Cable Connects Equipment in Data Centers and VoIP NetworksThis Cat6 UTP patch cable is ideal for connecting network components, such as printers, computers, copiers, routers, servers, modems and switches, in high-density data centers. Designed for fast transmission and
- Cable Length: 5 ft
- Operating Temperature: -10 to 50.0000000000001 C
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: jacket and molded blue ends. The color-coding allows easy, fast identification in a crowded rack or workstation and helps prevent the cable from becoming inadvertently disconnected. Typical Applications Build a Gigabit Ethernet or VoIP network through the connection of routers, modems,
- Cable Length: 1 ft
- Operating Temperature: -10 to 50.0000000000001 C
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
-
Supplier: Microchip Technology, Inc.
Description: A single port, mixed-signal, high-voltage PoE driver. The device is utilized in Ethernet switches and enables network devices to share power and data over the same cable. It enables detection of IEEE 802.3af-2003 compliant PDs (Powered Devices) and IEEE 802.3at high power devices
-
Supplier: L-com, Inc.
Description: removable terminal strips Power-Over-Ethernet (PoE) compatible Weatherproof ABS enclosure with gasketed cover 3- stage protection with failsafe architecture Application 10/100 Base-T Ethernet equipment PoE switches IP, network or web cameras Wireless access points, router and
- Device Type: Lightning Arrestor
-
Supplier: MilesTek Corporation
Description: fiber will disconnect the link of transmit. LLR (Link Loss Return) means when a device connected to the converter and the fiber line loss the link, the converter's fiber will disconnect the link of transmit. Both can immediately alarm administrators the problem of the link media and
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Embedded Network Communications Modbus RTU RS-485 BACnet MSTP APOGEE FLN Metasys N2 Pre-engineered Package Power Options Lockable Disconnect Switch Lockable Circuit Breaker Drive Input Disconnect
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 169 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Embedded Network Communications Modbus RTU RS-485 BACnet MSTP APOGEE FLN Metasys N2 Pre-engineered Package Power Options Lockable Disconnect Switch Lockable Circuit Breaker Drive Input Disconnect
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Amphenol PCD
Description: luster / non-relective Highly conductive Superior EMC performance 1000 hrs salt spray resistance Integral backshell 360 degree screening No special tooling or training require Quick termination Gigabit ethernet and USB 2.0 compatible Suitable for computers, LAN switches and routers
- Contact Size (AWG): 20 to 23 AWG
- Voltage Rating: 400 volts
- Current Rating: 3 to 7.5 amps
- Number of Contacts: 7 to 37 #
-
Supplier: Amphenol PCD
Description: luster / non-relective Highly conductive Superior EMC performance 1000 hrs salt spray resistance Integral backshell 360 degree screening No special tooling or training require Quick termination Gigabit ethernet and USB 2.0 compatible Suitable for computers, LAN switches and routers
- Contact Size (AWG): 20 to 23 AWG
- Voltage Rating: 400 volts
- Current Rating: 3 to 7.5 amps
- Number of Contacts: 7 to 37 #
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Circuit Breaker Surge Surpressor (UL Type 3R only) Drive Input Disconnect
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 54 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: UL Type 3R Enclosure Flexible Solution -10°C to +40°C ambient 50°C ambient option (UL Type 3R only) Freestanding leg kits (UL Type 3R only) Common power & Control options Pre-engineered Package Power Options Lockable Circuit Breaker Surge Surpressor (UL Type 3R only) Drive Input Disconnect
- Rated Power: 5,596.094556153038 watts
- Continuous Output Current: 11 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: L-com, Inc.
Description: The EnGenius ESR600 is a Dual Band (300 + 300 Mbps) Wireless N600 Cloud Router with a 4-Port Gigabit Ethernet switch, Gigabit Ethernet WAN port and USB port. With the free EnShare™ app, families can use their Apple iPhones®, iPads® or Android™-based tablets or smartphones to transfer
- Connector Type: USB Connector
-
Supplier: Despatch - ITW EAE
Description: controller and high limit controller with 4.3" color graphical touch screen interface and Ethernet Modbus. The controller can be programmed with up to 40 ramp/soak profiles. Data-logging functionality enables reporting and analyzing and data files can be exported via the controller's USB
- Temperature Range: 93.2 to 649.4 F
- Capacity: 475.99999999999994 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: SPIROL
Description: USB and Ethernet ports • Easy access quick disconnects of all fixture sensors and pneumatic devices Safe: • Full perimeter safety interlocked guarding with light curtain • Hands clear installation • CE certified / Safety Controls meet safety category 4 per EN 954-1 / Performance Level
- Capacity / Operating Force: 0.5 to 1 tons
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: ValueTronics International, Inc.
Description: another. The AC input employs power factor correction. Quick Disconnects Each power module has quick disconnects for easy system setup and maintenance. Rack Mount Kit The N6700 is easily rack-mounted using available option 908. This kit provides all the necessary hardware to rack mount
- DC Output Power: 400 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
having to mount large, heavy, and expensive enclosures in your buildings. • HV600 IP55/UL Type 12 Drive with Disconnect Switch Available Models: 208 VAC: 3 to 40 HP; 480 VAC: 3 to 75 HP The addition of an integrated disconnect switch to our standard HV600 IP55/UL Type (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Practical considerations of applying IEC61850 GOOSE based zone selective interlocking scheme in industrial applications
… the upstream breaker, either the tie breaker or the main breaker, quickly per the ZSI overcurrent setting, which is quicker than the traditional overcurrent setting. x Break the communication cable from each feeder relay to Ethernet switch ( disconnect both Ethernet cable when …
-
Building Enterprise Ready Telephony Systems with sipXecs 4.0
If the self test succeeds, the problem is logical link down (for example, Ethernet cable disconnected on the switch side), and the "Busy Out" mechanism is activated if enabled (EnableBusyOut = 1).
-
Troubleshooting Power over Ethernet (PoE) - Cisco
Step 7 Disconnect the Ethernet cable from the switch port.
-
JEC 61850 - A Practical Application Primer for Protection Engineers
He needs to under- technology moves forward, the behavior and characteristics of stand that the relay may have detected the disconnected pri- components like Ethernet switches will be as important to mary channel and failed over to the completely functional understand as …
-
http://www.cisco.com/en/US/docs/switches/lan/catalystexpress520/quick/start/gsg.pdf
Disconnect the Ethernet cable from the switch .
-
Cross-Platform Release Notes for Cisco IOS Release 12.2, Part 7: Caveats for 12.2(5) through 12.2(7g) - Cisco
Ethernet cable is physically disconnected from the switch .
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/case-studies/10-gbe-ethernet-yahoo-case-study.pdf
adapter malfunction, an Ethernet cable disconnection , and a network switch failure.
-
Fault-tolerant Ethernet middleware for IP-based process control networks
The LAN failure was induced by manually disconnecting the sender node Ethernet cable from Switch 1.
-
ECOOP 2002 — Object-Oriented Programming
Network outage is an issue even for fixed Internet machines since we tolerate users switching off their machines or disconnecting their Ethernet cable.
-
http://www05.abb.com/global/scot/scot239.nsf/veritydisplay/5d3d33dd805cc2968525776d00658143/$File/3AUA0000016461_REVD.pdf
• Optional fieldbus adapters for connection to additional BMS protocols including LonWorks and Ethernet • Optional drive service switch (drive input disconnect ), the functional equivalent of a three-contactor bypass arrangement.
Indicates content that may require registration and/or purchase.