-
Supplier: BARTEC
Description: The new BARTEC Ethernet junction box is designed for connecting Ethernet cables in explosion-endangered areas. It is used to connect any CAT cables for high transmission rates up to 1 GBit/s in zone 1 and 21 in areas with potentially explosive atmosphere.
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Length / Height: 5.8267748 inch
- Width/Diameter: 4.4488213 inch
- Depth: 2.2440957 inch
- Height: 5.8267748 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Length / Height: 5.511814 inch
- Width/Diameter: 2.9527575 inch
- Depth: 2.2440957 inch
- Height: 5.511814 inch
-
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Length / Height: 4.9212625 inch
- Width/Diameter: 5.3543336 inch
- Depth: 2.2440957 inch
- Height: 4.9212625 inch
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Length / Height: 4.9212625 inch
- Width/Diameter: 5.3543336 inch
- Depth: 2.2440957 inch
- Height: 4.9212625 inch
-
Supplier: SFCable.com
Description: Junction box is for splicing two Ethernet Cat.5E cables together without the use of connectors and couplers; if you're going to joint 2 wires together permanently, it's best to have as direct a connection as possible. The punch down connection provides secure continuity. 110 and Krone
-
Cable Assemblies - Patch Cord, Rj45 Plug-Junction Box, 18; Lan Category Eaton Tripp Lite -- 65AH0606Supplier: Newark, An Avnet Company
Description: PATCH CORD, RJ45 PLUG-JUNCTION BOX, 18"; LAN Category:Cat6; Cable Length - Metric:458mm; Cable Length - Imperial:18"; Connector to Connector:RJ45 Plug to Junction Box; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
-
Supplier: Tripp Lite by Eaton
Description: Features Waterproof Electrical Junction Box Recommended for Outdoor or Harsh Outdoor EnvironmentsThis surface-mount junction box is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Level Basic Display (Inside enclosure) OLED, 4 mm high Interfaces Analog output, Allen-Bradley RIO, DeviceNet™, ControlNet™, EtherNet/IP™, Modbus TCP, PROFIBUS® DP Degree of protection IP69K Housings Stainless steel Hazardous area approval Zone 2/22, Division 2 Applications Process weighing
- Width: 9.8818951 inch
- Height: 10.2755961 inch
- Depth: 4.8425223 inch
- Display: Digital Display
-
Supplier: Beckhoff Automation LLC
Description: Line, tree or star: EtherCAT supports virtually any topologies, which can also be directly branched in the field using the EtherCAT Box modules. If several junctions are required at one point in the star topology, an EtherCAT junction can be used to branch the topology further.
- Data Acquisition: I/O Module
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors JUNCTION BOX 2D 4P RITS
- Connector Type: Modular Connector and RJ Connector
-
Supplier: DigiKey
Description: Connector Mounting Bracket For Junction Boxes
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Beckhoff Automation LLC
Description: The EK1122-0008 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0008 units in a station.
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: Line, tree or star – EtherCAT supports almost any topology. The 3-port CU1123 EtherCAT junction provides a compact solutions to cascade an EtherCAT network. Where junctions with several ports need to be implemented outside of the EtherCAT Terminal system, the DIN rail-mountable
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: Line, tree or star – EtherCAT supports almost any topology. The 4-port CU1124 EtherCAT junction provides a compact solutions to cascade an EtherCAT network. Where junctions with several ports need to be implemented outside of the EtherCAT Terminal system, the DIN rail-mountable
- Data Acquisition: I/O Module
-
Supplier: DigiKey
Description: WALL OUTLET, JUNCTION BOX, ZINC
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Radwell International
Description: INDUSTRIAL ETHERNET ENCLOSURE, PROTECTIVE CLEAR COVER, OVERCURRENT PROTECTION NEMA 12/4, CAT 5E ETHERNET ACCESS, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: JUNCTION BOX, MOBILEVIEW ACCESSORY, IP20, 10/100 ETHERNET, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: L-com, Inc.
Description: included with the NB141207-100T, has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Features: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of L-Com HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Features: Terminal and Junction Boxes
-
Supplier: DigiKey
Description: Cable Assembly 110 Junction Box to RJ45, 8p8c 1.50' (457.2mm)
- Cable Length: 1.5 ft
- Cable Shielding: No Shielding
- Connector Type: RJ-45
-
Supplier: Allied Electronics, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be
-
Supplier: L-com, Inc.
Description: provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Vision Research
Description: 1,800 fps at 1280 x 1024 12 bit 1.3 Megapixel CMOS sensor ISO: Color 640T; 640D Hi-G: 170G – Shock, 24 Grms – Vibration Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D) Modular: Connect to Miro Junction Box for multi-camera configurations The Phantom® Miro® C210J and C210 are small,
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Vision Research
Description: and angular speed measurements and provide a full suite of calculations on the data. Rugged: The C210 can connect to a Miro Junction Box, and was tested at 170 G (IAW MIL-STD-202G) for shock, and 24 Grms (IAW MIL-STD-202G) for vibration. What's in the Box... Getting Started manual Power
- Horizontal Resolution: 64 to 1,280 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.9 inch
- Height: 3.65 to 2.65 inch
-
Supplier: Allied Electronics, Inc.
Description: and junction boxes. The switches support the auto negotiation function at the twisted pair ports and offer transmission speeds of 10/100/1000 Mbps depending on the switch version. Mixed operation for the connection of segments with different data transmission speeds is also supported.
-
Supplier: ValueTronics International, Inc.
Description: front panel inputs 1Ω range with 1μΩ resolution 20mV clamp for dry circuit testing TestPoint™start-up software Free LabVIEW™, LabWindows/CVI, Visual Basic, C/C++, and TestPoint™ drivers (IVI style) Ethernet, GPIB and RS-232 communications capabilities Precision low ohms multichannel
Find Suppliers by Category Top
More Information Top
-
The NEPTUNE Canada Communications Network
The cable connections from the junction box to Ethernet switch are limited to 100 meters by the IEEE 802.3 Ethernet specification [6]; this may be reduced further because the penetrator pins which enter the housings do not maintain the cabling twist…
-
Adaptive teams of autonomous aerial and ground robots for situational awareness
Every agent on the network is equipped with a small embedded computer with 802.11b wireless Ethernet called the junction box ͑JBox͒.
-
System Description for Tank 241-AZ-101 Waste Retrieval Data Acquisition System
An Ethernet network is provided to link the junction boxes to an Ethernet hub located in the Utility Vault.
-
Wallplates by Atlas Homewares and Baldwin - Page 2 at PlumberSurplus.com
Wall plates are used in virtually every electrical installation involving plugs, switches, junction boxes , phone, ethernet connections, and cable installations.
-
Almond, Wallplates by Atlas Homewares and Baldwin at PlumberSurplus.com
Wall plates are used in virtually every electrical installation involving plugs, switches, junction boxes , phone, ethernet connections, and cable installations.
-
FastCap, Wallplates at PlumberSurplus.com
Wall plates are used in virtually every electrical installation involving plugs, switches, junction boxes , phone, ethernet connections, and cable installations.
-
AN/SPS-73(V) surface search radar
A typical SDRS configuration comprises two SAOPs; 25 kW X-band and 30 kW S-band (2 to 4 GHz) transceivers; two antennas; a safety switch unit; an Ethernet switch; and a junction box that provides a single feed for raw video…
-
Rittal RiLAN Industrial Enclosures for reliable Ethernet connections
All Rittal RiLAN junction boxes are compatible with standard industrial Ethernet components and cabling products.
-
Precision timing in ocean sensor systems
OBSEA was deployed before IEEE 1588v2 was released and as the junction boxes are not equipped with IEEE 1588 Ethernet switches, the evaluation of the time synchronization accuracy achieved within the network done within this paper is thus of paramount importance.
-
Ship Hull Inspection with the HAUV: US Navy and NATO Demonstrations Results
…components (Fig. 1): * Eight hub-less bi-directional DC brushless thrusters, * A Main Electronics Housing (MEH) containing IMU, GPS. depth sensor, compass, power boards, fiber optic tether board, PC104 stack, and Ethernet switch, * An oil-filled Junction Box containing the thruster control…
Indicates content that may require registration and/or purchase.