-
Supplier: Tripp Lite by Eaton
Description: SRCOOLNETLX using the included 12-foot USB cable. Easy to Set Up and ManageThe SRCOOLNET2LX inserts into the air conditioner unit’s front SNMP accessory slot. A user-supplied Ethernet patch cable connects the SRCOOLNET2LX’s RJ45 port to an Ethernet network. The LX Platform
-
Supplier: Tripp Lite by Eaton
Description: your rack. You don’t need to be on the premises to check the temperature near your rack equipment or make any necessary adjustments. The E2MT module allows you to measure and monitor ambient temperature in your data center environment or control the cooling operation by selecting a
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities: Non-blocking with full wire performance 4K
- Number of Ports: 10
- Protocol / Network: Gigabit Ethernet
-
-
Supplier: Embedded Data Systems
Description: SCADA Systems HVAC A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX techniques to automatically update itself,
- Operating Temperature: -40 to 85 C
- Network Protocol: 10Base-T Ethernet
-
Supplier: Red Lion Controls, Inc.
Description: Industrial Ethernet Modular Switch Tough Industrial Enclosure Gigabit Capability 4 Slots for Fiber/Copper Port Module Options Full IEEE 802.3 Compliance Extended Environmental Specifications -20°C to 70°C Operating Temperature Onboard Temperature Sensor ESD and Surge
- Network Equipment: Switch
-
Supplier: Moxa Inc.
Description: to integrate sensors and alarms with IP networks -40 to 75˚C operating temperature range (T model, available soon)
- Users: 1 #
- Number of Ports: 19 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Eaton | Power Quality
Description: Card-MS combines an SNMP agent, HTTP/Web server and a MODBUS card, facilitating UPS supervision from any network monitoring system using SNMP and traps, or any web browser. Features & Benefits Remotely manage your UPS over SNMP, the web or MODBUS Schedule automatic shutdowns or
- Number of Ports: 3
- Protocol / Network: Fast Ethernet, Serial
- Features: Other
- Port Type: RS232, RS485
-
Supplier: Eaton | Power Quality
Description: broadcasting an eMail/SMS in case of a power alert or scheduling a system shutdown, can be tailored to meet your specific needs. The NMC can also be connected to the Environment Sensor to get complete monitoring of the temperature and humidity within the rack cabinet where the UPS is
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Powerstar UPS Inc.
Description: Powerstar Shipboard 1.5KVA 1200W extended runtime UPS with optional add-on battery cabinets 2u x 490mm deep. We offer both a 120VAC or 230VAC model. Add SNMP network card with remote temperature and humidity sensors. LCD text display shows status and alarms as well as LED lamp
- Input Voltage Range: 82 to 147 volts
- Switchover Time: 2 to 8 ms
- Volt-Amp Rating: 1,000 to 1,500 kVA
- Watt Rating: 100 to 1.4250000000000012 kwatts
-
Supplier: Eaton | Power Quality
Description: connected to the Environment Sensor to get complete monitoring of the temperature and humidity within the rack cabinet where the UPS is installed.
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Eaton | Power Quality
Description: Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a
- Number of Electrical Outlets: 8
- Current Rating: 16 amps
- Power Rating: 3,330 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: secure web browser interface with options for user specified alarm and notification thresholds Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors DHCP/Manual
- Power Rating: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
- Outlets: IEC
-
Supplier: Tripp Lite by Eaton
Description: browser interface with options for user specified alarm and notification thresholds Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors DHCP/Manual configuration
- Power Rating: 5,700 watts
- Voltage: 208 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: TOP-electronics USA
Description: past. For cases in which PoE is planned but not yet fully implemented, it is also possible to provide power using an external power supply and screw terminals. Sensor: Temperature sensor: Measuring range: -40°C...85°C Relative humidity sensor: Measuring range 0..100% RH,
- Data Acquisition: Chart Recorder
-
Supplier: TOP-electronics USA
Description: numerous Web and network services for manual querying of the measurements, or autonomous sending of messages. Sensor: Pt100 temperature sensor: Measuring range of W&T probe: -50°C...180°C Measuring input: -200°C...650°C Connectivity: Digital semiconductor relay output Monitor
- Data Acquisition: Chart Recorder
-
Supplier: Legrand
Description: or alter system status. AutoPing feature. Constantly monitors the IP address and executes a power reboot whenever the system is down. Current (AC) and Temperature monitoring. Via TCP/IP network or local direct connection. Temperature monitoring requires optional Temperature
- Number of Electrical Outlets: 15
- Unit Type: Cabinet / Cabinet Mount
- Outlets: NEMA
- Certifications: TUV
-
Supplier: TOP-electronics USA
Description: querying of the measurements or provides autonomous sending of messages. Sensor: NTC temperature sensor: Measuring range: -45°C...75°C Connectivity: Intuitive Web interface for simpler configuration Monitor temperatures and trends from a browser Alarm and reporting
- Data Acquisition: Chart Recorder
-
Supplier: TOP-electronics USA
Description: services for manual querying of the measurements or provides autonomous sending of messages. Sensor: Pt100 temperature sensor: Measuring range of W&T probe: -50°C...180°C Measuring input: -200°C...650°C Connectivity: Intuitive Web interface for simpler configuration Monitor
- Data Acquisition: Chart Recorder
-
Supplier: ZyXEL Communications, Inc.
Description: Robust physical safety design The IES-5112 Series supports 1+1 MSC redundancy with a failover switching time of less than 1 second. For IES-5112 Series, the voltage, temperature and fan speed sensors are fitted into the system. When an abnormal condition is detected, the LED displays
- Network Equipment: Gateway
-
Supplier: ZyXEL Communications, Inc.
Description: speed sensors are fitted into the system. When an abnormal condition is detected, the LED displays and/or the corresponding alarms will alert administrators of the situation. In case the system temperature rises over the preset threshold, thermal cutoff protection will kick in to shut
- Network Equipment: Gateway
Find Suppliers by Category Top
Featured Products Top
-
-loss, high temperature resistant, and laser markable, our Ethernet cables are designed for the most demanding high-speed data requirements. Why Choose PICMates Ethernet Cables? (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Signal Channels: 10 rings rated at 2A for standard sensor or control signals. Ethernet Channels: A robust (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
range of chromatic confocal sensor heads, the controller achieves measurement rates up to 11K/s for demanding industrial applications. Designed for semiconductor manufacturing, precision machining, and automated inspection systems, HPS-CF6000 supports Ethernet, RS-232, RS-485, synchronization (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
, low zero drift, minimal cross-axis interference, and low temperature drift. Communication interfaces include Ethernet, EtherCAT, Analog, and RS-485. Advantages: Data output rate up to 2,000 Hz High signal-to-noise ratio (SNR (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, low zero drift, minimal cross-axis interference, and low temperature drift. Communication interfaces include Ethernet, EtherCAT, Analog, and RS-485. Advantages: Data output rate up to 2,000 Hz High signal-to-noise ratio (SNR (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
environments at temperatures from -270 to +200 °C. The extensive sensor portfolio includes more than 30 standard sensors, with the option of tailoring the sensors to special requirements at any time. Modern interfaces such as Ethernet, EtherCAT and PROFINET ensure quick and easy (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
and Stable Force Feedback 24-bit ADC and high-performance processorfor high-SNR digital output Up to 2700 Hz data output ratefor dynamic force measurement Low zero drift, temperature drift, and cross-axis effect (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
temperature drift for stable, repeatable readings Multiple communication options: Ethernet, EtherCAT, Analog, and RS-485 Highlight Specifications Measuring range: Fxy ±2400 N, Fz ±3200 N, Mxy/Mz ±80 Nm Working (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
Tripp Lite 3-Phase Monitored PDU - vertical rackmount - power distribution unit - 12.6 kW - 12600 VA | Softchoice
• Built-in SNMP / ethernet interface reports voltage, frequency and PDU loading per-phase via network or secure web browser interface with options for user specified alarm and notification thresholds. .... • Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors .
-
Tripp Lite Single-Phase Monitored PDU - vertical rackmount - power distribution unit - 2.9 kW | Softchoice
• Built-in SNMP / ethernet interface reports voltage, frequency and PDU loading via network or secure web browser interface with options for user specified alarm and notification thresholds. .... • Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors .
-
Tripp Lite 3-Phase Monitored PDU - vertical rackmount - power distribution unit - 8.6 kW - 8600 VA | Softchoice
• Built-in SNMP / ethernet interface reports voltage, frequency and PDU loading per-phase via network or secure web browser interface with options for user specified alarm and notification thresholds. .... • Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors .
-
Tripp Lite Single-Phase Monitored PDU - horizontal rackmount - power distribution unit - 1.9 kW | Softchoice
• Built-in SNMP / ethernet interface reports voltage, frequency and PDU loading via network or secure web browser interface with options for user specified alarm and notification thresholds. .... • Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors .
-
Why Can't We Be Friends? Monitoring the Server Room by Introducing Modbus to SNMP (.pdf)
Despite these obstacles, IT departments are increasingly discovering that they would like to be able to deploy and monitor IA devices, such as UPS and battery equipment, temperature and humidity sensors , power consumption meters, data switches, or even live video, in their .... This is new territory for IT professionals, who are more familiar with using Network Management System (NMS) tools and Simple Network Management Protocol ( SNMP ) with Ethernet networks.
-
New features for Opto 22’s SNAP Ethernet I/O
<%=company1%> (Temecula, CA) announced an array of new flash firmware enhancements to its SNAP Ethernet I/O system including support for Point-to-Point Protocol (PPP), Simple Network Management Protocol ( SNMP ), eXtensible Markup Language (XML), and Handheld Device Markup Language (HDML) and .... SNAP Ethernet I/O provide connectivity to a wide variety of electronic and mechanical devices, such as lights, temperature and pressure sensors , motors, and serial devices and is compatible with corporate networks and the Internet. " .
-
Performance Implications of Virtualization and Hyper-Threading on High Energy Physics Applications in a Grid Environment
For monitoring system health these machines have hardware sensors for fan speed, tem- perature , and voltages. .... can be retrieved via in-band management with Simple Net- work Management Protocol ( SNMP ) agents or out … equipped with an embedded remote access card (ERA) that has its own fast Ethernet NIC for out…
-
Cisco Connected Grid Ethernet Switch
Module Software Interface Card
Configuration Guide
The CGR 2010 ESM includes sensors that measure and monitor the status and internal temperature of critical components. .... warning sent to the system administrator by means of Simple Network Management Protocol ( SNMP ) traps until the … the current temperature value, state, and thresholds of the switch module’s CPU and Ethernet board (see Table…
-
Quest Controls Launches TELESEC MINI Remote Monitoring System
…observe up to six universal inputs that include fire/smoke, intrusion, DC Plant alarms, temperature , commercial power fail .... These inputs recognize digital contacts or any 4-20mA or 0-5 VDC sensors . .... The system has two digital outputs that transport alarm signals via the overhead to a local annunciator or alarm center and offers SNMP traps and messages via ethernet rear to an alarm center.
-
Efficient message-passing and autonomic management architecture for NGNs
A Cisco router’s management interface (3560- series), is connected through a Gigabit Ethernet to a switch. .... In this particular scenario three AFBs have been used: • Locator AFB: Provides frequent updates about available network devices in a network; • SNMP AFB: Provides an SNMP interface … vides environment data, which includes temperature , hu- midity and fan speed sensor readings.
Indicates content that may require registration and/or purchase.