-
Supplier: RainWise, Inc.
Description: The Lambrecht Weather Station feat. met[LOG] sets new standards in weather measurement with an excellent price to performance ratio. The EOLOS is the perfect weather sensor for a wide range of applications, especially under harsh environmental conditions. The integrated
- Features: Integral Datalogger / Memory
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Mounting Type: Pole-mounted (Typically via clamps)
- Device Classification: Sensor System
-
Supplier: Data Connect Enterprise, Inc.
Description: When Ethernet LAN switches need to move out of temperature controlled friendly offices and into harsh environments with inhospitably high or low temperatures, the HS8000 Managed Switch is the solution. Software for the HS8000 Switch provides network management support based on industry
- Number of Ports: 8 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: LufftUSA
Description: Description: Finally available: Lufft’s precise weather station for interior applications Supplementary description: An essential data collector for all calibration laboratories.
- Data Storage: 16 MB
- Operating Temperature: -4 to 122 F
- Form Factor: DIN Rail
- Data Acquisition: Datalogger / Recorder
-
-
Supplier: Kipp & Zonen, Inc.
Description: irradiance or a compact weather station.
- Operating Temperature: -4 to 122 F
- Weather Component Sensed: Measures Solar Radiation
- Features: Pyranometer
- Device Classification: Sensor System
-
Supplier: AXIS Communications, Inc.
Description: optimized for different quality needs and bandwidth constraints. Vandal-resistant and weather-proof installations AXIS P3343-VE with its weather-proof and vandal-resistant casing, is a fixed dome perfectly adapted for harsh environments. The camera operates in -40 °C (-40 °F) to +55 °C
- Camera Function: Video
-
Supplier: KP Performance Antennas
Description: RP-SMA Female Straight LMR200 cables of 6” length. Fully assemble the antenna and radio on the ground and simply plug in the ethernet cable through the grommet in the case. Using an omni antenna like this is a practical solution when you are setting up a new tower and cannot justify the cost
- Primary Frequency Range: 5,500 to 5,900 MHz
- Gain: 12 to 16 dB
- VSWR: 1.5 to 1 :1
- Operating Temperature: -40 to 149 F
-
Supplier: D-Link Systems, Inc.
Description: tagging, operating with multiple SSIDs to segment traffic to enhance performance and security. The DAP-3320 provides WLAN partitioning, a useful function for deployments such as wireless hot spots. With station-to-station partitioning enabled, security is enhanced, since wireless
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: OTT Hydromet
Description: additional sensors An extra Modbus® input is fitted, which will allow additional sensors to be connected with future updates; for example PV panel temperature, tilted irradiance or a compact weather station.
-
Supplier: Kipp & Zonen, Inc.
Description: Temperature range -50°C to +60°C 80 kg payload 60 NM torque Ethernet and RS-485 communication Standard Sun Sensor No maintenance needed SOLYS Gear Drive Sun Tracker SOLYS Gear Drive is a high end sun tracker for all weather conditions and locations. It builds on the features of the
- Operating Voltage: 18 to 30 volts
- Operating Temperature: -58 to 131 F
- Features: Monitoring via PC
- Communication Interface: RS-485
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: severe weather conditions, and improve border monitoring efficiency d.Smart city management In urban safety management, photoelectric turntable The station is used to monitor important areas, provide high-definition images and intelligent analysis functions, support traffic
- Load Capacity: 44.1 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: capabilities, which can realize all-weather and long-distance monitoring of the sea and border areas, adapt to severe weather conditions, and improve border monitoring efficiency d.Smart city management In urban safety management, photoelectric turntable The station is used
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: and intelligent warning c.Border and coastal defense monitoring The photoelectric turntable has high-precision tracking and positioning capabilities, which can realize all-weather and long-distance monitoring of the sea and border areas, adapt to severe weather conditions, and
- Load Capacity: 55.125 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: and intelligent warning c.Border and coastal defense monitoring The photoelectric turntable has high-precision tracking and positioning capabilities, which can realize all-weather and long-distance monitoring of the sea and border areas, adapt to severe weather conditions, and
- Load Capacity: 88.2 lbs
-
Supplier: Maple Systems, Inc.
Description: serial devices • It's easy to customize for virtually any kiosk application • Range in size from 7" to 21" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or between kiosk and centralized office location Retail Applications • The ability to
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.95 to 21.93 inch
- Effective Screen Height: 5.87 to 14.25 inch
- Screen Diagonal: 7 to 21.5 inch
-
Supplier: Maple Systems, Inc.
Description: serial devices • It's easy to customize for virtually any kiosk application • Range in size from 7" to 21" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or between kiosk and centralized office location Retail Applications • The ability to
- Display Size: 7 to 21.5 inch
- Operating Temperature: 32 to 122 F
- Computer Type: Computer Terminal
- Processor: Intel®
-
Supplier: Maple Systems, Inc.
Description: serial devices • When combined with Windows 7 Professional, it's very easy to customize your Panel PC for virtually any type of kiosk application • Panel PCs range in size from 15" to 19" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or
- Display Size: 15 to 19 inch
- Operating Temperature: 14 to 122 F
- Computer Type: Computer Terminal
- Processor: Intel®
-
Supplier: Maple Systems, Inc.
Description: serial devices • When combined with Windows 7 Professional, it's very easy to customize your Panel PC for virtually any type of kiosk application • Panel PCs range in size from 15" to 19" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or
- Operating Temperature: 14 to 122 F
- Effective Screen Width: 16.06 to 18.54 inch
- Effective Screen Height: 12.13 to 15.59 inch
- Screen Diagonal: 15 to 19 inch
-
Supplier: Visual Sound, Inc.
Description: framework. Connectivity includes (2) HDMI® inputs, (2) RGB/VGA inputs, (2) multi-format video inputs, balanced stereo audio in/out, Crestron Home® CAT5 Balanced Audio, HDMI and DigitalMedia 8G™ STP outputs, Cresnet®, and high-speed Ethernet. Powered by Core 3 [Available Q2 2011] The Crestron
- Features: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: touchpanel experience. Use gestures navigation to effortlessly browse through music and movie libraries, scroll through TV channels and radio stations, and select any desired control app from an intuitive menu of colorful 3D icons. Personalize the touchpanel desktop with animated clocks,
Find Suppliers by Category Top
Featured Products Top
-
. Barometric pressure adds another layer of complexity to ozone generation and calibration, particularly for ambient monitoring stations at higher elevations or in regions with variable weather. The Series 6103 automatically compensates for pressure fluctuations, ensuring ozone output remains stable when (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Weather Instruments electronic schematics or circuits, Page 3
Ethernet Weather Station - Using an add-on card to the already existing avr ethernet board we build a weather station.
-
Davis Instruments 6152C Vantage Pro 2 Cabled Weather Station System from Cole-Parmer
Ethernet Weather Station Connections Application Note.pdf .
-
Shipboard Needs For Fiber Optics
WEATHER STATION ETHERNET .
-
The Thirty Meter Telescope site testing robotic computer system
Onboard computer system, ethernet connection Weather Station .
-
A portable observatory for persistent monitoring of the night sky
The cameras and optics are protected from the weather through the use of motor driven covers and an Ethernet based weather station .
-
Developing Wireless Sensor Networks for Monitoring Crop Canopy Temperature Using a Moving Sprinkler System as a Platform
The wireless connection from the embedded computer from the weather station and Ethernet connections are shown as dashed lines to illustrated these a separate networks on different frequencies (900 MHz between the weather station and 5.8 GHz for the Ethernet connection …
-
An experimental investigation of the real time electrical characteristics of a PV panel for different atmospheric conditions in Islamic University of Technolog...
The automatic weather station UNIKLIMA vario with Ethernet functionality is used for the storing the climatic data as well as for process controlling and monitoring.
-
http://curis.ku.dk/ws/files/3185331/cameraready.pdf
The park is big enough, so that it is not a viable solution to cover it completely with wireless Ethernet or to equip each weather station or each display board with long range radio.
-
Raspberry Pi® Projects for the Evil Genius > 1-Wire Weather Station
The weather station modules should now be interconnected using Ethernet patch cables, and the USB dongle should be plugged into a powered USB hub.
-
Lab and Research Activities at Wireless Trondheim
Each lab station features: a weather proof cabinet, power supply, high speed Ethernet switch (or router), a host computer, a GPS (clock) receiver, mounting facilities for project specific instrumentation (e.g. WiMax or UMTS femtocell base stations, etc.).
Indicates content that may require registration and/or purchase.