Products/Services for Ethylene Bis Stearamide Waxes

  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are organic materials with high molecular weight, similar to fats and oils; however, waxes are solid at room temperature with a minimum melting point above 45° C (113° F). Applications Waxes and wax compounds...
  • Mold Releases and Release Agents-Image
    Mold Releases and Release Agents - (263 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
  • Specialty Polymers and Resins-Image
    Specialty Polymers and Resins - (452 companies)
    Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications.
  • Rapid Prototyping Equipment-Image
    Rapid Prototyping Equipment - (269 companies)
    Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern. Rapid prototyping equipment builds models of products before they are mass produced for the marketplace. These physical...
  • Polymers and Plastic Resins-Image
    Polymers and Plastic Resins - (879 companies)
    Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
  •  
    Drum Heaters - (90 companies)
    Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...
  •  
    Thermoplastics and Thermoplastic Resins - (589 companies)
    ...of Thermoplastic Chemical Systems. Thermoplastics are based upon a variety of chemical systems listed in the GlobalSpec SpecSearch Database. The most important ones include polyvinyl chloride, polypropylene, polycarbonate, ethylene copolymer, and ABS...
  •  
    Mounting Compounds - (32 companies)
    ...often consist of a cold mounting compound. Mounting waxes, blocking compounds and mounting adhesives are used to bond a sample to a holder for subsequent sample preparation and/or analysis. The melted adhesive, wax, blocking resin, or mounting compound...
  •  
    Release Liners - (115 companies)
    ...glassine, silicone coated, poly coated, wax coated, and speciality liners and films. Release liners and films also have the option of being differentially coated, which applies a different coating on each liner and varies the degree of release...
  •  
    Foam Bonding Tapes - (93 companies)
    They are a blend of polymers, with a high percentage of ethylene vinyl acetate. The adhesive may soften, but not necessarily melt and are applied as a liquid or high viscosity paste. Hot melt adhesives are available as fast set, delayed set, and pressure...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Hamilton Company
Mitsui Chemicals America, Inc.