-
Supplier: Accuris
Description: Ethylene Vinyl Alcohol Barrier Layer for Plastic Fuel Tanks
-
Supplier: Linde North America, Inc.
Description: Drum tanks are an intermediate sized supply package that commonly provide between 400kg and 1500kg of product contents. Also known as ton tanks, drum tank size and capacity depends on exact drum specification and product density. Drum tanks are a commonly used supply
- Type: Gas Cylinder
-
Supplier: Accuris
Description: DESIGN AND CONSTRUCTION OF EHTANE AND ETHYLENE INSTALLATIONS AT MARINE AND PIPELINE TERMINALS, NATURAL GAS PROCESSING PLANT, REFINERIES, PETROCHEMICAL PLANTS, AND TANK FARMS
-
-
Supplier: Accuris
Description: COMPOSITE, FUEL TANK HIGH DENSITY POLYETHYLENE (PE-HD), LINEAR LOW DENSITY POLYETHYLENE (PE-LLD) TIE LAYERS, ETHYLENE VINYL ALCOHOL (E/VAL) BARRIER
-
Supplier: U.S. Plastic Corporation
Description: These are replacement 3" full EPDM gaskets. Use with 3" Banjo Bolted Tank Flange and 3" Banjo Bolted Bottom Drain Tank Flanges.
- Width: 3 inch
- Material: Ethylene Propylene (EPDM)
-
Description: CHEMFILM® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resistant performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical
- Overall Thickness: 0.0005 to 0.03 inch
- Overall Width: 48 inch
- Tensile Strength (Break): 3,500 psi
- Tensile Modulus: 70 ksi
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published
-
Supplier: Pfannenberg
Description: Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene
- Cooling Capacity: 39.8 kW
- Fluid Discharge Temperature: 59 to 104 F
- Process Flow: 21.12 GPM
- Process Pressure: 50.763195 psi
-
Supplier: Pfannenberg
Description: Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene
- Cooling Capacity: 1.9 kW
- Fluid Discharge Temperature: 35 to 70 F
- Process Flow: 1.3 GPM
- Process Pressure: 40 psi
-
Supplier: Total Plastics, Inc.
Description: DuPont™ Tefzel® is a modified ETFE (ethylene-tetrafluoroethylene) fluoropolymer. Sheets and Rods provide both corrosion resistance and mechanical strength over a wide temperature range. The fluoroplastic family offers plastics with high chemical resistance, low and high temperature
- Features: Specialty / Other
-
Supplier: MCG - Performance Polymers Division
Description: SoarnoL™ (EVOH), is a trade name of Ethylene-Vinyl Alcohol Copolymer (EVOH) originally developed through years of research. SoarnoL™ (EVOH) is mainly composed of carbon, oxygen and hydrogen, has no toxic gases when burned, and its combustion heat is only half that of polyethylene, causing
- Chemical System: Ethylene Copolymer (EEA, EVA)
- Industry: Industrial, Medical / Food (FDA)
- Type: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Natural Ethylene-Chlortrifluorethylene, or ECTFE , exhibits an extraordinary impact strength at temperatures ranging from -104 °F to +302 °F. The very smooth surface differentiates HALAR ® from other fluoropolymers. Due to the fact that ECTFE is very pure, this material is being used to
- Use Temperature: -104 to 302 F
-
Supplier: Daemar Inc.
Description: Series BPF Button Plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BPF Button Plugs can be snapped into holes easily and are held in place by a bead until deliberately removed.
- Shape / Application: Button Plug
-
Supplier: Cole-Parmer
Description: • High performance auxiliary cooling systems Use these flow-through refrigerated chillers with circulators, tanks, and open baths that either lack refrigeration or need additional cooling. You can use these units in circulating systems where a pressure and/or suction pump is supplied. We
- Cooling Capacity: 0.745 kW
- Compressor Motor Horsepower: 0.333333333333333 HP
- Reservoir Capacity: 5.28344 gallons
- Operating Temperature: -13 to 104 F
-
Supplier: Cole-Parmer
Description: • High performance auxiliary cooling systems Use these flow-through refrigerated chillers with circulators, tanks, and open baths that either lack refrigeration or need additional cooling. You can use these units in circulating systems where a pressure and/or suction pump is supplied. We
- Cooling Capacity: 0.745 kW
- Compressor Motor Horsepower: 0.333333333333333 HP
- Reservoir Capacity: 5.28344 gallons
- Operating Temperature: -13 to 104 F
-
Supplier: Membrane Solutions
Description: microelectronic, and lab material and etc. Directly and indirectly related to pharmacy, brewing, manufacture of pure water and special need water, beverage and dairy, chemical reagent, biochemical reagent, air filtration of fermentation tank in microelectronic, purification and filtration in
- Filtration Grade (Micron Rating): 65 µm
- Features: Other
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Membrane Solutions
Description: microelectronic, and lab material and etc. Directly and indirectly related to pharmacy, brewing, manufacture of pure water and special need water, beverage and dairy, chemical reagent, biochemical reagent, air filtration of fermentation tank in microelectronic, purification and filtration in
- Filtration Grade (Micron Rating): 65 µm
- Features: Other
- Filter Medium Material: PTFE / Teflon®
-
Description: Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in applications where the demand changes
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 200 psi
- Port Size: 0.75 inch
-
Supplier: DeZURIK, Inc.
Description: required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40 can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Series 40 is bottom mounted, with a 2½” diameter steel case.
- Measurement Type: Gauge
- Device Category: Sensor
-
Description: overheated water, allowing cooler water to enter the tank and replace the discharged hot water in order to moderate the water temperature. When a valve is relieving water in volume, it is generally due to excessive temperature. The valve also responds to excessive pressure by discharging
- Pressure Rating: 145.0377 psi
- Media Temperature: 199.4 to 201.2 F
- Valve Type: Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Red Valve standard gauge is bottom mounted, with a 2½”
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Technetics Group
Description: APPLICATIONS Food industry/Pharmaceutical Meat cutter Emulsifying machine Milk tank Wine pump Kneader Agitator – mixer Bottling machine Consumer goods Washing machine Swimming pool Agriculture Sprayer Irrigation turbine Watering pump Pumps Wastewater pump Cooling pump Chemical pump Sanitation
- Alternate Shaft or Rubbing Speed: 3,940 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: -40 to 392 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical duty motor (7.5
- Pump Type: Centrifugal Pumps
-
Supplier: Harper International Corporation
Description: atmosphere mixing for tailored process control. These atmospheres include flammables and toxic gases – hydrogen, nitrogen, argon, air, oxygen, ethylene, methane, CO2, CO, chlorine gas. Harper approaches the design of a rotary tube furnace as a complete system, with the ability to incorporate
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Milwaukee Cylinder
Description: normal heat load generated within the system or environment. A properly sized oil cooler and reservoir tank can typically be used to dissipate heat at a rate designed to keep the hydraulic system within the required temperature range. In addition to a properly designed hydraulic system, it is
- Cylinder Style: Tie-rod
Find Suppliers by Category Top
Featured Products Top
-
and stiffness, chemical tanks made from these plastics tend to be reinforced with metals. Applications include: Cabinets in clean-rooms and laboratories Food processing equipment Tanks Fluoropolymers (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
Transformation of Technologies for Propylene
ETHYLENE TANK .
-
Overview study of LNG release prevention and control systems
I f not, the e n t i r e contents o f t h e tank w i l l s p i l l - 100,000 gallons from ethylene tank o r 170,000 gallons from e i t h …
-
Thermodynamic Analysis‐Based Improvement for the Boil‐off Gas Reliquefaction Process of Liquefied Ethylene Vessels
Ethylene tank .
-
Selection of of material for of pressing sure Vessels and Chemical Plants
In other words it would, a liquid- ethylenes tank may be built from 10Ni14l) with U-kind notched-bar impact test AS specified by AD marking sheet specifications, but if it is tested by V-type notched-bar impact (ASME code), have …
-
A thirty year review of large property damage losses in the hydrocarbon industries - issue 099
Two other propylene tanks toppled ; one on a pipe rack and the other against an ethylene tank .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Risk Management Program Guidance > General Risk...
The propylene and ethylene tanks are far enough apart to be considered separate processes.
-
Relief valves and burstin discs - issue 006
Mini-Feyzin - Ethylene tank truck fire and explosion .
-
Oxiranchem, China To Invest In Cryogenic Ethylene Tank Project
Oxiranchem, China To Invest In Cryogenic Ethylene Tank Project .
-
Palladium‐Catalyzed Ethylene/Methyl Acrylate Cooligomerization: Effect of a New Nonsymmetric α‐Diimine
The reactor was then placed in a preheated oil bath, connected to the ethylene tank , and pressurized.
-
Experimental and theoretical investigation of solubility and diffusion of ethylene in semicrystalline PE at elevated pressures and temperatures
Subsequently, the measuring cell and the ethylene feeding tank were heated to the desired temperature while the pressure in the ethylene tank was set to a predetermined value.
Indicates content that may require registration and/or purchase.