Products/Services for Eupec Thyristor Catalog
-
Thyristors - (436 companies)Description. Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators. When triggered, thyristors turn on and become low-resistance current paths and remain so, even after the trigger...Thyristor TypeIC Package TypeRoHS Compliant -
Thyristor Surge Suppressors - (51 companies)Thyristor surge suppressors are semiconductor chips used to protect circuits and devices from over-voltage and over-current. A thyristor surge suppressor protects electronic equipment and sensitive audio and video devices from damaging power... -
Gate Turn-off (GTO) Thyristors - (25 companies)Gate turn-off thyristors (GTOs) are four-layer PNPN devices that act as switches, rectifiers, and voltage regulators. Like other thyristors, GTOs can be turned on by the application of a positive gate signal (g > 0); however, unlike other more... -
Diodes - (1075 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators. -
Quadracs - (13 companies)Quadracs are a special type of thyristor which combines a diac and a triac in a single package. The diac is the triggering device for the triac. Thyristors are four-layer (PNPN) semiconductor devices that act as switches, rectifiers or voltage... -
Sidacs - (43 companies)Sidacs are bidirectional silicon switches that provide greater power handling capabilities than standard diacs. These four-layer (PNPN) semiconductor devices are triggered by thyristors and act as open circuits that are capable of withstanding...
-
Programmable Unijunction Transistors (PUT) - (23 companies)Programmable uni-junction transistors (PUT) are three-terminal thyristors that are triggered into conduction when the voltage at the anode exceeds the voltage at the gate. The PUT is similar to the UJT, but its intrinsic standoff ratio can be set...
-
Silicon Controlled Rectifiers (SCR) - (194 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
Diacs - (66 companies)...that switch AC voltages and trigger silicon controlled rectifiers (SCRs) and triacs. SCRs are four-layer (PNPN) thyristors with an input terminal (gate), an output terminal (anode), and a common terminal (cathode) for both the input and output. Triacs...
-
Unijunction Transistors (UJT) - (20 companies)Unijunction transistors (UJT) are three-terminal devices that exhibit a negative resistance characteristic.
Product News
-
Shenzhen Xingkerong Technology Co., Ltd
Servo Regulator and Thyristor Regulator with Asia Pacific, North America, and Europe as the core consumer regions. As the mainstream capacity in the medium to high power range, 1250kVA is widely used in key fields such as steel, chemical, data center, medical, and new energy. Its performance directly affects the continuity of industrial production and the safety of equipment operation. Servo voltage regulators rely on mechatronics technology to achieve smooth voltage regulation, while thyristor voltage regulators have the advantage... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
VICFUSE
1500V DC High Speed Fuse Semiconductor Protection performance for semiconductor devices such as diodes, thyristors, GTOs, and IGBTs. Designed for high-power DC systems, the VD Series supports a wide current range and multiple mounting configurations to meet different installation requirements. Key Features. High-speed DC protection fuse. Designed according to IEC 60269-4, GB/T standards. Semiconductor protection for diodes, thyristors, GTOs, and IGBTs. Silver element with sand-filled arc quenching design. Low I ^2t for improved protection performance... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
High-Voltage Semiconductor Protection Fuse The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from damaging overload and short-circuit conditions. Built using pure silver die-cut elements embedded in solidified quartz sand, the VD Series ensures controlled arc suppression, ultra-low I ^2t values, and reliable interruption of fault... (read more)Browse Circuit Protection Components Datasheets for VICFUSE -
VICFUSE
DC Protection Fuses for Semiconductor Devices The VICFUSE VD Series is a family of DC protection fuses engineered to protect DC circuits from general overload and short-circuit conditions, with a particular focus on protecting semiconductor devices -- diodes, thyristors, GTOs, and IGBTs -- from fault currents. The fuses use pure silver, die-cut fusible elements embedded in solidified quartz sand filler, a construction that helps control arcing characteristics for reduced let-through energy (I ^2t) and a high interrupting rating. All... (read more)Browse Fuses Datasheets for VICFUSE -
Shenzhen Xingkerong Technology Co., Ltd
Static Voltage Stabilizer Tech for Industrial increasing demand for topics such as: Industrial Voltage Stabilizer. Static Voltage Stabilizer. SCR Voltage Stabilizer. Thyristor Voltage Stabilizer. Digital Voltage Stabilizer. Three Phase Voltage Stabilizer. Automatic Voltage Regulator (AVR). Industrial Power Quality. Voltage Sag Protection. Voltage Fluctuation Solution. CNC Voltage Stabilizer. Data Center Power Protection. Transformer and Voltage Stabilizer. Smart Factory Power Solution. Energy Efficient Voltage Stabilizer. As industrial equipment... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
-
Proceedings of ISPSD'94 International Symposium on Power Semiconductor Devices and IC's
Libraryof CongressCatalog card Number: 93-80376 IEEE Catalog Number: ISBN Softbound Edition Thyristors 1 Munich, Germany P. Voss, J. Wilhelmi, WOSchmid, eupec , Munich, Germany .
-
Power electronics
Warstein barking corner and Pretzfeld: eupec . … 4500 V Injection Enhanced Insolated gate Bipolar transistor (IEGT) Operating in a mode Similar to a thyristor . … the expression can raise "primarily clocked" positive associations and is very often used therefore in firm catalogs .
-
Elements of the applied electronics
Some standard-Darlington-transistors are listed in the component- catalog of (appendix B18) this book. Unfortunately, the above mentioned parasitic NPN-transistor that forms a parasitic thyristor with the PNP-transistor also … b) Image 2 rotating current bridge circuits (fa. eupec ) as inverter a) 25 A Sixpack module, b …
-
Power Electronics Semiconductor Devices
… cm-2) and the Schottky diode in 4H-SiC SDP06S60 (from the manufacturer catalogue , assumes 6 A … The state of the art of performances of SiC diodes and high-voltage thyristors are presented in … [EUP 01] EUPEC , “IGBT & IGCT-freewheeling diodes/ 10 kV Rectifier diodes”, .
-
http://www.automation.siemens.com/cd-static/material/catalogs/e86060-k8220-a121-a2-7600.pdf
… fuse switch disconnectors or in 3KL and 3KM switch disconnectors with fuses (see catalogs LV 10 und … Data for converter assembly • Supply voltage UN = 3 AC 50 Hz 400 V • Recovery voltage UW = 360 V = UN × 0.9 (for shoot-throughs) • Thyristor T 508N (from eupec ), l2t value I2 dt = 320 × 10 3 A2s …
-
Semiconductor-power building elements
Is to distinguish from it the in catalogs of manufacturers above mentioned maximally permissible voltage drop UFmax. This elderly definition comes from the time as the dominant component was thyristors . … p. 320, Vol. 17 (1970), [Hua94] Huang Q,"MOS-Controlled diode, A New of Class of, Almost Switching Low Loss of Power of diode " VPEC, S. 97-105 (1994) [INF01] Infineon data sheet FZ3600R12KE3, www.eupec.com (2001) [IXY00] IXYS data …
-
http://www.automation.siemens.com/cd-static/material/catalogs/e86060-k8220-a121-a1-7600.pdf
… fuse switch disconnectors or in 3KL and 3KM switch disconnectors with fuses (see catalogs LV 10 und … • Supply voltage UN = 3 50 Hz 400 V AC • Recovery voltage UW = 360 V = UN x 0.9 (for shoot-throughs) • Thyristor T 508N (from eupec ), .
-
Status and Needs of Power Electronics for Photovoltaic Inverters
Still higher device conductivity can be obtained by the use of thyristor -like MOS- controlled devices. … level of integration are purchased as standard components from module manufacturers such as Semikron, Eupec , or Powerex. … made available for sale to other customers and those that are sold as catalog products are not …
-
SCR Modules | Mouser
Online Catalog All Products > Circuit Protection > Thyristors > SCR Modules EUPEC .
-
SCR Modules | Mouser
Online Catalog All Products > Semiconductors > Discrete Semiconductors > Thyristors > SCR Modules EUPEC .
Indicates content that may require registration and/or purchase.