-
Supplier: Micro Air
Description: Micro Air® model SCA exhauster arms are used on a wide variety of fume and particulate exhaust applications. Designed to control airborne pollutants at their generation point, SCA arms can be equipped with a fan to vent outside, or ducted to Micro Air® air cleaners
- Diameter: 4 to 8 inch
- Length: 5 to 12 ft
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description In a typical cooling arrangement, the filtered fan box pulls air into the enclosures and the filter grill is used as an air outlet. The washable aluminum filter grill and the air filter are easily accessible and can be removed for cleaning. The filtered
- Application: Industrial/Commercial
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: exhaust flow is sufficient to provide the correct air barrier inflow velocity at startup. 100% Total Exhaust LabGard TE is a Total Exhaust Class II, Type B2 Biosafety Cabinet exhausting 100% of airflow through a facility’s HVAC system. Technology TouchLink
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
-
Supplier: Envirco
Description: Introduction ENVIRCO® developed the MAC 10® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter, filter the air, and then exhaust it outside of the area required. The most
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Allied Electronics, Inc.
Description: Industrial Applications, Printing Machinery, Medical, Military Features: DC Fans with Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Air Exhausts Over Struts
-
Supplier: Nortek, Inc.
Description: INTERNAL, CENTRIFUGAL TYPE 30 WIDTH X 22 INCH DEPTH X 10 INCH HEIGHT OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM FLOW RATE RANGE WOOD APPLICATION AIR SERVICE STAINLESS STEEL HOUSING MATERIAL UNDER CABINET MOUNTING TYPE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE
- Air Flow Rate: 600 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Hartzell Air Movement
Description: smoke, dust and fumes. This heavy-duty industrial exhaust fan is a three-piece unit, including a belt drive duct fan mounted on a spun Venturi panel with a stack cap backdraft damper. Able to be built with most of Hartzell’s Tubeaxial Fans, the Series 69 Upblast Roof
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 84 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Pfannenberg
Description: Our DTI 6301 series cooling units utilize a long internal air path to capture heat above the components and provide cool air below. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted installations. Housing: galvanized sheet
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: Quick Access Panel Sensor Ports (18) Change Flow Rates by Controlling the (5) Fans On/Off Operate Vertically or Horizontally Flow Visualization Through the All Plexiglas® Test Section Applications Component Temperature Testing: Evaluate the Effects of Air Flow on
-
Supplier: Pfannenberg
Description: Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: RDM Industrial Products, Inc.
Description: bypass panel (Optional louvered panel available for use with ceiling enclosure option) Lower Metal Air Foil (Optional Stainless) allows for smoother air flow and aids in the removal of heavy fumes, which provides continuous air flow across the work surface with
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: air baffle system for fine tuning air control flexibility Removable front bypass panel (Optional louvered panel available for use with ceiling enclosure option) Lower Metal Air Foil (Optional Stainless) allows for smoother air flow and aids in the removal of heavy
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Hartzell Air Movement
Description: operation at 500°F exhaust air temperature, with ambient air drawn through a belt tube. Standard sizes are 18 to 60″, with flow rates from 3,220 CFM to 64,035 CFM at free air. An increasing number of insurance companies, local code bodies, and business and building
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
-
Supplier: RDM Industrial Products, Inc.
Description: Lower Metal Air Foil (Optional Stainless) allows for smoother air flow and aids in the removal of heavy fumes, which provides continuous air flow across the work surface with lower airfoil bypass, even with sash fully closed. Requires an exhaust control
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber: Heater: NI-CR alloy electric heater Draught fan: Share centrifugal fan when high temperature and do environmental temperature, preheating with axial flow fan. Low temperature chamber: Cooler: Fin cooler, regenerator Draught fan: Centrifugal fan
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Bacharach, Inc.
Description: alarm devices and exhaust fans or initiate emergency calls to rescue teams. The on-board Modbus RTU interface provides real-time information about concentrations, status and settings. It also enables custom configuration of the MVR-300™ to any application specific requirements using
- Number of Channels: 1
- Operating Temperature: 32 to 120 F
- Application: Ambient Air Monitoring
- Display: Analog
-
Supplier: RDM Industrial Products, Inc.
Description: only. Optional Accessories: Air Flow Monitor Alarm Requires a remote exhaust fan, available as option Fire Extinguisher (Dry Chemical for classes A,B,C & D, U.L. Approved) Electrical Outlets Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC,
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
energy efficiency, cost savings, and environmental benefits as compared to traditional total exhaust fume hoods. For a complete line of eco-friendly ductless fume hood offerings from AirClean Systems please browse our products or (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
resistance heater is available in five power levels, each in AC 230 V and AC 120 V. All HVL 031s include a fan. Compact, flat construction, high air through-flow rate (read more)
Browse Industrial Heaters Datasheets for STEGO -
Air volume (14…470) m³/h (with Exhaust Filter installed in cabinet) Air volume (24…630) m³/h (free flow) Operating voltage: 24 V DC, 120 V AC, 230 V AC (read more)
Browse Electronic Cooling Fans Datasheets for Finder S.p.A. con unico socio -
Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
: Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the (read more)
Browse Cleanrooms Datasheets for Envirco -
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
EXAIR Super Air Amplifiers are a simple, low cost way to move air, smoke, fumes, and light materials. Air Amplifiers pull in large volumes of surrounding air to produce high volume, high velocity outlet flows. Quiet, efficient Air Amplifiers will create output flows up to 25 (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco
More Information Top
-
pipe fan - offers from pipe fan manufacturers, suppliers, exporters & wholesalers
pipe explosion-roof axial flow fan for exhaust air control system powder switch , emergency switch, light switch ,fan ...
-
Wind-To-Hydrogen Project: Operational Experience, Performance Testing, and Systems Integration
Electrolyzer and compressor operation is inhibited until the differential pressure switch across the exhaust fan indicates proper air flow .
-
Technical description of Stack 296-B-5
The system has a switched receptacle linked to exhaust fan A flow switch disrupts power to the receptacle when stack air flow .
-
Holden gas-fired furnace baseline data. Revision 1
Closure of the switch verifies that air is flowing from the hood and that the exhaust fan is working, indirectly verifying that the furnace chamber is properly exhausted.
-
Experimental Evaluation of Indoor Air Distribution in High-Performance Residential Buildings: Part I. General Descriptions and Qualification Tests
Activate the supply fan by turning on the VFD (on the east wall of the Air Flow Test Room) and the exhaust fan by the power strip on/off switch .
-
Waste Isolation Pilot Plant Safety Analysis Report
In case of an off-site power failure, the capability exists to selectively switch one exhaust fan to the backup power system in order to continue to exhaust air in the designed flow pattern.
-
Mobile Melt-Dilute Technology Development Project FY 2005 Test Report
A baffle on the coil exhaust port restricts air flow and causes pressure from the fan to build up and actuate a pressure switch .
-
Thermal management and performance evaluation of a dual bi-directional, soft-switched IGBT-based inverter for the 1st autonomous microgrid power system in Taiw...
A simple configuration of forced convection utilized cooling fan ( air flow : 101CFM) and exhaust are adopted and the potentially high heating subsystem of switching are positioned at the path of highest air flow velocities.
-
News
All incorporate a powered exhaust fan which gives two air changes per minute, an explosion relief panel, and an air flow detec- tion switch which automatically switches off the elements if the fan is not working.
-
States > New York > State > Regulations > Title 12 - Department of Labor > Chapter I - Industrial Board of Appeals > Subchapter A - The Industrial Code > [12 N...
The fans of such exhaust ventilating and any recirculating systems shall be interlocked to the heat supply by means of approved air flow switches , so that the heat supply shall be cut off unless the fan maintains the required air flow.
Indicates content that may require registration and/or purchase.