Products/Services for Exhaust Pipe Vibration Isolators
-
Vibration Isolators and Machine Mounts - (439 companies)...13971 - This International standard describes requirements, design and installation of flexible pipe elements (e.g., metallic flexible pipe, metallic flexible tube, vibration isolator, expansion joint) etc. BS 7129 - Recommendation for mechanical... -
Gloveboxes and Isolators - (113 companies)How to Select Gloveboxes and Isolators. Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment. They protect both the personnel and the isolated substance... -
Fans and Blowers (industrial) - (1542 companies)...have a standard factory floor mounting configuration in which the blower resides in an enclosure designed to give a common mounting platform for a blower and its electric motor. The enclosure can be mounted on vibration isolators and may be referred... -
Pipe Fittings - (1970 companies)...to mechanical vibration. Image Credit: Valvefittingtube.com. Flare fittings consist of a body with a flared or coned end. Special flaring tools are used to install the pipe inside the flared end, providing a deep seal. Flare fittings can handle higher... -
Vibration Sensors - (253 companies)Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration... -
Vibration Measurement Instruments and Vibration Analyzers - (358 companies)Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer...
-
Dampers and Louvers - (302 companies)...the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. They can modulate gas or air flow, detour flow into alternative systems, or isolate a process for inspection and repair. Louvers...
-
Signal Isolators - (212 companies)Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between...
-
Bearing Isolators - (47 companies)Bearing isolators are dynamic seals designed to protect bearings from outside contaminants. They are comprised of a rotor (rotating) and stator (stationary) member. Bearing isolators are dynamic seals designed to protect bearings from outside...
-
Vibration Transmitters - (42 companies)Vibration transmitters provide electrical outputs that are proportional to vibration inputs. They are used during predictive maintenance in order to reduce unexpected machine failure. Image credit: Meggit Sensing Systems / Wilcoxon Research...
Product News
-
Links-Japan, LLC
Are Conventional Vibration Isolators Enough? Vibration Control for Precision Optical Equipment. The Growing Importance of Vibration Control in Precision Optical Equipment. As optical measurement and laser technologies continue to advance, precision optical equipment is required to achieve higher levels of measurement accuracy and positioning precision than ever before. As a result, the demand for effective vibration control is also increasing. In some applications, conventional vibration isolation methods alone may not provide sufficient... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Isotech, Inc.
Shock & Vibration Isolators - Plate Mounts Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances. Typical Applications: Medical Equipment. Business Equipment. Computers. Compressors. Office Machines. Instrumentation. Small Pumps. Electronic Equipment. Appliances (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Fail-Safe Vibration Mounts & Isolators to +180 F, suitable for various conditions. Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping. Applications: Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators. Motor Generators and Compressors: Reduce vibrations in critical equipment. Pumps and Centrifuges: Maintain performance and longevity. Portable Equipment and Machinery: Enhance mobility and usability. Marine Equipment and Power Plants: Ensure reliability in harsh environments... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Wire Rope Isolators: Resolve Shock & Vibration Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Enidine Inc.
Wire Rope Isolator Vibration Isolation Technology Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire Rope Isolators are environmentally stable, high-performance shock and vibration isolators that are unaffected by temperature extremes, chemicals, oils, ozone and abrasives. Featuring a patented crimping pattern, versatile mounting options... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Isotech, Inc.
IBC Compliant Seismic Vibration Mounts & Isolators options. Housing heights are identical within each series. Easily accessible bolt holes permit simplified installation. Isolators manufactured on robotic welders to maintain consistent quality. Powder coated housings and springs offer outstanding corrosion resistance. Springs are easily accessed for replacement if loads change. Color-coded springs permit proper identification of load capacity and simple inspection. Elastomeric acoustical cup allows for better vibration isolation. 3/8" spacer block... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Running Industry Co., Ltd
pipe/tube fabrication used in the exhaust system of automobiles to help discharge exhaust gases and reduce vibration. Building structure: Bent pipes can be used for steel supports, piping systems, stairs, and handrails in building structures, enhancing the structural stability and functionality of the building. Modern furniture: Modern steel furniture such as office chairs, beach chairs, luggage carts, etc. The use of bent pipes makes the furniture more sturdy and durable. Air conditioning refrigeration system... (read more) -
Mid-Mountain Materials, Inc.
HYTEX® for Exhaust and Fuel Line Protection Why choose HYTEX (R) heat resistant cloth on exhausts and fuel lines?. Thermal management directly affects the safety, reliability, and service life of critical systems across aerospace, marine propulsion, and power generation applications. Its impact is most evident around exhausts and fuel lines, which are frequently routed through confined spaces where sustained heat, vibration, and fluid exposure occur simultaneously. When the thermal insulation protecting exhausts and fuel lines cannot... (read more)Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
Conax Technologies
Patented Spring Loaded Exhaust Gas Sensor Premature sensor failure in 7F and 9F turbines. Standard exhaust gas sensors in 7F and 9F class turbines are at risk of premature failure. As temperatures rise, the radiation shield and sensor sheath expand at different rates. A gap forms between the seat in the radiation shield and the stop on the sensor, causing the sensor to vibrate due to gas flow velocities and input vibrations from the turbine. This vibration contributes to the sensor tip breaking, causing the sensor to fail and the gas... (read more)Browse Temperature Indicators Datasheets for Conax Technologies -
Running Industry Co., Ltd
petrochemical engineering pipe part are fixed to steel pipes by welding the joint body, suitable for high pressure, high temperature or vibration environments. The materials include stainless steel (316L), alloy steel (high temperature and high pressure resistance), and carbon steel (non corrosive environment). We can process various threads according to customers, including straight pipe threads, tapered pipe threads, etc., and meet the requirements of the go no-go gauge. Years of experience and sophisticated equipment will provide... (read more)
-
http://dspace.mit.edu/bitstream/handle/1721.1/40141/22097987-MIT.pdf?sequence=2
(1)Test stand, (2) Test section support plate, (3) Shims, (4) Exhaust plenum, (5)Flexible coupling, (6) Lower drive shaft, (7) Rotaing … … 10) Instrumentation wire connection cup, (11) Drive belt pulley, (12) Vibration isolator , (13) PVC pipe , (14) Location of lower …
Indicates content that may require registration and/or purchase.