Products/Services for Expandable Pipe Extractors
-
Packing Hooks and Extractors - (30 companies)Packing hooks and extractors, also referred to as packing pullers, extract used packing material from pumps and valves. Packing materials are an integral part of a compression packing seal or gland seal. Typically a gland along the top ring tightens...TypeTip TypeTip Style
-
Bus Expanders - (57 companies)Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard. Bus expanders allow increased bus loads across all buses while maintaining... -
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Volumetric Liquid Flow Switches - (128 companies)...surface. Pipe and Switch Specifications. Pipe size and pipe style are important specifications to consider when selecting volumetric liquid flow switches. There are three main parameters: pipe diameter, mounting style, and end fittings. The pipe... -
Extractor Arms - (19 companies)Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower. Extractor arms, also...
-
Expanded Sheet Materials - (49 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Beam Expanders - (36 companies)Beam expanders are optical lens assemblies that are used to increase the diameter of a laser beam or other light beam. Types of Beam Expanders. There are two types of products: Kepler and Galileo. Kepler beam expanders, or Keplerian beam expanders...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
-
Industrial Pipe - (1678 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe...
-
GPIB Expanders and GPIB Isolators - (14 companies)GPIB expanders allow the system to interface with more than the maximum number of devices specified in IEEE 488.1. GPIB isolators are used to electrically isolate two GPIB networks. GPIB expanders allow the system to interface with more than...
Product News
-
Running Industry Co., Ltd
pipe/tube fabrication or gas, it is the blood vessel of machine, and provide some function. Tube fabrication have many many structures, and need adopt different process, such as bending with mandril,rolling,. Material: Carbon steel, alloy steel, stainless steel, aluminium alloy,. Process: saw cutting, laser cutting, die cutting, cnc bending, shrinkage, expand, extrude, stretch bending, welding, flange,. Industry: auto parts, hydraulic and pneumatic, exhaust pipe, decoration parts, curtain bracket, municipal utilities... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
Tube vs. Pipe: Measurement Matters wall thickness). Telescoping Abilities. Tubes can be telescoped. Telescoping tubes are perfect for applications different pieces of material to sleeve or expand inside one another. Rigidity. Pipe is rigid and cannot be shaped without special equipment. With the exception of copper and brass, tubes can be shaped with some effort. Bending and coiling tubing can be done without excessive distortion, wrinkling or fracturing. Applications. Tubes are used in applications such as medical devices... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Pexco
Altaflo® 500 PVDF Pipe for Water Treatment Discover how Altaflo (R) 500 PVDF pipe helps water treatment systems combat corrosion, contamination, and chemical exposure while supporting long-term reliability and high-purity performance. Water treatment systems operate in challenging environments where corrosion, contamination control, chemical resistance, and long-term reliability are critical. Selecting the right piping material can significantly impact system performance, maintenance requirements, and lifecycle costs. In this new... (read more)Browse Plastic Tubing Datasheets for Pexco -
Petersen Products Co.
How to Work on any Type of Pipe System applications, you 're familiar with the common problem of backpressure or fluid regulation. Inflatable pipe plugs are the solution to this situation because they can seal openings and prevent fluid from flowing out of pipelines or ducts. Similar to other inflatable objects, inflatable plugs expand when filled with air, fluid, or gas to block pipes during construction, maintenance or testing. Over time, a variety of innovations has allowed Petersen Products to create inflatable plugs that work... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
bisco industries
Biver’s innovative flexible light pipe system Bivar's SZ series with Zero Light Bleed TM Technology. Biver 's innovative flexible light pipe system expands the family and provides even more agility in design to move light long distances, move around obstacles, and easily handle re-designs. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20 Electronics... (read more) -
Clean Air Industries
Is Your Fume Extractor All Bark and No Bite? Introducing the Fume Dog Portable Weld Fume Extractor - a 1,200 CFM portable fume extractor for TIG, MIG, and Stick welding. Unlike others, this dog doesn 't just bark - it clears the air like a loyal shop companion. Whether you 're welding MIG, TIG, or Stick for 1 -2 shifts a day, this steel-built beast is ready to roll. And unlike those plastic units that melt faster than your patience on a hot job site, Fume Dog PT is built with rugged steel --because plastic + heat = sadness. Need... (read more) -
Clean Air Industries
Eliminate Harmful Welding Fumes w/Mobile Extractor Eliminate harmful welding fumes and smoke at the source with the Clean Air Industries P1200 Portable Weld Fume Extractor, featuring best in-class draw distance and performance. FEATURES. 6-7 times filter life. Heavy-duty cabinet construction. Standard tool racks. Made in the USA. Steel fume arm construction. BENEFITS. Compliant with OSHA guidelines. Filter life exceeds the industry standards. Capture toxic fumes and smoke at the source, before they enter your breathing zone. Learn more. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Clean Air Industries
Wall-Mounted Fume Extractors for Welding Booths Fume Dog (R) Wall-Mounted Fume Extractors capture hazardous welding fumes directly at the source, preventing toxic fumes and smoke from entering the welder 's breathing zone. Designed for fixed workstations and welding booths, these compact wall-mounted systems provide efficient fume control without occupying valuable floor space. Built with durable all-metal construction, Fume Dog wall-mounted welding fume extractors are the trusted choice of welding professionals, delivering proven... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Avantier Inc.
Beam Expanders Types of Beam Expanders. A beam expander may be formed of prisms, of lenses, or a combination of both. Multi-prism beam expanders. Multi-prism beam expanders are formed from two to five prisms arranged to form an optical system with the desired properties. These prism beam expanders can be described by ray transfer matrices, and the generalized mathematical description is known as multi-prism dispersion theory. Beam expanders that consist of two lenses are known as telescopic beam expanders... (read more)
-
Supercritical fluid extraction of Cucurbita ficifolia seed oil
The expansion valves and pipes leading from the extractor to the collector were washed with n-hexane to remove any oil trapped in this region.
-
Supercritical fluid extraction and characterisation of oil from hazelnut
The expansion valves and pipes leading from the extrac- tor to the collector were washed with n-hexane to remove any oil trapped in this region.
-
Characterization and supercritical carbon dioxide extraction of walnut oil
The expansion valves and pipes leading from the extractor to the first collector were washed with n-hexane to remove any oil trapped in this region.
-
Extraction of lipids from cherry seed oil using supercritical carbon dioxide
The expansion valves and pipes leading from the extractor to the first collector were washed with hexane to remove any oil trapped in this region.
-
Geothermal power plants of Japan: a technical survey of existing and planned installations. Report No. CATMEC/9
… blades , gland packing f i n s; strainer f o r main steam; balls of b a l l check valves; expansion joints; elements of steam … … plate) valves of gas extractor ; condenser spray basins; s … … water pumps; cooling water pipes for auxiliary .
Indicates content that may require registration and/or purchase.