-
Supplier: Darco Southern, Inc.
Description: Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for general applications.
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Phelps expanded PTFE sheet is made from 100% expanded PTFE. A soft gasket material designed for high performance service in extreme caustic to acid chemicals. This material has all the benefits of Virgin PTFE sheet, but with significantly less creep and cold
- Thickness: 0.015625 to 0.25 inch
- Operating Temperature: -450 to 600 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon 9600 is an expanded PTFE gasket material designed to seal at low loads and resist creep and cold flow while being able to withstand high flange load and high pressures. Durlon 9600 will easily conform to irregular surfaces that may be warped, etched, pitted, or tool
-
-
Supplier: Asahi/America, Inc.
Description: Seal Clean gaskets are made from100% virgin expanded PTFE (ePTFE) consisting of a multi‐directional fibrous structure and high density skin. No fillers or elastomer particles are used in the production of Seal Clean products to prevent leachout contamination.
-
Supplier: Leader Global Technologies
Description: Flexible PTFE Gasket Material Description: 2130 is a homogeneous expanded PTFE sheet, which uses product geometry rather than fillers or binders to address concerns associated with traditional PTFE material. Product Data MSDS Key Features: Specifically designed for
- Maximum Operating Pressure: 1,500 psi
- Operating Temperature: -450 to 500 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Leader Global Technologies
Description: Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss). Description: Corrugated metal substrate with highly compressible ePTFE facing that typically is 1/8″ overall thickness but also
- Operating Temperature: 600 F
- Features: Other
-
Supplier: Accuris
Description: GASKETS, EMI/RFI SHIELDING, EXPANDED PTFE WITH CARBON FILLER
-
Supplier: Thermoseal, Inc.
Description: Thermoseal® soft-chem® expanded PTFE sealing material provides excellent corrosion resistance and impermeability along with superior creep resistance and sealability for use in all types of applications. The material's high compressibility enables it to deform under load and conform to
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Leader Global Technologies
Description: inspected to insure proper materials of construction. Description: This gasket consists of a metal guide ring (or sometimes referred to as a centering ring) and a spiral wound sealing element with an inner ring to enhance gasket performance. Inner rings are required for gaskets
- Gasket Type: Spiral Wound
-
Supplier: Leader Global Technologies
Description: LeaderKAM Style F is a grooved metal core with a sealing cover from ID to OD. A wide array of sealing component options exist including flexible graphite, expanded PTFE, and LeaderTHERM. Description: Solid metal core with no centering ring. Advantages: LeaderKAM Kammprofile
- Features: Other
-
Supplier: Phelps Industrial Products
Description: A universal gasket made from 100% expanded PTFE. Although very strong and tough, it is soft and "marshmallowy" in character, permitting it to conform easily to irregular surfaces and to compress to a thin, wide ribbon under pressure. It comes in the form of a continuous cord
- Use Temperature: -450 to 600 F
- Features: Gap Filling Sealant / FIP Gasket, Non-corrosive Cure, Specialty / Other
- Industry: Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: DeWAL
Description: DW253MS is a low density, premium grade extruded heat stabilized expanded PTFE product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensionally stable, extreme temperature range from -400 to +500°F, low
- Width: 0.125 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: ASTM International
Description: duration of the test. 1.2 Suggested loading rates are 0.5 MPa/s [72.52 psi/s] for all types of gaskets except for expanded polytetrafluoroethylene (PTFE), elastomer, and cork/elastomer gaskets when 0.1 MPa/s [14.5 psi/s] is used. 1.3 The Part A test is performed that
-
Supplier: Daemar Inc.
Description: Chemcord 100% expanded virgin PTFE joint sealant. Maximum performance gasket material. FDA approaved. Temp: to 600ºF (315ºC) pH: 0 - 14 Pressure: to 3000 psi (pump service)
- Cross Sectional Size: 0.125 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Palmetto, Inc.
Description: A gasketing material of expanded and oriented virgin PTFE fluorocarbon, nontoxic PALSEAL is very white, tough and strong, yet soft with a “marshmallowy” feel that makes it ideal for the entire gasketing spectrum—from heavy duty alloy flanges to plastics to delicate glass joints. This
-
Supplier: KC Seals, Inc.
Description: We carry a variety of different stem packing, whether it be 100% expanded vigin PTFE, Grafoil Rings, or custom machined stem packing, K.C. Seals is more than capable of taking care of your stuffing box needs. K.C. Seals has been supplying high performance seals to North America and
-
Supplier: KC Seals, Inc.
Description: packing with our most common being PTFE and Graphite. K.C. Seals has been supplying high performance seals to North America and overseas for the past 20 years. From our organically grown beginnings, we’ve managed to grow the business into a trustworthy name when sourcing sealing solutions,
-
Supplier: Envirco
Description: network control or external analog control input. Standard Features Mill-finished aluminum exterior is available in a 2’x2’ or 2’x4’ Standard or RSR (roomside replaceable) configuration Reliable internal knife edge/gel seal gasket filter mounting (RSR model only) Type J HEPA filter (99.99%
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
-
Description: 12 Bellows welding ring ASTMA216WCB 2 Bolts ASTMA193 B7 13 Bellows ASTMA182F316L 3 Nut ASTM A194 2H 14 Sleeve ASTMA216WCB 4 Bonnet ASTMA216WCB 15 Packing Expanded graphite 5 Gasket PTFE 16 Packing gland ASTMA216WCB 6 Ball ASTMA182F316L 17 Pin ASTMA182F6a 7 Seal ring PTFE
- Valve Type: Ball Valves
- Features: Bolt Flange, Butt Weld
-
Supplier: Golden Collar Technology Co., Ltd .
Description: ptfe ring gasket features: Excellent corrosion resistance: PTFE material has excellent chemical stability and is resistant to almost all chemicals, which allows PTFE Ring Gasket to maintain its excellent sealing properties in a variety of corrosive environments.
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Kuriyama of America, Inc.
Description: PTFE Tri-Clamp Gasket White 3"
- Operating Temperature: -40 to 449.6 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sanitary Gasket
-
Supplier: Golden Collar Technology Co., Ltd .
Description: The Glass Filled PTFE Gasket is a high-performance sealing solution designed to meet the demanding requirements of various industrial applications. This gasket is manufactured using premium-grade PTFE (Polytetrafluoroethylene) infused with glass fibers, offering enhanced
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: coefficient of friction for PTFE helps to reduce wear, extending gasket life in demanding applications. FDA compliant: solid PTFE gaskets meet FDA standards and are suitable for applications involving food. They can be used in the pharmaceutical and food industries.
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE Guide Rings features Exceptionally low friction coefficient in combination with metals and plastics Antiadhesive behavior without any stick-slip effect High elongation properties enabling easy fitting of sealing and guide rings to one-piece pistons Exceptionally large temperature range
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: PTFE Tri-Clamp Gasket White 4"
- Operating Temperature: -40 to 449.6 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sanitary Gasket
-
Supplier: Technetics Group
Description: A large variety of the most difficult sealing problems can be solved using VITAFLEX® spiral wound gaskets. Although its basic fundamental principle has changed little since its creation, production techniques and the materials developed and used over the last 30 years have enabled our
- Maximum Operating Pressure: 5,076.3195 psi
- Operating Temperature: 1,652 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Kuriyama of America, Inc.
Description: PTFE Tri-Clamp Gasket White 1 - 1/2"
- Operating Temperature: -40 to 449.6 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sanitary Gasket
-
Supplier: Kuriyama of America, Inc.
Description: PTFE Tri-Clamp Gasket White 1"
- Operating Temperature: -40 to 449.6 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sanitary Gasket
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. Moreover, at DCW, we design and manufacture
- Gasket Type: Custom Gasket
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding.
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. Our capacity also including molding PTFE, PTFE compression molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding.
- Gasket Type: Custom Gasket
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Darco Southern, Inc.
Description: Darco Southern, Inc. manufactures PTFE envelope gaskets in three standard envelope styles and with almost any combination of filler materials. Fillers and envelopes are also availible individually for customer assembly. Style 110 designates a slit or V-type envelope.
- Thickness: 0.1875 to 0.375 inch
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Thermoseal, Inc.
Description: FDA compatible Good resistance in strong alkaline applications Good choice for a broad range of chemical process applications Free of pigments
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
specifications. Primarily used as a pre-filter or a filter support material in pleated filters, flow rates typically are minimally affected compared to woven mesh when using Dexmet's proprietary DDB PolyGrid®. Dexmet specializes in expanding products from high temperature fluoropolymers (PTFE, PFA, FEP (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
, we support customers with broader material knowledge and application insight across complex aerospace programs. This expanded network of capabilities complements our core strengths in molding, machining, and assembly, helping (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Service Temperature Characterization of Polytetrafluoroethylene-Based Gaskets
The ex- panded PTFE gasket compresses to a much thinner initial thickness due to its lower density and therefore causes less initial relaxation.
-
Evaluation of Chemical Protective Garment Seams and Closures for Resistance to Liquid Penetration
+ expanded PTFE gasket leaked expanded PTFE gasket leaked reuse of No. 2--using silicone expanded PTFE gasket okay reuse of No. 4--cell drained, refilled expanded PTFE gasket okay reuse of No. 6 second reuse of No. 6 not recommended against MEK .
-
gasket sheet - offers from gasket sheet manufacturers, suppliers, exporters & wholesalers
Sell TEADIT 24SH Expanded PTFE Sheet, Expanded PTFE Gaskets ,EPTFE ...
-
Suppressing EMI in Wireless Handset Applications
Expanded PTFE gaskets , using conductive pressure sensitive adhesive (PSA) backings, eliminate curing and offer extremely high performance (Figure 1).
-
Compressive and sealing characteristics of PTFE under cyclic loading-unloading
Walter[2,4] studied the sealing and mechanical behaviors of expanded PTFE gasket at room temperature.
Indicates content that may require registration and/or purchase.