Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ASSEMBLY SERVICE FOR (1) BATT MANAGER EXPANSION SYSTEM MODULE - INCLUDES TAB WASHER INSTALLATION
-
Supplier: Newark, An Avnet Company
Description: ASSEMBLY SERVICE FOR (1) BATT MANAGER EXPANSION SYSTEM MODULE - TAB WASHERS ALREADY INSTALLED
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: steel Belleville spring washer, stainless steel 301-304 Belleville spring washer Available Finishes: Black oxide coated Belleville spring washer, cadmium plated Belleville spring washer, nickel plated Belleville spring washer, passivated Belleville spring
- Inside Diameter: 0.053 to 2.192 inch
- Outside Diameter: 0.125 to 3.235 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Washer Type: Belleville Washer
-
-
Supplier: Lee Spring Company
Description: achieved by stacking Belleville Washers in various configurations. As shown in the diagrams below, Belleville Washers can be used in four different ways: Single: One washer Parallel: All washers stacked the same way Series: All washers stacked opposite each other
- Inside Diameter: 1.016 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: American Belleville
Description: Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve
- Inside Diameter: 1.01 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.074 inch
- Number Size: 1"
-
Description: Advantages Of Silicon Nitride Ceramic Washers The Ceramic Positioning Pins has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Stoelting Cleaning Equipment
Description: Parts washer with immersion typically cleans with no operator intervention. Multiple cleaning actions in a small footprint. Compact, flexible design for manufacturing cells, economical price tag. Standard Features Stainless steel construction for long life Modular design for easy
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
-
Description: Advantages Of Aluminum nitride ceramic washers Aluminum nitride ceramic washers has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: diameter of the spring grows during compression. Overlap wave spring is also called overlap wave washer. It is a single turn wave washer with partial overlap at the fracture. Like other wave springs, the overlap wave spring washer is also wound by flat wire, and then undergoes
- Inner Diameter (ID): 0.6299216 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: diameter of the spring grows during compression. Overlap wave spring is also called overlap wave washer. It is a single turn wave washer with partial overlap at the fracture. Like other wave springs, the overlap wave spring washer is also wound by flat wire, and then undergoes
- Inner Diameter (ID): 1.00000054 inch
- Material: Stainless Steel
-
Supplier: ASTM International
Description: specification covers rolled, forged, or hot-extruded bars, and also bolts, nuts, screws, washers, studs, and stud bolts. Materials shall adhere to specified contents of carbon, manganese, phosphorus, sulfur, silicon, nickel, chromium, molybdenum, tungsten, titanium, columbium, aluminum,
-
Supplier: ASTM International
Description: specification covers rolled, forged, or hot-extruded bars, and also bolts, nuts, screws, washers, studs, and stud bolts. Materials shall adhere to specified contents of carbon, manganese, phosphorus, sulfur, silicon, nickel, chromium, molybdenum, tungsten, titanium, columbium, aluminum,
-
Supplier: Coiling Technologies, Inc.
Description: definition plasma and water laser. We use quality materials in our designs to ensure the spring’s reliability even under extremely heavy loads. These custom disc springs are particularly well-suited to handle tasks that are subject to extreme thermal expansion or contraction, vibrations, or
- Washer Type: Belleville Washer
-
Supplier: Smalley
Description: assembly with greater force to reduce or eliminate vibration Compensate for the looseness that results in assembled components due to thermal expansion Design Fits in 25% of the radial space required of a Belleville The theoretical rate is accurate until the spring approaches its solid
- Inside Diameter: 2.618 inch
- Outside Diameter: 2.875 inch
- Thickness / Working Height: 0.093 inch
- Material: Spring Steel, Stainless Steel
-
Description: SP Series are specifically designed for heavy bolted applications. They are used wherever there is a need to overcome the effects of thermal expansion and contraction. The SP Series are normally manufactured from High Carbon or Alloy steel; AISI C1075 or 6150 material.
- Inside Diameter: 0.087 to 1.22 inch
- Outside Diameter: 0.197 to 3.031 inch
- Thickness / Working Height: 0.012 to 0.295 inch
- Washer Type: Belleville Washer
-
Supplier: EQYO
Description: This excellent multi-purpose, wear-resistant material is suitable for bearing, thrust washer, and piston ring applications. It also has a low coefficient of thermal expansion.
- Extreme Environment: Extreme Environment
- Bearing Surface: Plastic
- Bushing Type: Sleeve
-
Supplier: RegalRexnord
Description: 140 mm Mounted Spherical Roller Bearing, Cast Steel Expansion 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Lock Nut and Washer Included
- Nominal Shaft / Bore Size: 5.511814 inch
- Features: Other
- Bearing Type: Spherical Roller Bearing
- Bearing / Housing Features: Split Housing
-
Supplier: RegalRexnord
Description: 180 mm Mounted Spherical Roller Bearing, Cast Steel Expansion 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Lock Nut and Washer Included
- Nominal Shaft / Bore Size: 7.086618 inch
- Features: Other
- Bearing Type: Spherical Roller Bearing
- Bearing / Housing Features: Split Housing
-
Supplier: RegalRexnord
Description: 190 mm Mounted Spherical Roller Bearing Expansion Unit, Cast Iron 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Locknut and Washer Included
- Nominal Shaft / Bore Size: 7.480319 inch
- Housing: Cast Iron
- Bearing Type: Spherical Roller Bearing
- Bearing / Housing Features: Split Housing
-
Supplier: RegalRexnord
Description: 130 mm Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Split Pillow Block, Expansion Unit, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Locknut and Lock Washer Included
- Nominal Shaft / Bore Size: 5.118113 inch
- Housing: Cast Iron
- Bearing Type: Spherical Roller Bearing
- Bearing / Housing Features: Split Housing
-
Description: expansion and contraction. The hardened, serrated profile "grips" the lower surface of the bolt or nut to prevent the loss of tension that normally occurs during extreme vibration or severe shock. Contact Belleviles come in sizes that correspont to a wide range of screw head sizes, including
- Inside Diameter: 0.122 to 0.512 inch
- Outside Diameter: 0.402 to 1.273 inch
- Thickness / Working Height: 0.024 to 0.069 inch
- Washer Type: Belleville Washer
-
Supplier: Kelco Industries
Description: Heat Pump / Water Hose Available in steel, stainless, and aluminum Braided hose: stainless steel outer braid covering and EPDM core Male & female fittings: 1/2” – 1” brass, 1-1/4” – 2” steel Gasket: fiber washer. Maximum temperature range 25° / 195°F. Hose assemblies are intended for water
- Maximum Pressure: 100 to 350 psi
- Mounting Size: 0.5 to 2 inch
- Type: Braided Hose
-
Supplier: American Floor Products Co., Inc.
Description: new concrete. Use 3/4" x 5" bolts, washers and expansion shields on existing concrete docks. Weld 3/4" studs on steel surfaces. Drilling Style "L" has (3) 2-3/8" holes. Actual colors may vary - please request samples Price note: F.O.B. Plant
-
Supplier: Ultrasonic Power Corporation
Description: to the cleaning tank. The sound travels throughout the tank and creates waves of compression and expansion in the liquid. In the compression wave, the molecules of the cleaning liquid are tightly compressed together. Conversely, in the expansion wave, the molecules are rapidly pulled
- Wash Tank Capacity: 90 gallons
- Internal Length: 48 inch
- Internal Width: 22 inch
- Internal Depth / Height: 20 inch
-
Supplier: Ultrasonic Power Corporation
Description: Conversely, in the expansion wave, the molecules are rapidly pulled apart. The expansion is so dramatic that the molecules are ripped apart, creating microscopic bubbles. The bubbles are not seen by the naked eye since they are so small and exist for only a split second of time. The
- Wash Tank Capacity: 204 gallons
- Internal Length: 70 inch
- Internal Width: 28 inch
- Internal Depth / Height: 24 inch
-
Supplier: U.S. Plastic Corporation
Description: This tank was created to serve a unique application in which the tank is mounted on an angled surface. Equipment examples include power washers and walk behind commercial turf equipment. Additionally, there are many unique custom products in which this tank is an ideal fit. Prominent
- Type: Fuel/Oil Tank
-
Supplier: Mitsui Chemicals America, Inc.
Description: exhibits a stable coefficient of thermal expansion at temperatures up to its Tg. AURUM™ has the highest glass transition temperature of any thermoplastic resin. AURUM™ is a special type of thermoplastic polyimide, developed with Mitsui Chemical's technology. Car manufacturers in the United
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: TFC Ltd.
Description: Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity,
- Material: High Carbon Steel Wire
- Features: Other / Specialty
-
Supplier: Petersen Products Co.
Description: (227mm) Material, Body Zinc-Plated Steel Material, Hardware Zinc-Plated Steel Locknuts/Positioning Washer Aluminum Material, Seal Urethane Nominal Pipe 4" (101.6mm) Pipe Schedule 160 Plug OD 3.31" (84.1mm) Press., Max Test, PSI 10,000 psi (689 bar) Sage Subcategory Number W147 Seal
- Features: Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: Material, Body Zinc-Plated Steel Material, Hardware Zinc-Plated Steel Locknuts/Positioning Washer Aluminum Material, Seal Urethane Nominal Pipe 3" (76.2mm) Pipe Schedule 5 Plug OD 3.2" (81.3mm) Press., Max Test, PSI 12,000 psi (827bar) Sage Subcategory Number W147 Seal Expansion System
- Features: Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: Material, Body Zinc-Plated Steel Material, Hardware Zinc-Plated Steel Locknuts/Positioning Washer Aluminum Material, Seal Urethane Nominal Pipe 2.5" (63.5mm) Pipe Schedule 40 / STD Plug OD 2.34" (59.4mm) Press., Max Test, PSI 12,000 psi (827 bar) Sage Subcategory Number W147 Seal
- Features: Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: Material, Body Zinc-Plated Steel Material, Hardware Zinc-Plated Steel Locknuts/Positioning Washer Aluminum Material, Seal Urethane Nominal Pipe 2.5" (63.5mm) Pipe Schedule 10 Plug OD 2.5" (63.5mm) Press., Max Test, PSI 12,000 psi (827 bar) Sage Subcategory Number W147 Seal Expansion
- Features: Other
- Material: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Air intake and coolant connections Systems where clamps cannot be retightened Systems with expansion or contraction CONSTRUCTION 5/8" wide, 300 series stainless steel band; plated carbon steel hex screw with 3/8" head; two-piece, 300 series stainless steel housing and ten
- Capacity / Opening: 7.75 to 8.625 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Air intake and coolant connections Systems where clamps cannot be retightened Systems with expansion or contraction CONSTRUCTION 5/8" wide, 300 series stainless steel band; plated carbon steel hex screw with 3/8" head; two-piece, 300 series stainless steel housing and ten
- Capacity / Opening: 4.25 to 5.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Air intake and coolant connections Systems where clamps cannot be retightened Systems with expansion or contraction CONSTRUCTION 5/8" wide, 300 series stainless steel band; plated carbon steel hex screw with 3/8" head; two-piece, 300 series stainless steel housing and ten
- Capacity / Opening: 5.25 to 6.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
lock washers, steel construction washers, wheel nuts, multi-jackbolt tensioners, flexnut tensioners, and expansion bolts. Nord-Lock nuts, washers, and bolts are widely used in industries such as public infrastructure, oil and gas, rail, industrial machinery, and ship building. bisco industries is an (read more)
Browse Washers Datasheets for bisco industries -
Space-Saving Design Multi-Point Load Distribution Tolerance Compensation Thermal Expansion Compensation Custom Spring Solutions Key Specifications Product Type: Wave Spring Washer Load Direction: Axial (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Key Advantages of Wave Washers in Mechanical Systems Wave washers, also known as corrugated washers, are designed to deliver precise preload control and compact force management in mechanical assemblies (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, affecting overall stability. Wave spring washers are commonly used to address this issue. By applying a controlled and continuous preload, they help keep the bearing in a stable position, reducing internal clearance (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Single-turn overlap and gap wave spring washers are designed to deliver high load capacity within compact installation spaces, helping engineers optimize mechanical assemblies where axial space is limited. Their unique wave structure provides stable elastic force (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, shafts, valve seats, washers, sleeves, blocks and seal-contact parts exposed to abrasive fluids or slurries. Why ZTA is specified: Wear resistance, chemical resistance and flexural strength for parts exposed to repeated mechanical load and fluid contact. Chemical and (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Download Smalley's SSB Series Expansion Insert Request Free Samples to test in your application Send us your application requirements (read more)
Browse Datasheets for Smalley
Conduct Research Top
-
Ask the Expert - Wave Spring Compression and Load
The diameter of a wave spring will grow with compression. This is also referred to as diameter expansion, and all Crest-to-Crest (R), gap, overlap, Nested, and WAVO (R) springs will function in this manner. (As a side note, linear springs will grow in length as they are compressed.) Some Smalley
-
Putting WFI to Work in Juncos
products, including Epogen, Neupogen and Enbrel. Expanding facilities require expanding water capabilities. The most recent $400 million, 500,000-square-foot expansion included the design and implementation of a new Water-for-Injection (WFI) system, with USP-grade water processed by a high-capacity
More Information Top
-
SNAP-21 program, Phase II. Deep sea radioisotope-fueled thermoelectric generator power supply system. Final design description, 10-watt system
The clearances at diameters A and B and the thickness of the molybdenum expan- sion washers under the shield and spider support bolts are such that there will be an interference fit at diameters A and B and the bolts will be…
-
SNAP-21 PROGRAM, PHASE II. DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. Quarterly Report No. 5, July 1, 1967--September 30, 196...
The clearances at diameters A and B and the thickness of the molybdenum expan- sion washers under the shield and spider support bolts are such that there will be an interference fit at diameters A and B and the bolts will be…
-
Unicortical PEEK inset locking fixation for metacarpal fractures: a biomechanical study
Different approaches have included threaded screw holes (usually requiring a guide), expanding washer technology [13] (locks when tightened), and cutting screws.
-
Percutaneous posterior cervical fusion with the DTRAX Facet System for single-level radiculopathy: results in 60 patients.
Surgery was percutaneous posterior bilateral facet implants consisting of a screw and expandable washer and iliac crest bone aspirate.
-
1957 Supplement to Bibliography and Abstracts on Electrical Contacts—1956 and 1957
…typical construction and tabulated sizes for 200 to 3600 amp aluminum busses, welded and bolted frameworks, optimum grades of alloy to withstand shock and vibra- tion, fault currents up to 100,000 amp, the use of expanding washers , results of inspec- tion…
-
CR4 - Thread: arresting the washer or spacer in groove
You can use an expanding washer (something like an e ring).
Indicates content that may require registration and/or purchase.