Products/Services for Expendable Bathythermograph Probes
-
Styli and Probes - (80 companies)Styli and probes are slender rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, scanning probe microscopes (SPMs), coordinate measuring machines (CMMs), gages, and dimensional scanners. SPM... -
CMM Probes - (91 companies)Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers... -
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering... -
Thermocouple Temperature Probes - (517 companies)Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes... -
Temperature Probes - (921 companies)Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature... -
Electrical Test Probes - (384 companies)Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
-
NMR Probes - (3 companies)NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...
-
IC Probing Adapters and Analysis Adapters - (11 companies)IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
-
Fiber Optic Probes - (33 companies)Fiber optic probes collect light or spectra from extreme environments inside reaction vessels at high temperatures or pressures. Product types include UV-Vis spectroscopy probes, Raman spectroscopy probes, and refractometry probes. UV-Vis...
-
Scanning Probe Microscopes - (15 companies)Scanning probe microscopes form images of surfaces by using a physical probe that scans the specimen. Examples include AFMs (atomic force microscopes), MFMs (magetic force microscopes), and STMs (scanning tunneling microscopes). Scanning probe...
Product News
-
Lake Shore Cryotronics, Inc.
Temperature Probes Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe is the optimum choice. Encased in one of these stainless steel thermowell fixtures, the sensor can perform as designed, unaffected by high pressure and sealed to keep electrical components and wiring... (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
TPS Elektronik GmbH
Current Probe - Current probe CP503B Micsig CP503B High Frequency AC/DC Current Probe. The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe delivers exceptional accuracy with a DC~50MHz bandwidth, making it ideal for high frequency current signal measurement probe tasks. It features dual current ranges of 6A (20mA~6Apk) and 30A (50mA~30Apk... (read more)Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Ametek Solartron Metrology
Digital Lever Probe - DL Lever Probes are generally used for precision gauging of components, such as shafts, for profiling but the Orbit (R)3 compatible Lever Probe is not restricted to such small applications. The narrow body (compared to devices based on dial test indicators) coupled with a gentle touch down to 0.05N enables access to difficult to reach details, even on fragile components. Due to it 's cylindrical housing geometry, the Lever Probe can be mounted in any attitude relative to the intended target... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Ametek Solartron Metrology
3mm Digital Gauging Probes Thinner body probes with high accuracy and good repeatability are a perfect solution for checking certain dimensions in automotive and heavy machining industries that may require multiple points, but in spaces where standard gauging probes would be too big to fit into, to check ridges in tight gaps and diameters. (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Pyromation
Handheld Temperature Sensor Probe Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi-solid substances, producing quick and accurate measurements. The probes are often used in HVAC systems, laboratories, production machines or engine fluids, gas or air monitoring, refrigeration, furnace sensor calibration checks (SAT), etc. (read more)Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Marposs Corp
Marposs's eddy current probes Eddy Current Probes to Check Surface Faults and Material Properties. NDT PROBES. Marposs's eddy current probes, have been developed to satisfy every application needs to detect surface-open cracks, small porosities as well as to verify the correctness of heat treatment on any conductive material (steel, cast iron, aluminum, brass, copper, etc.). In addition to NDT eddy current probes, to check material integrity and properties, a family of eddy current sensor has been developed to check... (read more)Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
BinMaster, Inc.
Custom Capacitance Probe Sensors BinMaster designs and manufactures capacitance probes. With in-house engineering and custom manufacturing, BinMaster can tailor your probe with options that fit your application. We make probes in a variety of standard and custom lengths and materials: stainless steel, Delrin, Teflon-shielded, unshielded, or lagged. Plus, mounting flanges and fittings make your installation a success with one simple call. Sanitary Applications: Meets rigorous USDA, FDA and 3-A material for food, dairy... (read more)Browse Level Switches Datasheets for BinMaster, Inc. -
Smiths Interconnect, a Molex company
Board Test Spring Probes Offering a wide range of standard spring contact probes to meet your testing requirements and has long been recognized as the world 's largest probe manufacturer. With over 60 different probe series ranging from 0.02" (0.51 mm) to 0.187" (4.75 mm) pitch with multiple length, travel, ICT, lead free and rotator options, we provide a full portfolio designed for general purpose test on bare boards, loaded printed circuit boards and surface mount assemblies. (read more)Browse Electrical Test Probes Datasheets for Smiths Interconnect, a Molex company -
Lake Shore Cryotronics, Inc.
Cryogenic Probe Stations Micro-manipulated probe stations used for non-destructive testing of devices on full and partial wafers. Ideal for measuring magneto-transport, electrical, electro-optical, parametric, high Z, DC, RF, and microwave properties. (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Ametek Solartron Metrology
Digital Gauging Probes – Pneumatic Solartron Metrology's Orbit (R) 3 Measurement System using Solartron Contact Measurement Transducers provides a cost effective solution for a wide range of gauging, measuring or positioning in diverse industries. Pneumatic transducers are ideal for use in automatic gauging applications or for accessing details that would be difficult or impossible to reach with spring push transducers. Digital Automatic Probes (Pneumatic). Pneumatic Push Probe Standard - DP/P. 'J ' Type Pneumatic Push Probe... (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology
-
PRS-02/Pathfinder
The PRS-02 system is used to process and record seawater temperature in relation to depth (by an expendable bathythermograph probe ) and sound velocity as a function of the depth (by a velocimeter probe).
-
Advances in Wireless Sensor Networks
Hydrodynamic Characteristics Analysis of Expendable BathyThermograph Probe . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Diurnal sea surface temperature variation and its impact on the atmosphere and ocean: A review
Temperature measurements in the upper 10 m with modified expendable bathythermograph Probes .
-
Hyperiid amphipods (Crustacea: Peracarida) in relation to a cold-core ring in the Gulf of Mexico
During transit from Texas to the Campeche Bank by R/V Gyre, operated by Texas A&M University, 33 expendable bathythermograph probes (XBTs) were dropped and 8 net tows were made as the ship crossed the CCR (Fig. 1; see also Biggs et al …
-
Short-term variation and long-term changes in the oceanographic environment and zooplankton community in the vicinity of a sub-Antarctic archipelago
Vertical temperature pro®les were obtained using either a CTD (conductivity-temperature-depth) probe ®tted with a Neil Brown Instrument system Mark 3B underwater unit, or Sippican T7 XBT ( expendable bathythermograph ) probes .
-
Depth and temperature of the blue marlin, Makaira nigricans , observed by acoustic telemetry
Temperature prof'desthrough the water column were obtained at 4 to 6 h intervals using expend- able bathythermograph probes (Sippican %6 and T-10).
-
Movements of blue sharks (Prionace glauca ) in depth and course
Other measurements made aboard ship while following the fish included water temperature variation with depth using expendable bathythermograph probes (Sippican) and echosounding for sound scattering layers using a JRC 50 kHz, 5 kW, 8° beam echo sounder.
-
The Zooplankton community of Croker Passage, Antarctic Peninsula
Temperature was profiled throughout the sampling period with ex- pendable bathythermograph probes .
-
Heat balance of the upper ocean under a land and sea breeze in Sagami Bay in summer
Bruce, J.G. and E. Firing (1974): Temperature measurements in the upper 10m with modified expendable bathythermograph probes .
-
Spring migration of Atlantic mackerel, Scomber scombrus , in relation to water temperature through Cabot Strait (Gulf of St. Lawrence)
Temperature measurements in the upper 10m with modified expendable bathythermograph probes .
Indicates content that may require registration and/or purchase.