Products/Services for Explosion-proof Band Heater
-
Band Heaters - (150 companies)Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via the conductive method. Most band heaters clamp around the outer diameter of a cylindrical element and heat the element...Sleeve (Sheath) MaterialInsulation Options -
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many... -
Industrial Heaters - (1967 companies)...devices used to heat water for residential and commercial use. Image Credit: Johnson Pump. Physical Properties. Common types of industrial heaters that are described by their physical properties include: flexible heaters and explosion proof heaters... -
Cast-In Heaters - (39 companies)Specialized cast-in heater elements include strip heaters, bolt heaters, explosion resistant heaters, bushing heaters, and bottom outlet heaters. Cast-in band heaters are used to heat pipes or other cylindrical objects. Cast-in circulation heaters... -
Electric Heaters - (286 companies)Electric heaters generate heat by passing an electric current through a high-resistance material. Electrics heaters generate heat by passing an electric current through a high-resistance material. These heating devices have been adapted to various... -
Strip Heaters - (137 companies)Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
-
Drum Heaters - (90 companies)Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...
-
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could...
-
Flame Detectors - (184 companies)...detectors. UV/IR detectors. IR/IR detectors. IR^3 (triple IR) detectors. triple IR spectral band detectors. Features. UV only flame detectors (ultraviolet spectral band detection) work with wavelengths shorter than 300 nm (solar blind spectral band...
-
Rubber Tubing - (219 companies)...is reinforced with fibers or banding for added strength. Spark resistance - tubing is constructed to maintain integrity in the presence of electrical discharge or sparking. This is a crucial feature for most electrical applications. Sterilizability...
Product News
-
Bonomi North America, Inc.
Explosion-Proof Electric Actuators electric actuators are flame-proof and combustible dust-proof. They are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. EAX Series actuators offer a wide range of torque outputs. Voltages are 24 AC/DC or 100-240 VAC. All models are ISO 5211 compliant and are equipped with a mechanical visual position indicator. Other features include mechanical stops, two SPDT auxiliary switches, heater, thermostat and built-in thermal protection that prevent motor burnout... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven Core Advantages of Explosion-Proof Oven. 1. Strict Explosion-Proof Design for Absolute Safety. Adopting a full-set explosion-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high temperature and static electricity from igniting flammable and explosive... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study range from 21 C to 24 C temperature and from -12 C to 16.7 C dew point. Design output conditions maintained at 22 C +-2 C temperature and at 10 C +-1 C dew point. Ambient change rates over a 1-hour period are no more than 1 C temperature and no more than 5% RH. Electrical and mechanical sections are pressurized with purge gas via a Cyclops system, with max external static pressure 0.5 ". System airflow 750-1000 CFM. The fan is an explosion-proof direct-drive impeller wheel. The heater is a 5.0kW... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Pyromation
Explosion-Proof Thermocouple Sensor for HazLoc Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the thermocouple to ignite flammable mixtures in the surrounding atmosphere. Depending on the construction desired, these Thermocouple Sensors are FM and CSA approved for installation in Class I, Division I... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Pyromation
Explosion-proof (XP) Thermocouples and RTDs Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. The required thermowell is available in standard... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation -
United Electric Controls Company
Explosion-Proof Pressure and Temperature Switches Explosion-Proof Pressure and Temperature Switches. Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when needed, free from potential communication errors... (read more)Browse Pressure Switches Datasheets for United Electric Controls Company -
Shenzhen Milvent Technology Co., Limited
Battery Pack Explosion-Proof Vent Battery enclosures are constantly exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without effective pressure management, these conditions can lead to seal failure, condensation, contamination ingress, and reduced system reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Explosion-Proof Battery Vent Valve Battery packs in electric vehicles face pressure fluctuations, thermal expansion, condensation risks, and contamination exposure. Without proper venting, trapped pressure can damage seals, shorten component life, and compromise overall system safety --especially under extreme temperature changes or high-pressure washdowns. This battery vent valve delivers a reliable and cost-effective pressure management solution for EV battery systems: High Waterproof Protection (IP66, IP67, IP68, IP69K) to... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
-
Infrared Technology
▪ Explosion - Proof Catalyst Pad. .... ▪ Cata-Dyne WX Series Heaters - Applications. .... ▪ Gas Catalytic Heaters - Long Band Infrared Emitters .
-
Pipe Fusion Safety Reminders
Protective eyewear is always a good idea especially when cutting bands from pipe bundles or coils. .... Heaters are not explosion proof .
-
Fire and explosion hazards in dryers - issue 025
Maloperation of an oil- or gas-fired heater is potentially another source of flammable vapour or gas. .... involved to spray dryers, pneumatic con- veying dtyers, fluid bed dryets, rotary dryers. band dryers, batch atmospheric .... Aprimary nharacterisation *---------- -------+ *sçecify explosion pro- of ruterial tection-or prevention system t Select suitable dryer *sçvcify fire-fighting system I l t wlaentify hazards Asrerify safe operating procedures (including I axerqency procedures) ) *lgnition tests on Aspecify preventive nuin- rnterlal tenance schedule t…
-
electrical equipment - offers from electrical equipment manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : mosi2 heating element, mosi2 heater , Molybdenum Disilicide Element, Dental Equipment ]. .... UV-89 UV-82 Car Battery Eliminator Radio Car Charger For UV-82 Dual Band Walkie Talkie ... .... Explosion Proof Electric Reach Truck Load Capacity 1500Kg , ...
Indicates content that may require registration and/or purchase.