-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for
- Air Flow Rate: 406 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Supplier: Allegro Industries
Description: Same as our 16"Standard Blower, but includes explosion-proof UL/CSA listed, single phase motor and NEMA rated 115V plug. Meets Class I, Division 1 and 2, Groups C & D, Class II Division 1 and 2 Groups F & G.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: State Safety & Compliance
Description: G Hazardous Location Requirements. Warning: Explosion-Proof Blowers must be used with statically conductive ducting. Free air 1570 or 1100 with (1) 90? bend or 900 with (2) 90? bends. 3/4 hp motor. Also available Standard and High Output non-explosion proof
-
-
Supplier: State Safety & Compliance
Description: "For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output
-
Supplier: Cole-Parmer
Description: cm) W utility pass-through port with molded neoprene cover. Hoods do not include a cabinet or work surface
order in accessories. |Models are available with or without a built-in blower, and in standard or spark-proof configurations. Blowers can be mounted any of three
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: cm) W utility pass-through port with molded neoprene cover. Hoods do not include a cabinet or work surface
order in accessories. |Models are available with or without a built-in blower, and in standard or spark-proof configurations. Blowers can be mounted any of three
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: cm) W utility pass-through port with molded neoprene cover. Hoods do not include a cabinet or work surface
order in accessories. |Models are available with or without a built-in blower, and in standard or spark-proof configurations. Blowers can be mounted any of three
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: cm) W utility pass-through port with molded neoprene cover. Hoods do not include a cabinet or work surface
order in accessories. |Models are available with or without a built-in blower, and in standard or spark-proof configurations. Blowers can be mounted any of three
- Fume Hood Type: General Purpose
-
Supplier: Accuris
Description: BLOWER, EXHAUST, ELECTRIC MOTOR DRIVEN EXPLOSION PROOF
-
Supplier: Thermon, Inc
Description: Specifically designed for both hazardous and general purpose industrial applications, the Ruffneck™ EFX Explosion-Proof Exhaust Fan is built for safety and durability. A number of optional features are available for customization, including Heresite® coating on all non-motor
- Maximum Diameter (Fan or Blower Wheel): 12 to 30 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
- AMCA Class: Class I, Class II
-
Supplier: CS UNITEC
Description: Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is
- Air Flow Rate: 10,824 SCFM
- Static Pressure: 2,491.2115592216346 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20 inch
- Design: Axial
-
Supplier: Ziehl-Abegg Inc.
Description: device. Attributes and special features: RH..C centrifugal impellers in explosion protected design fulfill the requirements of the 94/9/EU (ATEX 95) directive, in accordance with the device group II, device group 2G and 3G, explosion group IIB, and can be utilized in zone 1 and zone 2.
- Maximum Diameter (Fan or Blower Wheel): 43.30711 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: CS UNITEC
Description: Compact, quiet and highly efficient for moving large volumes of air. Operating on compressed air, they are ideal for ventilation in hazardous and/or volatile areas. No moving parts make them safe and easy to maintain. Lightweight and easy to handle.
- Air Flow Rate: 3,430 SCFM
- Static Pressure: 2,491.2115592216346 in H2O
- Maximum Diameter (Fan or Blower Wheel): 6 inch
- Design: Axial
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety
-
Supplier: National Fan Company
Description: Panel Exhaust Fan Explosion Proof : 16 in blade (2,580 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof motors are
- Air Flow Rate: 2,580 SCFM
- Maximum Diameter (Fan or Blower Wheel): 16 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
Supplier: National Fan Company
Description: U Series Smoke Ejector (Explosion Proof ) 18 in (3,700 CFM) FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in
- Air Flow Rate: 3,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Portable / Rolling
-
Supplier: National Fan Company
Description: Exhaust Fan w/ Shutter Heavy Duty Explosion Proof : 14 in blade (2,190 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Features: •Explosion proof motors are Class I - Group C & D, and Class II - Group F & G •Sturdily constructed from all-aluminum extrusions
- Air Flow Rate: 2,190 SCFM
- Maximum Diameter (Fan or Blower Wheel): 14 inch
- Applications / Use: Exhaust Ventilation
- Features: Explosion Proof, Wall / Panel Mount
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 16 inch, 2580 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion
-
Supplier: GENERON
Description: GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available.
- Air Flow Rate: 10 to 1,400 SCFM
- Static Pressure: 0 to 325 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Larson Electronics LLC
Description: ILS 100' Explosion Proof Extension Cord With Inline Switch The Magnalight EPEXC-100-ILS Explosion Proof extension cord with inline switch allows operators to safely extend the range of their explosion proof light or equipment cords beyond the boundaries of
-
Supplier: Ametek Dynamic Fluid Solutions
Description: are Available? There are three types of standard regenerative (side channel) blowers available. The industrial, chemical processing, and environmental blowers. We also provide customized solutions with explosion proof motors, remote drive and mag drive blowers. We
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCD BC airfoil blower is a superbly crafted and precision balancedair-moving device that features superior performance and exceptionalsmoothness. TCD blowers feature TEK backward curved airfoil wheels. Theseremarkable impellers are manufactured of glass-reinforced polyamide andare
- Air Flow Rate: 2,160 to 4,574 SCFM
- Media Temperature: 0 to 160 F
- Maximum Diameter (Fan or Blower Wheel): 7 to 18 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Smoothness translates into quietness and efficiency that are the hallmarks of this compact fan. The TFD flange mount centrifugal blower's backward curved airfoilimpeller massages air through the fan with a minimum of turbulence,resulting in outstanding performance. This remarkable impeller
- Air Flow Rate: 350 to 4,500 SCFM
- Media Temperature: 0 to 160 F
- Maximum Diameter (Fan or Blower Wheel): 7 to 18 inch
- Applications / Use: Air Handling Units / HVAC, Product / Process Cooling
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2
- Air Flow Rate: 4,650 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2
- Air Flow Rate: 3,400 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2
- Air Flow Rate: 5,500 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Wiper Master, Inc.
Description: Designed for large confined spaces and easy stacking for multiple blower use. Deliver high output for drawing or pushing air. Constructed with durable orange metal housing. Standard and explosion-proof 16" blowers have a 1/2 hp motor. High-output blowers have a 2
- Air Flow Rate: 2,900 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: TPI Corporation
Description: CONSTRUCTIONAL FEATURE EXPLOSION PROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PB MODEL
- Air Flow Rate: 18,200 SCFM
- Drive Type: Belt Drive
- Draft: Forced Draft
- Material of Construction: Steel
-
Supplier: Ziehl-Abegg Inc.
Description: category 2 G and may be applied where a dangerous explosive atmosphere occurs only occasionally during normal operation. Applications: explosion-proof applications
- Air Flow Rate: 5,883.3 SCFM
- Maximum Diameter (Fan or Blower Wheel): 19.8425304 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Centrifugal
-
Supplier: U.S. Plastic Corporation
Description: Drive: Direct. Motor Enclosure: Explosion Proof. Wheel Material: Polypropylene. Housing Material: PVC. RPM: 1725. Horse Power: 1/6. Power Voltage: 115. Phase: 1. Approximate Shipping Weight: 51 lbs. CFM: 140 - 225. Static Pressure: 3/4" to 1/4". Overall Dimensions: 15-1/2" L x 11" W x
- Environment: Corrosive Gases
- Drive Type: Direct Drive
-
Supplier: Air Impurities Removal Systems, Inc.
Description: EXPLOSION PROOF MOTOR – ½ HP TEFC-XP motor (SINGLE PHASE) with blower * While we always recommend Filtering and Recirculating contaminated air, there are applications that require indoor pollutants to be exhausted to the outside or through a central Filter System. These High
- Air Flow Rate: 600 SCFM
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups
-
Supplier: Hartzell Air Movement
Description: sound and air performance. Accessories include explosion-proof, chemical-duty or other special motors; disconnect switch; bird screen; fiberglass damper; and more. Additional features: FRP construction Direct Drive: Motors have extended shafts Belt Drive: Motors are totally enclosed
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 18 inch
- Drive Type: Belt Drive, Direct Drive
- Features: Explosion Proof, Other
-
Supplier: Cincinnati Fan
Description: Proof (ODP), Totally Enclosed (TEFC or TENV), or EXP (explosion proof) motors, models with explosion proof motors utilize cast aluminum propellers are standard. Features: Heavy-duty steel panels. 12"-20" fans have 16 gauge panels, 24"-30" fans have 14 gauge panels
- Air Flow Rate: 38,650 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 48 inch
-
Supplier: Labconco Corporation
Description: fiberglass liner, preset baffle, 3/16" thick tempered safety glass with vertical-rising counterbalanced sash, ergonomic air foil with Clean-Sweep openings, 12.81" ID exhaust connection, front access panels, ADA-compliant light and blower switches (except explosion-proof model),
- Hood Face Velocity: 100 SFPM
- Required Airflow: 960 SCFM
- Hood Design: Bypass
- Sash Options: Combination Sash, Horizontal Sash, Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1 (read more)
Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
Fuji Electric Launches New Explosion Proof Blower Fuji Electric launches our new model, the (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
series GM ensure ultimate reliability and efficiency. The biogas blowers are available in a variety of different sizes. Due to the TÜV-certified explosion pressure resistance of 12 bar, these blowers may also be applied in processes with internal ATEX zone 1. RANGES OF APPLICATION (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Volume flow control by controlling rotating speed and bypass. Elevated intake pressure: 0.5 bar g max. Biogas Blower (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Series 20 GI [General Industrial] Fans cover a wide randge of air-moving and material-handling applications. Some of the standard features are welded construction, rotatable and reversible LS wheels for sizes 144 through 364 and DH wheels sizes 194 through 364, lifting eyes, slip (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Plug Fans can be used for a wide variety of OEM applications. Typically, they are used in applications where the system plenum acts as the fan housing, combining versatility with compact design to reduce overall system costs. This is achieved while maintaining operating (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Hydrogen Fuel Cell Vehicle Fuel Economy Testing at the U.S. EPA National Vehicle and Fuel Emissions Laboratory
The hood over the compressed gas cylinders and manifold is vented using an explosion proof blower which operates at the equivalent of 20 room air changes per hour during normal testing.
-
Environmental and Economic Assessment of Leak and Loss Audits at Natural Gas Compressor and Storage Facilities
The system was able to achieve a high flow rate capable of capturing an entire leak and dilution in air by using explosion proof blowers .
-
Safety - Grainger Industrial Supply
• Statically Conductive Duct, Diameter 8 In., Length 15 ft., Construction Vinyl and Polyester Materials With a Neoprene Coating, Color Black, For Use With Explosion Proof Blower , Standards Meets ASTM Specifications and UL-94-VO Requirements .
-
Grainger.com
• Statically Conductive Duct, Diameter 8 In., Length 15 ft., Construction Vinyl and Polyester Materials With a Neoprene Coating, Color Black, For Use With Explosion Proof Blower , Standards Meets ASTM Specifications and UL-94-VO Requirements .
-
Safety - Grainger Industrial Supply
• Statically Conductive Duct, Diameter 8 In., Length 15 ft., Construction Vinyl and Polyester Materials With a Neoprene Coating, Color Black, For Use With Explosion Proof Blower , Standards Meets ASTM Specifications and UL-94-VO Requirements .
-
Advanced underground Vehicle Power and Control: The locomotive Research Platform
Note : The de-energization of the locomotive and fuelcell is immediate except for the PLC and explosion proof blower which are stopped after a 2 second delay due to the potential of the blower motor controller sparking from back-emf from the …
-
72 Explosion Proof Bypass Fume Hood with Blower 115 VAC 60 Hz from Cole-Parmer
Bypass hoods are available with a standard blower, an explosion - proof blower , or without a blower.
-
60 Bypass Explosion Proof Fume Hood 115 VAC 60 Hz from Cole-Parmer
Bypass hoods are available with a standard blower, an explosion - proof blower , or without a blower.
-
48 Bypass Standard Fume Hood 230V 50Hz from Cole-Parmer
Bypass hoods are available with a standard blower, an explosion - proof blower , or without a blower.
-
48 Explosion Proof Bypass Fume Hood 115V 60Hz from Cole-Parmer
Bypass hoods are available with a standard blower, an explosion - proof blower , or without a blower.
UOM - Each -- 9515-01" title="16" Axial Blowers - Explosion-proof > UOM - Each -- 9515-01"/>
Indicates content that may require registration and/or purchase.