Products/Services for Explosion Proof Computer Mice
-
Computer Mice and Pointing Devices - (292 companies)Computer mouse and other pointing devices cover industrial computer peripherals for controlling cursor and other features of visual computer interfaces like WindowsTM. Types of Computer Mice and Pointing Devices Pointing devices are available...Device TypeApplicationsConfiguration Mounting Style -
Computers - (1709 companies)...a single bit (a single binary digit). Each cell may be read or written by the control unit. Input. All computers contain one or more input devices, which include alphanumeric keyboards, pointing devices (such as mice or touchpads), and microphones... -
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many... -
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could... -
Human Machine Interfaces - (651 companies)...keypad. Devices that include a processor or interface to personal computers (PCs) are also available. Many human machine interfaces include alphanumeric or graphic displays. For ease of use, these displays are often backlit or use standard messages. When... -
Computer Cables - (475 companies)How to Select Computer Cables. Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers. Types of Computer Cables. The GlobalSpec SpecSearch database contains information about many different...
-
Flow Computers, Totalizers, and Indicators - (284 companies)Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may...
-
Ruggedized Computers - (308 companies)Ruggedized computers are similar to personal computers (PC), but they are intended for use on a factory floor or in other harsh environments. How to Select Ruggedized Computers. Ruggedized desktop. Fanless box PC. Mobile computing terminal. Image...
-
Notebook and Laptop Computers - (432 companies)Notebook and laptop computers unify basic computing components and peripherals into a single device. This portability is often at the expense of memory capacity and computing power. Notebook and laptop computers are personal computers which unite...
-
Computer Motherboards - (295 companies)Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged. Computer motherboards manage all of the data transactions...
Product News
-
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven Core Advantages of Explosion-Proof Oven. 1. Strict Explosion-Proof Design for Absolute Safety. Adopting a full-set explosion-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high temperature and static electricity from igniting flammable and explosive... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Fuji Electric Corp. of America
5HP Explosion Proof Blower 10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries, petrochemical facilities and more! Check out the industries we serve!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Rosenberg USA
Explosion Proof Evaporator Fans Rosenberg 's explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
POSITAL B.V.
ATEX Explosion Proof Encoders . Certified for Underground Mines (Group I) and Other Industries (Group II). Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI). Ex-proof "d " Flameproof Enclosure. Different Mounting and Coupling Options Available. Removable Connection Cap. Resolution up to 16 bit, Revolution up to 14 bit. Variety of Communication Interfaces. Analog (4-20mA, 0-5V, 0-10V, 0.5-4.5V, 0.5-9.5V). CANopen. DeviceNet. EtherNet/IP. PROFIBUS. SSI. Applications. Oil and Gas. Mining... (read more)Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
Bonomi North America, Inc.
Explosion Proof Limit Switches through the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Pyromation
Explosion-Proof Thermocouple Sensor for HazLoc Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the thermocouple to ignite flammable mixtures in the surrounding atmosphere. Depending on the construction desired, these Thermocouple Sensors are FM and CSA approved for installation in Class I, Division I... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Pyromation
Explosion-proof (XP) Thermocouples and RTDs Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. The required thermowell is available in standard... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 17243,'bridoon'),(17244,'brie'),(17245,'brief'),(17246,'briefcase'),(17247,'briefcase bomb'),(17248,'briefcase computer '),(17249,'briefing' … … 18340,'bur-reed family'),(18341,'bura'),(18342,'burbage'),(18343,'burbank'),(18344,'burberry'),(18345,'burble'),(18346,'burbling'),(18347,'burbly'),(18348,'burbot'),(18349,'burchell\'s zebra'),(18350,'burden'),(18351,'burden of proof '),(18352,'burdened'),(18353 … … 'bursting charge'),(18506,'bursting explosive '),(18507,'burt'),(18508 … … 'cacophony'),(19047,'cactaceae'),(19048,'cactus'),(19049,'cactus euphorbia'),(19050,'cactus family'),(19051,'cactus mouse '),(19052,'cactus …
-
wn_g.pl (finlayson-gwc2014.zip)
… of choosing them from a menu or selecting an icon'). g(106575681,'a user interface based on graphics (icons and pictures and menus) instead of text; uses a mouse as well as a … … device'). g(106575932,'( computer science) a program that … … of instructions inserted into a program that are designed to execute (or ` explode '') if a … … 106590885,'(printing) an impression made to check for errors'). g(106591108,'a proof taken before the …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… brief_case_N 3,0,0,0,0 briefcase_bomb_N 0,0,0,0,0 briefcase_ computer _N 0,0 … 0,0,0,0,0 burchell's_zebra_N 0,0,0,0,0 burden_of_ proof _N 0,0,0,0,0 bureau_de_change_N 0,0,0,0,0 … … 0,0,0,0,0 bursting_charge_N 0,0,0,0,0 bursting_ explosive _N 0,0,0 … … cactus_euphorbia_N 0,0,0,0,0 cactus_family_N 0,0,0,0,0 cactus_ mouse _N 0,0 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… trojan_war_N|1 homer_N|4 iliad_N|1 spray_V|2 garden_N|40 get_rid_of_V|4 pest_N|4 pesticide_N|2 squirrel_N|4 darter_N|1 denizen_N|3 forest_N|56 cereal_N|3 mouse _N|11 vermin_N|3 village_N|28 … … rope_N|42 collage_N|4 picture_N|41 superimpose_V|2 map_N|8 wooden_J|12 neck_N|29 tie_N|17 proclaim_V|2 spare_J|5 element_N|30 composition_N|16 faculty_N|11 computer _accessory_N|1 pretty_R|15 connect_V|19 … … advantage_N|16 mantel_N|1 chimneypiece_N|1 marching_order_N|1 buoy_V|2 marker_N|1 egyptian_J|4 mastaba_N|1 match_V|11 lucifer_N|2 fag_N|1 entry_N|4 notebook_N|6 explode _V|13 stocking_N|3 mend_N|1 … … stiffness_N|2 pomposity_N|1 unusual_J|12 decisiveness_N|1 diligence_N|1 frugality_N|1 intentness_N|1 singleness_N|2 volatility_N|1 incurable_J|5 indecisiveness_N|2 turmoil_N|2 belief_N|20 proof _N|10 scrupulous_J|3 professional_J|17 …
-
Switches / 4
Created specifically for the rigorous demands of the financial services industry, the ADDER TS4 is a Command and Control four way keyboard and mouse switch that enables users to control up to 4 different computers , such as Bloomberg, PC and Sun, each … … and alarm states over DeviceNet ⢠0-6,550 rpm; up to 4 over/under speed alarms ⢠Network powered from the network cable ⢠Works with Electro-Sensors magnetic pulser discs/wraps ⢠ODVA conformance tested ⢠Explosion proof housing ⢠UL Listed …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,0 plain_weave_N 0,0,0,0,0 plains_indian_N 0,0,0,0,0 plains_lemon_monarda_N 0,0,0,0,0 plains_pocket_gopher_N 0,0,0,0,0 plains_pocket_ mouse _N 0,0,0 … … 0,0,0 plastic_ explosive _N 0,0,0 … … port_orford_cedar_N 0,0,0,0,0 port_wine_N 0,0,0,0,0 portable_ computer _N 0,0 … … 0 prompter's_box_N 0,0,0,0,0 pronghorn_antelope_N 0,0,0,0,0 proof _spirit_N 0,0 …
-
noun.communication (finlayson-gwc2014.zip)
and menus) instead of text; uses a mouse as well as a keyboard as an input device) } { [ interpreter, verb.communication:interpret1,+ ] interpretive_program, program2,@ noun.cognition: computer _science,;c ((computer science) a program that translates and executes source language statements one line … … of instructions inserted into a program that are designed to execute (or ` explode ') if a … … of a text or notes by various scholars or editors) } { [ proof1, verb.cognition: proof ,+ verb.creation:proof …
-
CR4 - Thread: Using an Optical Mouse instead of a Rotary Encoder
Re: Using an Optical Mouse instead of a Rotary Encoder … the mat and recognize the pattern when it moves you need a lot more computer than PicAX. Explosion proof enclosures are too hard.
-
INDUSTRIAL COMPUTING | Archive | The Engineer
A low-cost fully functional explosion - proof Windows 95 PC suitable for Zone 1 and Zone 2 hazardous areas joins the Bartec range of MMI operator terminals. … graphics and a 14.5 or 10.4 TFT screen with options on mouse and keyboard types. … acquisition company Amplicon Liveline sells a PC-type digital I/O card for laptop computers that gives 48 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 2,0). s(103305047,1,'mouse_button',n,1,1). s(103305151,1,' mouse -tooth_forceps',n,1 … … 3,0). s(103338427,1,'notebook',n,2,0). s(103338427,2,'notebook_ computer ',n,1 … … 1,0). s(103448870,1,'plastic_bomb',n,1,0). s(103448980,1,'plastic_ explosive ',n,1 … … 1,0). s(103495610,1,'prong',n,1,0). s(103495795,1,' proof ',n,5 …
Indicates content that may require registration and/or purchase.