-
Supplier: Cole-Parmer
Description: • Perfect when you need a full-sized ventilated hood to handle small quantities of chemicals Benefit from renowned Labconco design and quality—while staying within a limited budget. Basic
hoods enable safe light-duty chemical handling for a broad range of applications. These - Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: • Perfect when you need a full-sized ventilated hood to handle small quantities of chemicals Benefit from renowned Labconco design and quality—while staying within a limited budget. Basic
hoods enable safe light-duty chemical handling for a broad range of applications. These - Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: • Perfect when you need a full-sized ventilated hood to handle small quantities of chemicals Benefit from renowned Labconco design and quality—while staying within a limited budget. Basic
hoods enable safe light-duty chemical handling for a broad range of applications. These - Fume Hood Type: General Purpose
-
-
Supplier: Cole-Parmer
Description: • Perfect when you need a full-sized ventilated hood to handle small quantities of chemicals Benefit from renowned Labconco design and quality—while staying within a limited budget. Basic
hoods enable safe light-duty chemical handling for a broad range of applications. These - Fume Hood Type: General Purpose
-
Supplier: Terra Universal, Inc.
Description: 304 Stainless Steel or CR Steel Hood safely vents noxious or hazardous fumes away from the work surface Optional Exhaust Purification System (with explosion-proof ventilator) safely removes hazardous fumes for safe indoor release of exhaust Transparent
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: The SB-MAX BenchTop Fume Hood is one of our most popular models. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This Fume Hood is ideal for most laboratory exhaust application needs. The narrow
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: The VB-MAX BenchTop VAV Fume Hood is designed to be used with exhaust control systems provided by other manufacturers. This Fume Hood is used where automated air control is required. Like other standard RDM fume hood models, this hood also has a
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: The WB-MAX Walk-in Fume Hood is designed for laboratories that require a large compartment to handle their fume control needs. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This Fume
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Terra Universal, Inc.
Description: 304 Stainless Steel or CR Steel Hood safely vents noxious or hazardous fumes away from the work surface Optional Exhaust Purification System (with explosion-proof ventilator) safely removes hazardous fumes for safe indoor release of exhaust Transparent
- Hood Face Velocity: 70 to 150 SFPM
- Required Airflow: 2,190 SCFM
- Hood Design: Conventional
- Filter Type: Ductless
-
Supplier: Airflow Systems, Inc.
Description: explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning. 95% Main Filter and Double Adsorption Modules Motor Starters/Disconnects Plastic Coated Grate Aluminum Grate Specifications Construction: 16 ga. steel,
- Type: Booth - Hood / Cabinet
-
Supplier: Labconco Corporation
Description: duplex and one airflow monitor (kits sold separately); 6 .69" ID exhaust connection; light switch (except explosion-proof models); glacier white epoxy-coated steel exterior. 303004 and 303005 are explosion-proof models.
- Hood Face Velocity: 100 SFPM
- Required Airflow: 310 SCFM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
-
Supplier: Labconco Corporation
Description: duplex and one airflow monitor (kits sold separately), incandescent light, light and blower switches (except explosion-proof models), glacier white epoxy-coated steel interior and exterior. 2246500 and 2246501 are explosion-proof models.
- Hood Face Velocity: 100 SFPM
- Required Airflow: 1,120 SCFM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
-
Supplier: Labconco Corporation
Description: duplex and one airflow monitor (kits sold separately), incandescent light, light and blower switches (except explosion-proof models), glacier white epoxy-coated steel interior and exterior. 2247500 and 2247501 are explosion-proof models.
- Hood Face Velocity: 100 SFPM
- Required Airflow: 720 SCFM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
-
Supplier: Labconco Corporation
Description: 6' Protector Premier Laboratory Hood, by-pass airflow design, built-in belt-driven, corrosion-resistant exhaust blower capable of providing 100 fpm face velocity in the hood when 12" dia. exhaust duct runs do not exceed 70 equivalent feet in total resistance, chemical-resistant molded
- Hood Face Velocity: 100 SFPM
- Required Airflow: 1,180 SCFM
- Hood Design: Bypass
- Sash Options: Combination Sash, Horizontal Sash, Vertical Sash
-
Supplier: Terra Universal, Inc.
Description: 304 Stainless Steel or CR Steel Hood safely vents noxious or hazardous fumes away from the work surface Optional Exhaust Purification System (with explosion-proof ventilator) safely removes hazardous fumes for safe indoor release of exhaust Transparent
- Required Airflow: 2,190 SCFM
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: DRUM-MATES Inc.
Description: Let us know your handling needs! Operator Friendly, Easy to Use Design Accurate, Safe, Durable, Easy, NET Weight Filler Fast filling, Up to 1 Drum per Minute Safe Operation through Time-Proven Design Menu System for Easy Setup Easy-to-Reach and Operate Controls Explosion-proof Class1,
- Machine Type: Filling / Packer Machines
Find Suppliers by Category Top
Featured Products Top
-
. Polypropylene lab equipment, including fume hoods, storage enclosures, and cabinetry, has emerged as a superior choice due to its unmatched chemical resistance, rust-proof construction, and long-term durability. At AirClean® Systems, we design our enclosures with these properties in mind (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Fuji Electric Launches New Explosion Proof Blower Fuji Electric launches our new model, the (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
handle batch sizes from 2 to 12 gallons, with a 15-gallon full holding capacity mix can. A 5 HP explosion-proof inverter-duty motor drives a pair of rectangular blades that operate with a powerful planetary kneading action suitable for thoroughly blending wet or dry materials, regardless of flow (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
60 Bypass Explosion Proof Fume Hood 115 VAC 60 Hz from Cole-Parmer
60 Bypass Explosion Proof Fume Hood 115 VAC 60 Hz (Representative photo only .
-
COMPARATIVE ANALYSIS OF METHODS FOR MEASUREMENTS OF FOOD INTAKE AND UTILIZATION USING THE SOYBEAN LOOPER, PSEUDOPLUSIA INCLUDENS AND ARTIFICIAL MEDIA
out in an explosion proof fume hood .
-
ES&H development activities for the W89 warhead
Because d-lirnonene is a combustible liquid, cleaning operations will be performed in an explosion proof fume hood .
-
An Intelligent Modular Array System for the Monitoring of VOCs in the Environment
For purposes of safety, the lab was equipped with explosion proof fume hoods , with charcoal scrubbed exhaust.
Indicates content that may require registration and/or purchase.