-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: liquids are to be handled. In the event of overloads of the pump the magnetic coupling decouples. The drives conform to VDE specifications and are available with any protection system and with any explosion proof protection. Design Gather magnetic drive gear pumps
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
Supplier: Mixer Direct
Description: different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Industrial Mixers - 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift -- DP4Supplier: Mixer Direct
Description: chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that
- Motor Power: 30 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids
-
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44352615844512 HP
- Media Temperature: 104 F
- Water Temperature: 104 F
- Power Source: AC Powered
-
Supplier: Mixer Direct
Description: No Impeller Material 304SS Impeller Qty 1 Mixer Size Small Motor Drive No Variable Speed Drive Needle Valve Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 4.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Madden Manufacturing, Inc.
Description: easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal pumps
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
-
Description: available, including explosion- proof, and DC variable speed motors for external control by a 4-20 mA input signal.
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 to 225 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece, trim-to-fit suction
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable suction
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: KSB AG
Description: Design Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications In environmental engineering, particulary for circulating, keeping in suspension and inducing flow
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Supplier: RepairZone
Description: smooth and maintain a high-level of productivity. Services: • Induction Motors • Synchronous Motors • Medium Voltage Motors to 6,000 HP • Single-Phase Motors • DC Motors • Metric Motors • Gear Motors • Explosion Proof Motors • Wound Rotor Motors • Brake Motors • Adjusto-Speed
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: Union Process, Inc.
Description: (304SS) jacketed for heating or cooling 90° tank tilt for shaft removal and easy cleaning 4140 steel shaft with hardened tool steel agitator arms Media discharge valve Choice of variable-speed gear pump or air diaphragm pump Tank and Arm Options Alumina-lined grinding tank
Find Suppliers by Category Top
Featured Products Top
-
Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more)
Browse Explosion Proof Pumps Datasheets for Vaughan Company -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
petrochemical industries. They are essential for heating processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
petrochemical industries. They are essential for heating processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps are designed to meet these strict safety standards (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps are designed to meet these strict safety standards (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
task, harsh environment but robust design provides durable and reliable performance. 2. Customizable and flexible specification : explosion-proof, pressure resistant, accessory pipe kits, maintenance access frame kit, etc. 3. Easy in-house maintenance (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble s...
(read more)
Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Application Example Due to its compact and lightweight design, it is installed in portable devices and used not only for driving purposes but also for vibration alerts. Explosion-proof Brushless motors are suitable for explosion-proof applications because they have few (read more)
Browse Brushless Motors Datasheets for C.I. Takiron Corporation -
Between Product Types Basic Controls for Simple Integration Pump or Press Fed Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) (read more)
Browse Filling Machines Datasheets for Prosys
More Information Top
-
New Approach To Deep Water Long Production Testing
… 80 mc/hr Tokico- Petrol type pumping units with 2 pumps in parallel, 72 mc/hr rate, 90 psi head capacity storage system consisting of 11 cylindrical tanks with 46 mc unit volume, equipped with gear pump and explosion proof motor, 13.5 mclhr …
-
New products
9 Tuthill's new Model 9174 magnetically coupled gear pump is driven by a special variable speed explosion - proof air motor.
-
E564 - Marathon Electric - AC Motors | Galco Industrial Electronics
Marathon NEMA Premium Three Phase Explosion Proof motors are ideal for use on fans, blowers, pumps , compressors, machine tools, gear reducers, and other equipment used in hazardous environments as defined by the motor's explosion proof class.
-
U042 - Marathon Electric - AC Motors | Galco Industrial Electronics
Marathon Explosion Proof motors are ideal for use on fans, blowers, pumps , compressors, machine tools, gear reducers, and other equipment used in hazardous environments as defined by the motor's explosion proof class.
-
EXPLOSION PROOF SERIES | Marathon Electric | Motors | AC Motors | Product Catalog Search Results | Galco Industrial Electronics
Marathon Explosion Proof motors are ideal for use on fans, blowers, pumps , compressors, machine tools, gear reducers, and other equipment used in hazardous environments as defined by the motor's explosion proof class.
-
Batch Type Transesterification Process for Winter Rape Oil
… from Pasco Poly-Tank, Inc., Pasco, Washington; an R. S. Corcoran Co., New Lenox, IL, model 2000D Centrifugal pump (75-95 L/min (20 … … 55.0 centistokes and explosion proof ; a 0.2 kW … … with 3.4:1 gear reduction (1725 r/min motor …
Indicates content that may require registration and/or purchase.