Products/Services for Explosion Proof Hot Air Guns
-
Air Blow Guns - (133 companies)Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for: debris removal and purging non-contact part cleaning and drying general laboratory or industrial applications Most air blow...Style / ActuationAir Line ConnectionSwivel Connection -
Air Heaters - (380 companies)...use forced convection to move air past a heat source with a fan or blower. Image Credit: Global Equipment Company. Heat Torches and Flame Heaters. Heating torches and flame heaters are devices that emit a concentrated flame or stream of unusually hot... -
Air Compressors - (1121 companies)Small-scale devices are designed for pneumatic tools such as grinders, drills and nail guns. Manufacturing-scale products are used to drive punching and stamping equipment, power robotic tools, and convey parts. Air compressors that are designed... -
Air Hose and Air Duct Hose - (479 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically... -
Fans and Blowers (industrial) - (1542 companies)...containers and to production equipment. Fans for personnel and workspace use --such as mancoolers, box fans, and pedestal fans --are advantageous in locations where a draft of air can give comfort to personnel in hot locations. Pressure blowers typically... -
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many...
-
Ionizers and Static Eliminators - (119 companies)...a localized work space and are not designed for in-line processes or to eliminate static charges over larger areas. Blow off guns are handheld static eliminators that use compressed air to control the flow of ions toward the work area to be neutralized...
-
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could...
-
Pressure Washers - (334 companies)...or prepare a surface. Pressure washers may use either cold water or hot water and steam to perform their function, and the water is often mixed with various cleansers, detergents or solvents. They are used for cleaning, or for the demolition of products made...
-
Ovens (industrial) - (487 companies)...resistance - Electricity, typically utilizing existing factory voltages, is the power source for some ovens. Indirect / contact / conduction - Walls, tubes, jackets, or discs are heated by steam, gas, thermal oil, or hot air. These heated elements...
Product News
-
Vortec
Pre-Heat Parts and Processes with Hot Air Gun Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot air gun requires no electricity at the target, and uses only filtered compressed air to generate fully adjustable temperatures up to 200 deg F. Benefits: Softer heat than electric heat guns to prevent scorching... (read more)Browse Air Blow Guns Datasheets for Vortec -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven to 400?) and temperature accuracy of +-1?. The forced convection circulation system with explosion-proof fan ensures uniform hot air distribution in the entire chamber, eliminating local temperature differences, so that all parts of the product are heated evenly, improving drying/curing quality and reducing product defects. 3. Durable Structure & Corrosion-Resistant Performance. The inner cavity is made of high-quality 304/316 stainless steel with mirror polishing treatment, which... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study The Challenge: Air Innovations ' Cleanroom Systems division was asked to design a Class I, Div I Enclosure. This form of environmental control system (ECU) is used to control the process air needed for the solvent-based coating of pharmaceutical tablets. The final environmental control solution needed to dehumidify the ambient air in a single pass (versus re-circulating air) - which is a critical parameter for the fluid-bed coating process - in an explosion-proof environment. The Solution: We... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Rosenberg USA
Explosion Proof Evaporator Fans Rosenberg 's explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Air Innovations LLC
Explosion Proof HVAC - Case Study Explosion Proof HVAC: Mining and Drilling. The Challenge: Air Innovations was asked to design a Class I Division I environmental control system (ECU) to cool an electrical cabinet that houses several variable frequency drives for a large centrifuge machine. These drives generate a significant amount of heat that needs to be removed from the cabinet. Centrifuges are typically used to remove slurry during drilling for oil and gas operations. The Solution: An explosion-proof system was designed... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Shenzhen Milvent Technology Co., Limited
Explosion-Proof Battery Vent Valve to withstand harsh environments and high-pressure cleaning. Breathable Membrane Technology allowing air exchange while blocking water and contaminants. Rapid Pressure Relief Function to respond quickly under abnormal overheating conditions. Condensation Mitigation to protect sensitive electronic components. Contaminant Blocking Performance against dust, dirt, and debris. Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation. If you are developing or upgrading EV... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Fuji Electric Corp. of America
5HP Explosion Proof Blower 10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries, petrochemical facilities and more! Check out the industries we serve!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Remote-automated jetting equipment: Hot water:. .... Lance tripods: High-pressure trigger- gun :. .... 12-Volt or air -drive explosion - proof lighting: 2-Pronged lance manifold: .
-
Numerical Simulation of a Nonstationary Gas Jet Generated by a Pulsed-Gas Generator
The estimations done in [1] for a hot -water boiler of heat capacity 1.16⋅108 W have … removed by vapor or water with the use of blasting apparatus (the so-called " gun blasting"). .... and pneumopulse methods of cleaning surfaces by a short-time action of powerful air or gas jets .... The gas-pulse methods of cleaning are explosion - proof and safe for the environment.
-
Less-than-lethal "flashbang" diversionary device.
This flashbang diversionary device ejects a powdered fuel that mixes with ambient air and then ignites from hot particles. .... This process is similar to the ignition of propellant gases in guns resulting in a "muzzle flash" … process is more spatially and temporally diffuse than the detonation of a condensed explosive , a longer pressure .... The second phase involved proof testing the redesigned flashbang device, and obtaining performance data (optical and acoustic…
-
A Low-Cost Hands-On Laboratory to Introduce Lithography Concepts
soft-bake and the secondary hot plate to 115. .... Using a methanol squirt bottle, rinse the wafer with methanol. d) Using an isopropyl alcohol squirt bottle, rinse the wafer with isopropyl alcohol. e) Rinse the wafer with pure water. f) Drying the wafer with an air gun or blow drier g .... that these fan motors are not explosion - proof and that solvent-based resists will give off flammable vapors while spinning.
-
IGNITION OF LIQUID AND SOLID NITROCOMPOUNDS AT FAST COMPRESSION OF GAS INTRUSIONS
The main source of scattering is the lemk of air from the hole throug,h the small … of the gas intnzsions as the 6nly re'al source of in-bore premature explosions of high explosive … on several proving grounds, some thousand projectiles of diFerent raliber were tested by proof -fring, and no … the same problem as applied to 125-mm shaped charge projectiles for the smooth-bore tank gun . .... this work we attempted to exclude examination of the heat exchange processes between hot compressed gas and…
-
Forensic medicine
…equine distemper 273, 285, 528 Essen-Möller-formula 831 ethanol 707, 708, 709, 711, 716, 719 708, autopsy findings, suicidal 288, diffusion fall, 711-distribution 707-elimination 709- detection 716-pharmacokinetics 707-resorption … excuse 573 exon 823 explosion violations 262 Exsikkose 535 … ban 448 nekrotisierende 700 factor-V sufferings 433, 442 cutting analysis, operational 185 dyeing, histological 121 Fasziitis, septic body preservation 76 decay 73, determination 727, krankheitsbedingte 759-relative 726, 92 decay gas emphysema 73 458 vascular to handguns 245 Fechter position 307 … hashish oil 652, 730 budget chemicals 685 skin 72, 307, 385, 397, 800 307-detection 800-Vertrocknung, heat cracks, 72, 385, 397 tail flaring accident 554 tail impact 771 Heilpraktiker 896 malice 181 homesickness-death 449 hot air inhalation 202 heater loss…
Indicates content that may require registration and/or purchase.