Products/Services for Explosion Proof Lamp Holders
-
Lampholders - (92 companies)How to Select Lampholders Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power. Lampholders are used with most light sources...Lamp BaseTerminalsMaterial
-
Lamps - (1863 companies)Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps... -
Lighting Fixtures - (1593 companies)How to Select Lighting Fixtures. Lighting fixtures produce artificial light in industrial areas or workspaces. They are electrical devices that hold one or more lamps and provide illumination. Most are designed for use with fluorescent, halogen... -
Explosion Proof Heaters - (49 companies)Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames. Industrial heaters perform many... -
Explosion Proof Pumps - (94 companies)Explosion proof pumps prevent internal or external explosions by enclosing parts that could ignite either the transfer media or the surrounding atmosphere. Explosion proof pumps are pumps specially designed to enclose parts of the pump that could... -
Projection Lamps - (49 companies)Projection lamps use a built-in reflector to concentrate light in a particular direction. They are used in applications such as slide projection, microfilm, overhead projection, movies, medical / scientific instruments, airport runways, and others...
-
LED Lamps - (829 companies)LED lamps are light emitting diode arrays with traditional lamp ballasts. Image Credit: StellarNet, Inc. | AUtomationdirect.com | D & N Electronics. LED lamps are electric lights that use one or more arrays of light-emitting diodes (LEDs...
-
Stage Lamps - (52 companies)Stage lamps are used for stage, studio, or television lighting. They are often made of quartz instead of glass to provide higher pressure ratings, higher melting temperatures, and more energy-efficient designs. Specifications for stage lamps include...
-
Incandescent Lamps - (383 companies)Incandescent lamps generate light by passing an electric current through a thin filament wire (usually of tungsten) until the wire is extremely hot. Incandescent lamps generate light by passing an electric current through a thin filament wire until...
-
Halogen Lamps - (279 companies)Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies. Halogen lamps are high pressure, incandescent lamps...
Product News
-
Vaughan Company
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Industrial Oven Handling solvent-rich materials involves serious safety risks, as traditional ovens may trigger explosions or excessive internal pressure, endangering operators and disrupting production. This explosion-proof oven provides superior safety and performance: Triple explosion-proof design: explosion-proof port, reinforced door locks, and pressure leakage valves. Accurate temperature control: RT+20 C to 200 C, fluctuation +-0.3 -0.4 C, uniformity <= +-1.5 C, heat-up time <= 40?min. Durable... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
Bonomi North America, Inc.
Explosion-Proof Electric Actuators New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof... (read more)Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Guangdong Atmars Industry Co., Limited
Explosion-Proof Oven Core Advantages of Explosion-Proof Oven. 1. Strict Explosion-Proof Design for Absolute Safety. Adopting a full-set explosion-proof structure, including explosion-proof door, explosion-proof electrical components (heater, fan, controller), and built-in pressure relief device. All parts are strictly tested and certified to meet national and international explosion-proof standards, which can effectively prevent sparks, high temperature and static electricity from igniting flammable and explosive... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Fuji Electric Corp. of America
5HP Explosion Proof Blower 10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries, petrochemical facilities and more! Check out the industries we serve!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine... (read more)Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Rosenberg USA
Explosion Proof Evaporator Fans Rosenberg 's explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division 2 hazardous locations, such as refineries or chemical storage. The new fans are available in sizes 400mm, 450mm and 500mm, offering airflow from 3,000 to 6,500 CFM. They are designed, manufactured and tested to meet applicable standards, including EN 1127-1, EN 13463-1, EN... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
POSITAL B.V.
ATEX Explosion Proof Encoders . Certified for Underground Mines (Group I) and Other Industries (Group II). Housing Material: Aluminum, Stainless Steel (303 AISI), Stainless Steel (316 AISI). Ex-proof "d " Flameproof Enclosure. Different Mounting and Coupling Options Available. Removable Connection Cap. Resolution up to 16 bit, Revolution up to 14 bit. Variety of Communication Interfaces. Analog (4-20mA, 0-5V, 0-10V, 0.5-4.5V, 0.5-9.5V). CANopen. DeviceNet. EtherNet/IP. PROFIBUS. SSI. Applications. Oil and Gas. Mining... (read more)Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
Bonomi North America, Inc.
Explosion Proof Limit Switches through the terminal PCB board. Multiple indicator options are available. For more information on Bonomi EX Series explosion proof limit switches or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Pyromation
Explosion-Proof Thermocouple Sensor for HazLoc Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the thermocouple to ignite flammable mixtures in the surrounding atmosphere. Depending on the construction desired, these Thermocouple Sensors are FM and CSA approved for installation in Class I, Division I... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Pyromation
Explosion-proof (XP) Thermocouples and RTDs Explosion-Proof RTD & Thermocouple Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. The required thermowell is available in standard... (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation
-
Chapter 6 Planning The Residential Electrical Distribution System
Lighting Outlets Ceiling Light Fixture Fluorescent Light Fixture Wall Mounted Light Fixture Continuous Row of Fluorescent Fixtures Recessed Light Fixture Cluster Swivel Lamp Holder Ceiling Pull Switch Light Fixture Receptacle … Dust Tight VT Vapor Tight EP Explosion Proof RT Rain Tight GF…
-
Concepts and principles of design, testing, installation and maintenance of explosion protected design electrical equipment
It is assumed here that no explosion shall take place inside the enclosure. .... Safety is increased by making lamp holder as enclosed Break Type, cable terminals as vibration- proof anti loosening type and added thermal protection devices in rotating machine to cut- off power if temperature exceeds the limit.
-
Countries > Mexico > National > Standards > Secretary of Energy (SENER) > Natural Gas > NOM-015-SECRE-2013 - Design‚ Construction‚ Security‚ ...
5.7.6.1. the permit holder or, where appropriate, the storage system operator, shall establish a .... (g) verify that hand tools are arresting and lamps to be explosion proof .
Indicates content that may require registration and/or purchase.