-
Supplier: Remke Industries
Description: needs. Special Materials For coupling nuts & receptacle bodies you can choose from these five types of special materials: Anodized Aluminum - for most industrial applications Stainless Steel – durability in severely corrosive environments Non-Metallic - best suited for damp locations
- Shape / Application: Round
- Features: Threaded
-
Supplier: Remke Industries
Description: needs. Special Materials For coupling nuts & receptacle bodies you can choose from these five types of special materials: Anodized Aluminum - for most industrial applications Stainless Steel – durability in severely corrosive environments Non-Metallic - best suited for damp locations
- Shape / Application: Round
- Features: Threaded
-
Supplier: International Polymer Solutions Inc.
Description: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but
- English Size: 0.125 to 1 inch
- Fitting Type: Coupling, Pipe Fitting
- Features: English, Threaded
- Material: Fluororesin (PFA/PTFE/PVDF)
-
-
Supplier: MAXPRO Technologies, Inc.
Description: underlined item number below to request a quote. In a normal coned and threaded tube connection, any external mechanical loading on the tubing lines, valves or fittings would be concentrated on the first thread of the tube. This can cause failure of the tube at this thinner
- English Size: 0.75 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: APITech
Description: One end of this bulkhead has a 2.92mm (SMK) male/female primary connector. The other end has a combination of grooves, external threads and a coaxial PLANAR INTERFACE with a 2.92mm (SMK) airline geometry. The bulkhead operates mode free beyond 40 GHz. The second connector half, called
-
Supplier: APITech
Description: One end of this bulkhead has a 2.92mm (SMK) male/female primary con nector. The other end has a combination of grooves, external threads and a coaxial PLANAR INTERFACE with a 2.92mm (SMK) airline geometry. The bulkhead operates mode free beyond 40 GHz. The second connector half, called
-
Supplier: ASTM International
Description: This specification covers the design, material, and minimum performance requirements for resilient connectors used to provide a positive seal between the pipe and manholes or other structures subjected to internal and external hydrostatic pressures less than 10.8 psi [74 KPa]. Testing under
Find Suppliers by Category Top
Featured Products Top
-
select the nut head shape and material that is most suitable for their application. Coupling nuts: A coupling nut is a longer, cylindrical nut that joins two male threads. This component can be used to add length to an (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Self-Sealing Nuts Engineering Ordinary nuts and plugs lack adequate seal technology and allow external/internal pressure and contaminants to damage the integrity of the enclosure, and (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
Eliminate cumbersome nut-and-bolt assembly for Fast Changeover. Stripped threads. Misaligned plates. Missing tools. Operator fatigue. Old nut-and-bolt assembly is cumbersome and slow (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
-Handed Fastener Threads: Uses and Comparison Fasteners are the nuts, bolts, screws, and other small components that keep (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
select the nut head shape and material that is most suitable for their application. Coupling nuts: A coupling nut is a longer, cylindrical nut that joins two male threads. This component can be used to add length to an (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
both male and female configurations with standard or reverse angle options. These connector designs can be used for RF applications such as data communication systems, radar systems, air traffic control systems, electronic warfare systems and more. Connectors with a threaded coupling nut get (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
accuracy Ideal for applications demanding high precision and efficiency Non-Captive Screw passes through the center of the motor Internal rotor nut drives the screw forward and backward No external coupling (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Amphenol AIB/GT Series Connectors IMPROVED COUPLING OVER THREADED COMMERCIAL SAE-AS50151 (MIL-DTL-5015) The Amphenol AIB/GT series replaces the threaded coupling used in (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis