-
Description: ISO 5468:2006 specifies the dimensions, in millimetres, of rotary and rotary impact masonry drill bits with hardmetal tips, having diameters in the range 4 mm to 25 mm inclusive and overall and working lengths in the series short, long and extra-long. It
-
Supplier: CSA Group
Description: ISO 5468:2017 specifies the dimensions, in millimetres, of rotary and rotary impact masonry drill bits with hardmetal tips, having diameters in the range of 4 mm to 25 mm inclusive and overall, and working lengths in the series short, long and extra-long. It
-
Supplier: RS Components, Ltd.
Description: Grand coffret THOUCASE 135 piècesMèches
- Cutting Diameter: 0.9842525 inch
- Product: Drill Set
- Drill Type: Masonry Drill Bit
- Units: Metric
-
-
Supplier: RS Components, Ltd.
Description: Makita D-00094 Drill Bit
- Cutting Diameter: 0.25590565 inch
- Material: Carbide
- Drill Type: Masonry Drill Bit
- Features: Other
-
Supplier: Milwaukee Electric Tool Corporation
Description: ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
- Cutting Diameter: 2 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Greenlee Textron, Inc.
Description: ROTARY HAMMER TYPE ALLOY STEEL WITH CARBIDE TIPPED MATERIAL SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 3/16 INCH (SMALL), 5/8 INCH (LARGE) DRILL SIZE CASE DIMENSION 9.9 INCH W X 7.3 INCH D X 1 INCH H INCLUDES (1) 3/16 INCH, (1) 1/4 INCH, (1) 3/8 INCH, (1) 1/2 INCH, (1) 5/8 INCH
- Cutting Diameter: 0.1875 to 0.625 inch
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Makita USA, Inc.
Description: Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: L.H. Dottie Company
Description: ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 8-1/4 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
- Cutting Diameter: 0.1875 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Peco Fasteners, Inc.
Description: PERCUSSION, ROTARY TYPE 13 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 5/8 INCH HOLE DIAMETER - DECIMAL .625 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 5/8
- Cutting Diameter: 0.625 inch
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Minerallac Company
Description: ROTARY PERCUSSION TYPE STEEL MATERIAL 4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK PACKAGING QUANTITY 1
- Cutting Diameter: 0.375 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi Carbide Tipped 5/32 In. Masonry Bit is perfect for drilling into both concrete and cement. The 1/4 In. shank makes it the perfect accessory for Ryobi's SpeedLoad+ Chuck.
- Drill Type: Masonry Drill Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: Rapid Load Quick Change Accessory System: Rotary Masonry Drill Bits Product Features Carbide tip aggressively penetrates surfaces
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: TFC Ltd.
Description: TFC masonry bits are a variation of the twist drill bit. The body is relatively soft steel, and is machined with a mill. The cutting edge consists of a tungsten carbide, which is inserted into the head.
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Ryobi Technologies, Inc.
Description: The rugged and hardworking Ryobi 1/4 in. Steel Masonry Drill Bit is the perfect accessory for drilling jobs that involve concrete, cement or similar materials.
- Drill Type: Masonry Drill Bit
-
Supplier: TelephoneStuff.com
Description: Drills through hard materials such as brick, concrete, plaster, and tile.Black-oxide finish reduces chip welding. Includes protective plastic storage pouch. Set contains bit size 1/4", 5/16", 3/8", and 1/2".
- Product: Drill Set
- Drill Type: Masonry Drill Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Sets Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Masonry Drill Bit, Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Sets Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Masonry Drill Bit, Standard / Twist Drill
-
Supplier: Ryobi Technologies, Inc.
Description: Carbide Tipped For Rotary Drills
- Drill Type: Masonry Drill Bit
-
Supplier: TelephoneStuff.com
Description: D'versiBIT Type M 3/8" diameter Masonry Bit with 3/16" Diameter Shaft. Features: - For drilling in masonry walls and through plaster - Recommended for use with Abrasion Shield to reduce friction and abrasion as the shaft turns against masonry - Shaft Diameter: 3/16" -
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Makita USA, Inc.
Description: Features Fast spiral for smooth, efficient chip removal Tungsten carbide tipped for long life
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
Find Suppliers by Category Top
Featured Products Top
-
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
significant damage without the correct specialized tool. Tamper-proof screws A step up from tamper-resistant screws, these screws are designed to be next to impossible to remove without the correct tooling; perhaps even drilling or cutting of the screw may be required for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
New Rotary Hammer From Metabo Offers Increased Versatility In Drilling And Demolition Applications
The new KHE 96 SDS-Max rotary hammer is ideal for drilling large diameter holes into the hardest masonry materials, as well as for heavy chiseling. .... Its optimum drilling range is 1" to 2" using solid bits , and 6" using core bits. .... The Metabo S-automatic safety clutch and extra long side handle protect against kick-back.
-
New Rotary Hammer From Metabo Offers Increased Power, Versatility, Comfort And Safety
The versatile KHE 56 combination hammer allows users to quickly and easily move between masonry drilling and chiseling operations without switching tools. .... Its optimum drilling range using solid bits is 5/8" to 1-3/4" with a maximum capacity in .... The rotary hammer's Metabo VibraTech (MVT) side handle, and rear handle featuring active vibration dampening construction and rubber grips, helps to reduce user fatigue and discomfort, while Metabo's S-automatic safety clutch and extra long side handle protects against kick-back.
-
Straw Insulation Materials to Address
Heating Fuel Requirements, Thermal Comfort, and
Natural Resource Depletion in Developing Regions
Pilot holes were drilled with a masonry drill bit where the masonry screws were used. .... or by the natural adhesive properties of the released lignin; little or no extra adhesive is required. .... samples are quite cohesive and have lost some mass, both effects being greater with longer soak time.
-
eNature: Articles: Detail
Large pots stay moist longer , are less subject to temperature fluctuations, and allow for more root growth .... If a pot lacks adequate drainage, add extra holes using an electric drill with a masonry bit .
-
Shopping In Other - Big Bruin
…Low Vibration Technology LVT features a dynamically balanced pump for smooth operation and long life One-piece .... PSI 16in. dia. oversized flywheel for cooler operation Heavy cast iron flywheel provides extra momentum Connecting rod .... • Northern Industrial Tools Tools Radial Floor Mount Drill Press - 5-Speed, 1/2 HP. .... • Drill Doctor DD750X Drill Bit Sharpener. .... required to sharpen the largest range of dull or broken bits-including split points and masonry bits.
-
Shopping In Other - Big Bruin
Three knife cutter-head delivers 30% longer knife life and makes knife change faster and easier. .... Material removal gauge and extra -large thickness scale deliver accurate cuts with every pass. .... • Northern Industrial Tools Tools Radial Floor Mount Drill Press - 5-Speed, 1/2 HP. .... • Drill Doctor DD750X Drill Bit Sharpener. .... required to sharpen the largest range of dull or broken bits-including split points and masonry bits.
-
Shopping In Other - Big Bruin
Three knife cutter-head delivers 30% longer knife life and makes knife change faster and easier. .... Material removal gauge and extra -large thickness scale deliver accurate cuts with every pass. .... • Tools Radial Floor Mount Drill Press - 5-Speed, 1/2 HP. .... • DD750X Drill Bit Sharpener. .... required to sharpen the largest range of dull or broken bits-including split points and masonry bits.
-
Sell Bi-metal hole saws, big cutting depth hole saw, 70mm depth hole saw
* longer lasting design for more cuts per saw. .... *Can be used in portable electric or pneumatic tools, vertical drill machines, lathe, boring/milling machines and other .... * Extra charge for the pilot and arbor. .... CN TOOLS CO., LTD. is producing and exporting cutting tools: Metal Working: drill bit , twist drill, center .... Masonry Working: electric hammer drill, masonry drill bit, Chisel.
-
Scientists show how men amp up their X chromosome
…the lone X-chromosome in males and de-emphasize, or "downregulate," the extra X-chromosome in .... Drilling into the X. .... In the language of X-chromosome upregulators (a.k.a. men), it's a specialized drill bit , machined just for the X-chromosome, like a masonry bit is crafted for concrete. .... "People had thought for a long time that most of the regulation was happening at the beginning…
Indicates content that may require registration and/or purchase.