-
Supplier: Advanced Energy Industries, Inc.
Description: output for low harmonic distortion Low EMI/RFI Tightly regulated output power Robust frequency range for optimal process control
- AC Output Voltage: 300 volts
- AC Output Current: 15 amps
- Output Frequency: 0.235 to 0.45 MHz
- AC Input Voltage: 180 to 230 volts
-
Supplier: ValueTronics International, Inc.
Description: The 86260B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 86245A is a 12.4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of
- Minimum Frequency Range: 12,400 MHz
- Maximum Frequency Range: 12,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
-
Supplier: ValueTronics International, Inc.
Description: industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu 68C/69B series are your best choice
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Generator Type: Function, Signal, Sweep
- Device Type: Generator
-
Supplier: Tradeport Electronics Group
Description: Wide Frequency Range Flat Output Voltage Low Distortion Synchronizing to External Signals Sine and Square Wave Outputs 10 dB-Step Attenuator The AG-253 is a wideband low-frequency signal generator capable of producing low-distortion sine waves and square
-
Supplier: Advanced Energy Industries, Inc.
Description: output for low harmonic distortion Low EMI/RFI Tightly regulated output power Robust frequency range for optimal process control
- AC Output Voltage: 735 volts
- AC Output Current: 14.9 amps
- Output Frequency: 0.33 to 0.46 MHz
- AC Input Voltage: 180 to 230 volts
-
Supplier: Microchip Technology, Inc.
Description: The PL607081 and PL607082 are members of the PCI Express family of devices from Micrel and provide extremely low-noise spread-spectrum clocks for PCI Express requirements.The devices operate from a 3.3V or 2.5V power supply and synthesize eight HCSL output clocks. The PL607081
- Output Frequency: 100 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The PL602081 and PL602082 are members of the PCI-Express family of devices from Micrel and provide an extremely low-noise timing solution for PCI-Express clock signals. They are based upon a unique synthesizer architecture that provides very low phase noise.The devices operate
- Output Frequency: 25 to 250 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The PL602041 is a member of the ClockWorks™ family of devices from Micrel and provides an extremely low-noise timing solution for PCI Express clock signals.The device operates from a 3.3V or 2.5V power supply and synthesizes four HCSL output clocks at 25MHz, 100MHz, 125MHz, and 200MHz.
- Output Frequency: 100 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: attenuation is selected by simple pin settings and matches the gain of the CS3301/02 differential amplifiers for full-scale testing at all gain ranges. The CS4373A test DAC provides self-test and precision calibration capability for high-resolution, low-frequency multi-channel
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: Westerbeke Corporation
Description: Our Reputation Speaks for Itself Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry." The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first
- Wattage: 18,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Our Reputation Speaks for Itself Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry." The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first
- Wattage: 14,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Our Reputation Speaks for Itself Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry." The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first
- Wattage: 22,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Our Reputation Speaks for Itself Proven reliability with houseboat rental fleets has made Westerbeke the "standard of the industry." The First Low CO Generators Westerbeke, the first company to bring constant speed EFI generators to the marine market introduces the first
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Vestas Wind Systems A/S
Description: turbines' 110 m rotor gains more from the available wind – starting at an incredibly low 3 m/s. With its 54 m blades, the V110-2.0 MW™ IEC IIIA delivers a notable rotor-to-generator ratio producing a remarkable capacity and yield at low- and medium-wind sites. Features: Vestas
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 2,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: ValueTronics International, Inc.
Description: use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 6 GHz, with tracking generator Frequency resolution: 1 Hz Signal analysis bandwidth of 28 MHz Low measurement
- Frequency Range: 6,000,000 kHz
-
Supplier: Hangzhou X-mag Inc.
Description: Compared to traditional core materials, nanocrystalline cores have higher magnetic properties and temperature stability, which can maintain stable performance in high temperature and high frequency environments. In addition, due to its excellent magnetic properties and extremely
- Core Material: Iron Powder
- Features: Other Core Shape
-
Supplier: Isotech, Inc.
Description: Elastogrip Pads are waffle-embossed isolators that provide excellent high frequency sound attenuation under HVAC, power generation and electrical equipment. The Elastogrip Pads are very effective in preventing shock and vibration transmissions in low to medium load installations -
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Leybold USA Inc.
Description: adaptation to our line of backing pumps Best price-to-performance ratio by increased pumping speed when using a frequency converter Low operating costs through the power-saving drive unit in combination with a frequency converter Low life-cycle costs due to the
-
Supplier: Leybold USA Inc.
Description: adaptation to our line of backing pumps Best price-to-performance ratio by increased pumping speed when using a frequency converter Low operating costs through the power-saving drive unit in combination with a frequency converter Low life-cycle costs due to the
-
Supplier: Leybold USA Inc.
Description: adaptation to our line of backing pumps Best price-to-performance ratio by increased pumping speed when using a frequency converter Low operating costs through the power-saving drive unit in combination with a frequency converter Low life-cycle costs due to the
-
Supplier: Leybold USA Inc.
Description: adaptation to our line of backing pumps Best price-to-performance ratio by increased pumping speed when using a frequency converter Low operating costs through the power-saving drive unit in combination with a frequency converter Low life-cycle costs due to the
-
Supplier: Busch Vacuum Solutions
Description: levels, these vacuum pumps are everything that is expected from modern medium vacuum generation systems for today’s analytical and scientific applications, where they have proven themselves for years. The extremely low sound and vibration levels make them suitable for direct
- Ultimate Operating Vacuum: 0.06750573798771 torr
- Pumping Speed: 10.584 to 24.696 CFM
- Operating Temperature: 40 to 100 F
- Motor Power: 1.00516528867711 HP
-
Supplier: Richardson RFPD
Description: CLASS D AUDIO DRIVER WITH PRECISION DEAD-TIME GENERATOR The Si824x isolated driver family combines two isolated drivers in a single package. The Si8241/44 are high-side/low-side drivers specifically targeted at high-power (>30 W) audio applications. Versions with peak output currents
- Peak Output Current: 4 amps
-
Supplier: Microchip Technology, Inc.
Description: For example, the CPU cooling fans in notebook computers require designs that provide low acoustic noise, low mechanical vibration, and are highly efficient. The frequency generator (FG) output enables precision speed control in closed-loop applications. The MTD6505 device
- Features: Other
-
Supplier: RIGOL Technologies, Inc.
Description: customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor
- Bandwidth: 300 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: SMC International
Description: generated, amplified, and internally controlled by the IGM’s (Intelligent Generator Modules), which interpret the orders received from the front panel to produce a highly accurate, stable, and low distorted output, independent of the voltage supply. The equipment also allows optional
- Testing Voltage Range: 0 to 300 volts
- Testing Current Range: 0 to 8 amps
- Number of outputs: 3
- Test Variable: AC
-
Supplier: Siemens Energy Sector
Description: refinery residues Low-NOx combustion system Siemens Gas Turbine Packages are the combination of standardized design with a variety of modular add-ons to meet specific side and customer requirements and to provide the ideal solution for successful projects. This approach keeps low costs
-
Supplier: InspectorTools
Description: and an alphanumeric display for instrument settings and precision measurements. The Tru Pointe® 2100 detects air and gas leaks in two frequency bands for isolating leaks; 26 kHz-34 kHz (low) and 34 kHz-42 kHz (high). Using the detachable Touch Probe sensor, the instrument detects
-
Supplier: Tripp Lite by Eaton
Description: distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering
- Volt-Amp Rating: 20 kVA
- Watt Rating: 15.999999999999984 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 111 to 121 amps
- Operating Temperature: 32 to 104 F
-
Supplier: ESAB Welding and Cutting Products
Description: welding with exceptional arc stability and low noise AC frequency and balance control – optimizes weld pool Electrode preheating – facilitates excellent starts and extends electrode life ESAB 2-Program function – allows preprogramming and program changes during welding DC Pulsed TIG
- Duty Cycle: 2 to 1 %
- Output Current Range: 3 to 22 amps
- Equipment Type: Power Source / Station
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: AR RF/Microwave Instrumentation
Description: optic, USB, and Ethernet. The buss interface ports are located on the back panel and positive control of the local or remote operation is via the front panel of the amplifier. The Model 40S6G18-L is designed to have low spurious signals, linearity and is extremely load tolerant which
- Frequency Range: 6,000 to 18,000 MHz
- Output Power( P1dB): 46.020599913279625 dBm
-
Supplier: Siemens Energy Sector
Description: The SGT5-2000E is an extremely well-proven, robust engine for the 50Hz market used for simple or combined cycle processes with or without combined heat and power, and for all load ranges, particularly peak-load operation. For Integrated Coal Gasification Combined Cycle (IGCC) applications we
-
Supplier: InspectorTools
Description: and an alphanumeric display for instrument settings and precision measurements. The Tru Pointe® 2100 detects air and gas leaks in two frequency bands for isolating leaks; 26 kHz-34 kHz (low) and 34 kHz-42 kHz (high). Using the detachable Touch Probe sensor, the instrument detects
Find Suppliers by Category Top
Featured Products Top
-
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Excellent Electrical Conductivity: Low contact resistance and low voltage drop effectively reduce power energy loss, ensure efficient and stable transmission of excitation current, and guarantee the full-load operation efficiency of the generator set. Superior Wear (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
43 GHz, the CAMS9K40G combines wide frequency coverage, -120 dBm to +17 dBm output power, and low phase noise in a space-saving benchtop platform. Built-in AM, FM, PM, and pulse modulation make it suitable for receiver sensitivity testing, radar signal simulation, component characterization, and (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Corech MSG10M6G is a compact RF signal generator module covering 10 MHz to 6 GHz for OEM integration, embedded RF systems, and automated test platforms. It is a practical fit for projects that need low phase noise, fine (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Effects of pulsed electromagnetic fields on the expression of NFATc1 and CAII in mouse osteoclast-like cells
The waveform generator is an extre- mely low frequency function generator that can generate potential signals with sinusoidal, triangular, and rectangular waveforms.
-
Communication between osteoblasts stimulated by electromagnetic fields
The waveform generator was an extremely low fre- quency function generator that can generate the potential signals with sinusoidal, triangular and rectangular waveforms.
-
Division of Biological and Medical Research annual report 1978
DESIGN AND CONSTRUCTION OF BASIC FIELD GENERATORS FOR EXTREMELY LOW FREQUENCY ELECTRICAL FIELD STUDIES WITH SMALL RODENTS C. F. Ehret, G. A. Sacher, A. Langsdorf, and R. N. Lewis .
-
Deep electromagnetic sounding of the lithosphere in the eastern Baltic (fennoscandian) shield with high-power controlled sources and industrial power transmiss...
The key feature of the frequency electromagnetic sounding in the FENICS experiment is the application of two mutually orthogonal industrial power transmission lines connected to a high power (up to 200 kW) generator of extremely low frequency (ELF) and ultralow fre quency…
-
ELF magnetic fields generator, variable in intensity and frequency for biological applications
A generator of extremely low frequency magnetic fields has been developed in this work; It will allow the application of magnetic fields to study structural and physiological changes on MDCK cells when they are submitted to stimuli with different frequency and magnetic…
-
Effects of pulsed electromagnetic fields on the mRNA expression of CAII and RANK in ovariectomized rats
The waveform generator was an extremely low - frequency function generator that can generate potential signals with sinusoidal, triangular, and rectangular waveforms.
-
INFLUNECE OF PULSE MAGNETIC FIELDS ON THE MEMORY ABILITY AND THE CONTENT OF NEUROTRANSMITTERS IN HIPPOCAMPUS OF RATS--《Chinese Journal of Biomedical Engineerin...
Cheng Bo;Design of a Extremely Low Frequency Magnetic Field Generator Instrument[J];Computer & Digital Engineering;2007-11 .
-
Effects of exposure to a 50 Hz sinusoidal magnetic field during the early adolescent period on spatial memory in mice
The coil was connected to an extremely low - frequen- cy sinusoidal waveform generator (developed by the Bioelectromagnetic Laboratory, Institute of Electrical Engineering, Chinese Academy of Sciences, Beijing, China) for modulating the frequency and intensity of the MF.
-
Effects of prenatal exposure to a 50‐Hz magnetic field on one‐trial passive avoidance learning in 1‐day‐old chicks
The coil was connected to an extremely low - frequency sinusoidal waveform generator that modulated the frequency and intensity of the MF.
-
Calcium‐ion movement and contractility in atrial strips of frog heart are not affected by low‐frequency‐modulated, 1 GHz electromagnetic radiation
ELF/SG, extremely - low - frequency signal generator : RF/SG, sweep generator: PA, power amplifier: ATT, attenuator; S OSC, sampling oscilloscope: DC, directional coupler: PMi, incident power meter: PMr, reflected power meter: BDC, bidirectional coupler: CSW, coaxial switch: LD.
Indicates content that may require registration and/or purchase.