Products/Services for Eye Forming Machine Leaf Springs

  • Flat Springs-Image
    Flat Springs - (104 companies)
    ...springs come in a variety of configurations depending on the application. They include leaf springs and flat coil springs. A leaf spring is an important component in a suspension, such as in a car or other vehicle, where it can provide stability...
  • Eyebolts-Image
    Eyebolts - (236 companies)
    ...types of eyebolts. Forged eyebolts are forged instead of formed. These one-piece fasteners that offer higher load ratings. Screw eyes are screws with a head shaped into a loop or eye. They are often used in lifting and rigging applications, or to guide...
  • Anchors-Image
    Anchors - (503 companies)
    Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle...
  •  
    Spring and Wire Forming Machines - (37 companies)
    ...constant-force springs, die springs, disc springs, extension springs, and flat springs. Spring and wire forming machines for leaf springs, power springs, torsion springs, valve springs, variable-pitch springs, wire forms, and wire shapes are also available...
  • Form, Fill, and Seal Machines-Image
    Form, Fill, and Seal Machines - (444 companies)
    Form, fill and seal machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut. Form, fill, and seal machines are packaging equipment that use flexible...
  •  
    Roll Forming Machines - (199 companies)
    Roll forming machines bend metal sheet into channels and other cross-sectional shapes. They use paired rollers called roll stations to form metal parts with long lengths, often in large quantities. Roll forming equipment that is used to shape steel...
  •  
    Tube End Forming Machines - (110 companies)
    Tube end forming machines are used to perform various operations on the end of a tube, including end reduction, cutting, end expansion, flanging, chamfering, roll beading, flaring, facing and notching. Tube end forming machines are used to perform...
  •  
    Leaf Chain - (72 companies)
    ...flat-top leaf chains, and silent chains. Engineering steel leaf chains are manufactured from machined and fabricated steel. This type of leaf chain can be used for a variety of industrial applications. Oil field leaf chains are heavy-duty chains...
  •  
    Eye Nuts - (74 companies)
    Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope. Eye nuts are rated for different types of applications and are oval or round in shape. Load-rated eye nuts are designed for vertical lifting...
  •  
    Spring Washers - (165 companies)
    ...where some of its deflection is irreversible; this is the first sign of washer fatigue. Spring washers have a small footprint and are valued in small machines where a coil spring would be unsuitable. Spring washers can also deflect in a linear...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • wn_g.pl (finlayson-gwc2014.zip)
    … England'). g(104441790,'an apparatus for performing a titration'). g(104441902,'a junction where two roads or pipes etc. meet to form a T'). g(104442016,'a circuit formed by two equal series … … toast'). g(104442831,' leaves of the tobacco plant … … and citizenship'). g(104445327,'a fastener consisting of a peg or pin or crosspiece that is inserted into an eye at the end of … … bolt and a hinged spring -loaded toggle; used to … … used in designated slot machines '). g(104448511,'a …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 130130,'tearless'),(130131,'tearoom'),(130132,'tears'),(130133,'teary'),(130134,'teary- eyed '),(130135,'teasdale'),(130136 … … 130294,'telegraph'),(130295,'telegraph form '),(130296,'telegraph key' … … 130384,'telethermometer'),(130385,'teletype machine '),(130386,'teletypewriter'),(130387 … … 'terminal figure'),(130784,'terminal leave '),(130785,'terminal point' … … 'thermal pollution'),(131404,'thermal printer'),(131405,'thermal reactor'),(131406,'thermal resistor'),(131407,'thermal spring '),(131408,'thermalgesia' …
  • Federal Register > Wednesday, April 23, 2008 > [73 FR 21903] Foreign-Trade Zone 161 Sedgwick County, Kansas, Application for Subzone StatusHawker Beechcraft Co...
    … plastic sheets (3921.13); plastic handles (3926.30); plastic articles (3926.90); vulcanized rubber plates (4008.11); vulcanized rubber forms (4008.19); reinforced rubber … … threaded articles (7318.19); spring washers (7318.21); cotter … … 29); other springs and leaves of iron and steel … … 90); locks (8301.40); parts of base-metal padlocks and locks (8301.60); base- metal hinges and parts (8302.10); base-metal mountings (8302.49); base-metal hooks, eyes and eyelets (8308.10 … … split-system air-conditioning machines and parts (8415.10 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … pipes etc. meet to form a T |junction_N roads_N road_N pipe_N meet_V form_V 04442016_N| a circuit formed by two equal series circuits with a shunt between them |circuit_N form _V equal_J series_circuit_N shunt_N … … hold_V slice_N toast_N 04442831_N| leaves of the tobacco plant … … of manhood and citizenship |ancient_J rome_N toga_N worn_J youth_N symbol_N manhood_N citizenship_N 04445327_N| a fastener consisting of a peg or pin or crosspiece that is inserted into an eye at the end of … … bolt and a hinged spring -loaded toggle; used to … … metal or plastic disk that can be redeemed or used in designated slot machines |metal_N plastic_N disk_N …
  • noun.artifact (finlayson-gwc2014.zip)
    roads or pipes etc. meet to form a T) } { T-network, circuit,@ (a circuit formed by two equal series circuits with a shunt between them … … noun.artifact:tobacconist,+ ] baccy, noun.substance:plant_product,@ drug_of_abuse,@ ( leaves of the tobacco plant … … of manhood and citizenship) } { [ toggle, verb.contact:toggle,+ verb.possession:toggle,+ ] fastener,@ (a fastener consisting of a peg or pin or crosspiece that is inserted into an eye at the end of … … bolt and a hinged spring -loaded toggle; used to … … metal or plastic disk that can be redeemed or used in designated slot machines ) } { tolazamide, [ Tolinase, noun …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … 0,0 tel_aviv_N 1,0,0,0,0 tel_aviv-jaffa_N 0,0,0,0,0 telecommunication_equipment_N 0,0,0,0,0 telecommunication_system_N 0,0,0,0,0 telegraph_ form _N 1,0,0 … … 0,0,0 teletype_ machine _N 0,0,0 … … 0,0,0 term_of_a_contract_N 0,0,0,0,0 term_of_enlistment_N 0,0,0,0,0 term_of_office_N 1,0,0,0,0 terminable_interest_N 0,0,0,0,0 terminal_ leave _N 0,0,0 … … 0,0,0 the_green- eyed _monster_N 0,0,0 … … thermal_printer_N 0,0,0,0,0 thermal_resistor_N 0,0,0,0,0 thermal_ spring _N 0,0 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … kazoo_N|1 pop_music_N|1 pop_group_N|2 record_company_N|1 jazz_band_N|1 jazz_musician_N|7 skiffle_N|1 caribbean_island_N|3 sweep_over_V|1 conspirator_N|4 dissent_V|4 dinner_party_N|2 celebratory_J|1 wedding_guest_N|1 hospitality_N|5 comer_N|1 stag_party_N|1 liberal_N|2 freemasonry_N|2 form _of_government_N|8 capitalist_economy_N|1 whig_N|3 federalist_party_N|1 … … sen_N|1 chiang_kai-shek_N|2 taiwan_N|16 left -of-center_J|1 liberal_party_N|1 free_soil_party_N|1 … … nebula_N|5 spiral_galaxy_N|1 andromeda_N|5 naked_ eye _N|8 foreign_legion_N|1 ex-serviceman_N|1 … … zoning_N|1 mistrial_N|1 lump_V|1 centrist_N|1 conservativism_N|2 right_wing_N|2 spiritualist_N|1 sum_total_N|1 demand_deposit_N|2 bank_charter_N|1 lending_N|4 receipts_N|7 automated_teller_ machine _N|1 finance_company_N|5 bank_loan_N|2 … … gorge_N|6 rio_grande_N|13 cliff_dwelling_N|3 green_river_N|1 cavern_N|6 crater_N|6 mount_mckinley_N|2 denali_fault_N|1 rare_bird_N|1 great_mendenhall_glacier_N|1 hunting_ground_N|3 arkansas_N|18 hot_ springs _N|5 hot_spring_N|6 watching_N|1 …
  • data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
    formed by two equal series circuits with a shunt between them 04442143 06 n 02 TNT 0 trinitrotoluene 0 … … 0000 %s 12907857 n 0000 %s 14714817 n 0000 ~ 14715356 n 0000 ~ 14715453 n 0000 | leaves of the tobacco plant … … 0 003 @ 03323703 n 0000 + 01608004 v 0101 + 02357561 v 0101 | a fastener consisting of a peg or pin or crosspiece that is inserted into an eye at the end of … … bolt and a hinged spring -loaded toggle; used to … … metal or plastic disk that can be redeemed or used in designated slot machines 04448511 06 n …
  • WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … a muscle or a nerve|muscle_N nerve_N 00503715_V|irritate the glands of a leaf|irritate_V gland_N leaf _N 00504019_V|smooth surfaces … … to be a dancer|be_V never_R equip_V be_V dancer_N 00513344_V|buffered saline solution for the eyes |saline_solution_N eyes_N eye_N … … took a new turn|story_N take_V new_J turn_N 00524682_V|he adopted an air of superiority|adopt_V air_N superiority_N 00524682_V|She assumed strange manners|assume_V strange_J manners_N manner_N 00524682_V|The gods assume human or animal form in these fables|god_N assume_V … … bill in the vending machine and the change pops … … calf muscle|alternately_R relax_V tense_J calf_N muscle_N 00536304_V|tense the rope manually before tensing the spring |tense_J rope_N manually_R …
  • data.noun (finlayson-gwc2014.zip)
    a circuit formed by two equal series circuits with a shunt between them 04701463 15 n 02 TNT e trinitrotoluene … … %s 16455859 n 0000 ~ 16456398 n 0000 ~ 16456495 n 0000 ~ 18223712 n 0000 | leaves of the tobacco plant … … c 003 @ 03529553 n 0000 + 01594289 v 0101 + 02335164 v 0101 | a fastener consisting of a peg or pin or crosspiece that is inserted into an eye at the end of … … bolt and a hinged spring -loaded toggle; used to … … plastic disk that can be used (as a substitute for coins) in slot machines 04707816 42 n …