-
Supplier: Vektek, LLC
Description: automated systems Dual wipers keep chips and debris from invading support Pressure Relief Vent keeps sealed and air path free from foreign material Fail safe design requires air pressure to build before sensing the retracted position Top flange body style allows for hydraulic
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: allows hydraulic feed passages to intersect with cavity from any angle. Dual wipers keep chips and debris from invading support. Fail safe design requires air pressure to build before sensing the retracted position. Aluminum sensor housing is Black Anodized for superior
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Garage Equipment Supply
Description: wheel stops Wide base-plate for maximum stability Front and rear wheel chocks Two-position fail safe locking system Superstructure features durable powder-coat finish Platforms hot dip galvanized per ASTM standards Single hydraulic cylinder with heavy-duty steel lifting
- Capacity: 14,000 lbs
- Width: 114 inch
- Type: Vehicle / Service Lift
-
-
Supplier: Harmony Enterprises, Inc.
Description: massive 7 inch cylinder and 20 horsepower heavy-duty motor combine to produce over 92,360 lbs. of force resulting in 1,300 lb. bales of cardboard. These maximum density bales are ejected from the baler by a unique hydraulic eject system that allows the operator full control over bale
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: Westerbeke Corporation
Description: pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up
- Wattage: 15,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15" & 30 connectable panel ext. harness (up
- Wattage: 9,400 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up
- Wattage: 12,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext.
- Wattage: 9,200 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Fully certified engine for easy integration to other certified components and systems • Additional NEC/ATEX components available for fail-safe auxiliary system monitoring • Customer harness, messenger display, hand throttle control and auxiliary temperature sensors • Certified optional
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
-pressure surges, ensuring fail-safe operation in continuous heavy-duty cycles. Severe-condition resilience – Advanced HNBR tube compounded with a specialized oil- and weather-resistant synthetic rubber cover provides reliable performance across a (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Electric motor actuators paired with mechanical check valves provide precise valve modulation, controlled transients, and inherent fail-safe closure without hydraulic or pneumatic stored-energy systems. This configuration reduces maintenance, simplifies system architecture, and ensures consistent performance under varying operating conditions—ideal for engineers seeking reliable, low-complexity pump control solutions. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
More Information Top
-
Final test report: demonsration testing in support of the Track 3system waste dislodging, retrieval and conveyance concepts
Failed Boom Cylinder Fail in a safe position maintainedby hydraulic cylinder , retrievable via Mast hydraulic assemblies NIA .
-
Deepwater Achievements and Challenges on the Extra Roncador Pipeline Installation Project
hydraulic cylinders to ensure a fail - safe form of pin engagement.
-
Digital Electrohydraulic Control for Constant-Deceleration Emergency Braking
Notice from Fig.1 that the spring-return hydraulic cylinders make the system inherently fail - safe in case of total loss in hydraulic pressure.
-
ZASMHBA0002169
2200 kN capacity fail ' safe mechanically locked ram and toggle mechanism Hydraulic cylinder +]1 I .I._]i ~__] .
-
Unconfined compression experiments on Topopah Spring Member tuff at 22{degrees}C and a strain rate of 10{sup {minus}9} s{sup {minus}1}: Data report; Yucca Moun...
The solenoid valves are opened, locking the hydraulic cylinder , with the reset button on the fail - safe unit.
-
Computationally efficient design of optimal strategies for controllable damping devices
These devices are also called semiactive because they inherit not only the controllable characteristics of actuators (e.g., hydraulic cylinders ) but also the inherent energy dissipation and fail - safe nature of passive dampers.
-
Steel development for hydraulic of cylinders
The modified material variant E355MOD. a good failure behavior showed the under internal pressure load and thus safe operation of hydraulic cylinders in the temperature range until at least -20 C.
-
An extensible standards-based control system on a budget
Fail - safe brakes on each axis are released by large hydraulic cylinders .
-
Guidelineless, Diverless Sub-Mudline Christmas Tree for 300-m Depth
… kgf/cm2 • The gate type valve is driven directly by a hydraulic cylinder and the ball type valve is worked by the combined action of a hydraulic cylinder and rack pinion; they are based on a fail - safe closed design using springs.
-
Yard and Field Testing of a Tapered-OD Coiled-Tubing System
In the event that hydraulic pressure is lost, the circuit enters fail - safe mode where the stripper cylinder pressure increases to a predetermined pressure and is locked off from the rest of the circuit.
Indicates content that may require registration and/or purchase.