-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 233 Air Flow Switch is designed to detect the loss of airflow in a mine shaft. When mounted near the mine fan, the Model 233 will detect air stoppages due to the loss of power, mechanical breakdown or cave-in. Only one simple moving part, it can be connected to
- Process Media Type: Gas
- Electrical Output: Switch
-
Supplier: Newark, An Avnet Company
Description: AIR FLOW SWITCH
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 350 F
-
-
Electronic Cooling Fans - Fan Air-Flow Monitor Kit, 80/92/120Mm; Kit Contents Orion Fans -- 91AH9478Supplier: Newark, An Avnet Company
Description: FAN AIR-FLOW MONITOR KIT, 80/92/120MM; Kit Contents:Air-Flow Switch AFM-01NC, Clip, Guards, LED & Holder, Buzzer, SW & Power Supply, 10ft Wire Assembly; Flow Rate - Imperial:-; Flow Rate - Metric:-; Product Range:AFM Series RoHS Compliant: Yes
-
Supplier: HVACQuick.com
Description: Tjernlund Duct Airstat Pressure Fan Switch. 15 amp switching capability. The Tjernlund Duct Airstat senses positive pressure in a forced air heating and/or cooling system. The single pole, single throw, snap-acting switch is activated by a diaphragm with a factory installed sampling
- Pressure Measurement: Absolute
-
Supplier: Clean Air Products
Description: The CAP 116 Vertical Flow Fan Filter Units are decorative self-contained vertical-flow filter units designed to be suspended down from a ceiling or hung off a wall. Front servicing of filter, blower, and lights make these units ideal for applications where ceiling access is not
- Efficiency: 99.99 %
- Length: 30 to 42 inch
- Height: 30 inch
- Width / Ring Size: 38.5 to 122.5 inch
-
Supplier: Xoxide
Description: smartly-designed interior, and an enormous amount of air flow. The spacious interior of the Cooler Master HAF 922 High Air Flow Case provides enough room for you to include plenty of high-end components, including large-scale graphic cards and full-on liquid cooling
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 450 Portable Room Air Cleaner provides high efficiency yet compact ambient air room air cleaning offering quiet operation, low power consumption, and a variable speed control. This air cleaner utilizes a powerful fan and high quality filtration media to
- Air Flow Volume: 1,189.8084408410245 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: HVACQuick.com
Description: AirScape whole house fan. 1047 CFM at high speed and 600 CFM at low speed. 115 VAC, 60Hz. 2 Speed. 78 Watts. INCLUDES 2-SPEED SWITCH, 10 FOOT POWER CORD, AND WHITE CUBE CORE METAL GRILLE. The AirScape 1.0 delivers the same great combination of high power, low noise, energy efficiency and
-
Supplier: HVACQuick.com
Description: AirScape whole house fan. 1700 CFM at high speed and 1000 CFM at low speed. 115 VAC, 60Hz. 2 Speed. 140 Watts. INCLUDES 2 speed wall switch, 10 foot power cord, and white cube core grille. The AirScape 1.7 delivers an unbeatable combination of high power, low noise, energy efficiency and
-
Supplier: HVACQuick.com
Description: AirScape whole house fan. 2516 CFM at high speed. 115 VAC, 60Hz. INCLUDES wall switch, power cord, and white cube core grille. The AirScape 2.5 and 2.5e deliver the same great combination of high power, low noise, energy efficiency and robust engineering as the 1.7, but in a higher
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures
- Air Flow Rate: 8,500 to 11,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures
- Air Flow Rate: 17,300 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures
- Air Flow Rate: 5,000 to 6,800 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures
- Air Flow Rate: 22,700 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Fläkt Woods Group SA
Description: Due to its size and motor power, Ropera fans are suitable for most low volume low to medium pressure ducted applications. These are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air inline with the axis
- Air Flow Rate: 1,186.57392 to 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 12.4015815 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Enervex, Inc.
Description: ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to the motor thereby
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: Powell Electronics, Inc.
Description: Kit includes air-flow switch (AFM-01NC),
-
Supplier: Alfa Laval Inc.
Description: executions, diameters 914 or 1240 mm. Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a full overview of
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: mm. Flanges PN10/16 according to DIN 2642. Casing Casing and framework of corrosion resistant, galvanized sheet steel (GS). Fan motors Axial fans (AC/EC) in a range of different fan speed executions. Available in two fan diameters: 914 mm (1 to 14 fans) or 1240 mm
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: TPI Corporation
Description: STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
- Heating Capacity: 4.8 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 175 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: TPI Corporation
Description: DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED TUBULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
- Heating Capacity: 5 kW
- AC Voltage Required: 277 volts
- Maximum Air Flow: 400 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Air Compressors Direct
Description: voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 5 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: if voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element •Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Nortek, Inc.
Description: THROUGH WALL TYPE 8-3/8 INCH DIAMETER SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.5 AMP CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 180 CFM AIR FLOW RATE 6.5 SONES SOUND LEVEL 11-1/2 INCH LENGTH X 11-1/2 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL ROUND
- Sones Rating: 6.5
- CFM: 180 CFM
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description In a typical cooling arrangement, the filtered fan box pulls air into the enclosures and the filter grill is used as an air outlet. The washable aluminum filter grill and the air filter are easily accessible and can be removed for cleaning. The filtered
- Application: Industrial/Commercial
-
Supplier: Xoxide
Description: lifespan. Dimensions: 80 x 80 x 25mm Air Flow: 31.73 CFM Speed: 2700 RPM Noise: 28 dBA (Ultra Quiet) Power: 1.56W Bearing: Sleeve Specifications: Fan: Bearing: Sleeve Dimensions: 80mm x 80mm x 25mm Voltage: 10.2V -13.8V Current Draw: 0.13A Power Consumption: 1.56W Air
-
Supplier: Xoxide
Description: features a high airflow rate with very low noise for a more peacefull computing experience. So upgrade your old single colored fans to B-Flexi Fans from BlueGears and show the world your true colors! Dimensions: 120 x 120 x 25mm Air Flow: 48.75 CFM +/-10% Speed: 1500 RPM
-
Supplier: Envirco
Description: Introduction ENVIRCO® developed the MAC 10® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter, filter the air, and then exhaust it outside of the area required. The most common
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Panasonic HVAC
Description: operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low.
- Cooling Capacity: 17,499.999999999996 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Xoxide
Description: two independent bulbs. An expansion slot mounted switch allows you to turn the lighting effect on or off as you please. 42.31 CFM at a mere 22 decibels moves massive amounts of air without the noise. Dimensions: 120 x 120 x 25mm Air Flow: 42.31CFm Speed: 2800~3200RPM Noise:
-
Supplier: Envirco
Description: Introduction Extra low watts and profile. The ENVIRCO® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10® LEAC2 2x4 ft (600x1210 mm) provides one of the lowest power consumption levels of any FFU in the industry. Running at only 193 watts @ 90
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Thermocold Costruzioni Srl
Description: comfort cooling/heating water and for sanitary water. • Anti-legionella measures. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -20°C. • Hot sanitary water circuit equipped with variable flow rate circulators. •
- Heating Capacity: 7 to 43 kW
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water inverter heat pumps with axial fans and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • AISI 316 stainless steel brazewelded plates type
-
Supplier: Thermocold Costruzioni Srl
Description: sanitary water circuit equipped with variable flow rate circulators. • Air conditioning circuit equipped with variable flow rate circulators. • Electronic expansion valve. • Microprocessor. • Galvanised steel base frame and panels in powder painted galvanised steel sheet for
Find Suppliers by Category Top
Featured Products Top
-
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
maintaining optimal indoor air quality. Key Features & Benefits: All-in-One Control: Operates a ventilation fan, a fan/light combo, or independent circuits. Precision Sensing: Digital sensor accurately monitors moisture to prevent mold and mildew (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
NYB offers standard and high temperature Axial Plug Fans and Blowers for a variety of applications. These air handling units combine (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
resistance heater is available in five power levels, each in AC 230 V and AC 120 V. All HVL 031s include a fan. Compact, flat construction, high air through-flow rate (read more)
Browse Industrial Heaters Datasheets for STEGO -
ROOF FILTER FAN RFP 018 | UP TO 575 M³/H The roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Direct Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Motor Support Structure — All welded, computer designed and tested to avoid resonant frequencies. Totally Enclosed, Fan (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Air volume (14…470) m³/h (with Exhaust Filter installed in cabinet) Air volume (24…630) m³/h (free flow) Operating voltage: 24 V DC, 120 V AC, 230 V AC (read more)
Browse Electronic Cooling Fans Datasheets for Finder S.p.A. con unico socio -
are positioned diagonally and top-flared so that airflow direction is optimized for the highest efficiency and flow rates. The new design significantly reduces the turbulent downstream air produced by traditional backward-curved impellers. The effect of this reduction is to significantly reduce (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Discussion: Excitation system redundancy
Another approach may include the use of bimetal detectors for over temperature bridge detection and/or air flow switches , fan speed sensing, or differential pressure on the bridge to monitor air movement to determine bridge overheating.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0072.pdf
Unless the F50E with solid state air flow switch is used, an isolating fan relay or air flow switch is required if the system has a multispeed or modulating blower motor.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-2964.pdf
>> Fan Fail Time: Time controller will wait for proof of air flow switch activation after fan has been turned on before sending a fan failure alarm.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7769.pdf
For monitoring correct fan operation using an air flow switch .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0137.pdf
• When the system fan comes on the Air Flow Switch (AFS) senses the negative pressure in the duct and turns the power supply on.
-
Eddy-current press drives
V W High discharge pressure switch High discharge pressure auxiliary relay Battery undervoltage relay Station lockout relay Pump unit lockout relay Blower fan starter contactor Exhauster fan starter contactor Motor air flow switch Auxiliary timing relay for device .
-
Basic circuitry for electrically powered pipe-line pump stations under automatic or remote control
V W High discharge pressure switch High discharge pressure auxiliary relay Battery undervoltage relay Station lockout relay Pump unit lockout relay Blower fan starter contactor Exhauster fan starter contactor Motor air flow switch Auxiliary timing relay for device .
-
A 4-Alkyl-substituted Analogue Of Guaiacol Shows Greater Repellency To Savannah Tsetse (Glossina spp.)
When the fan was switched on, air flowed into the tunnel from both arms, thereby making the middle of the tunnel downwind.
-
Responses of Glossina morsitans morsitans to Blends of Electroantennographically Active Compounds in the Odors of Its Preferred (Buffalo and Ox) and Nonprefer...
When the fan was switched on, air flowed into the tunnel from both arms, thereby making the middle of the tunnel downwind.
Indicates content that may require registration and/or purchase.