Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: IC, RPM FAN CONTROLLER, PWM, MSOP-10; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, FAN CONTROLLER, DAC/PWM, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, PWM, QSOP-16; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
-
-
Supplier: Xoxide
Description: ! (Or is that PWMs?) The World's First PWM Fan Speed Controller - The controller modulates the PWM (Pulse Width Modulation) fan speed control signal allowing user defined PWM fan speed settings. Variety of Control Mode - The 3-Step
-
Supplier: Utmel Electronic Limited
Description: AC/DC Converters mWSaver PWM Controller
- TJ: -40 to 105 C
- Pin Count: 8 #
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: PWM CONTROLLER, FAN, 60VDC; Accessory Type:PWM Controller; For Use With:Fans; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: TC642 Series 5.5 V PWM Fan Speed Controller w/ Fault Detection - SOIC-8
- TJ: 0 to 70 C
- Pin Count: 8 #
- Supply Voltage: 5 V
- Device Type: CardBus Controller
-
Supplier: RS Components, Ltd.
Description: PWM fan controller module,4 fans,12-48V
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Xoxide
Description: Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted. Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this
-
Supplier: Xoxide
Description: Smart Way Controlling all Fans & Airflow. The Rheosmart PCI Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With its ability to connect two fans to a single PWM connector at a
-
Supplier: Xoxide
Description: will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in. Adjustable Air Flow Slip Stream 140 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed
-
Supplier: Utmel Electronic Limited
Description: Green-Mode PWM Controller for Flyback Converter, 65KHz, Brown In/Out Protection, SO 8L NB, 2500-TAPE REEL
- Device Type: CardBus Controller, Protectors
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers PWM Control IC
- Features: Switching Regulator
-
Supplier: Lingto Electronic Limited
Description: IC PWM CONTROLLER 8SOIC
- TJ: -40 to 105 C
- Device Type: CardBus Controller
-
Supplier: RS Components, Ltd.
Description: onsemi FAN6300AMY PWM Controller
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOP
-
Supplier: Quarktwin Technology Ltd.
Description: Power Supply Controller PWM Controller 8-SOIC
- Quiescent Current (IQ): 1,500 µA
- Supply Voltage (Vi): 30 volts
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: 6PIN GREEN-MODE PWM CONTROLLER F
- Features: Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066840-FAN5029MPX Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 1MHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 5 Output Phases: 5 Clock Sync: No Categories:
- Operating Temperature: 0 to 85 C
- Switching Frequency (fsw): 1,000 kHz
- Special Features: Internal Current Limit, Multiple Outputs
- Features: Other, Switching Regulator
-
Supplier: Lingto Electronic Limited
Description: PWM FAN-SPEED CONTROLLER
-
Supplier: Microchip Technology, Inc.
Description: sensor, no external tuning), they are best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6502B
-
Supplier: Rochester Electronics
Description: FAN6080 - Offline Quasi-Resonant PWM Controller
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: Power Supply Controller PWM Controller
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR CONTROLLER ON/OFF 8SOP Product overview: FAN8412 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 95 C
-
Supplier: Quarktwin Technology Ltd.
Description: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOIC
- Switching Frequency: 300 kHz
- Operating Temperature: -40 to 125 C
- Number of Outputs: 1
- Output Configuration: Inverting
-
Supplier: Lingto Electronic Limited
Description: IC PWM CONTROLLER 8SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037765-FAN7340MX Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 50kHz to 300kHz Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories:
- Input Voltage: 10 volts
- Form Factor: Integrated Circuit (IC)
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Factor Correction - PFC PFC/PWM Controller Combination
-
Supplier: RS Components, Ltd.
Description: PWM Fan Speed Controller
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: -40 C
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Description: DC/PWM AUOT-DETECTION FAN DRIVER
-
Supplier: DigiKey
Description: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 16-SOIC
- Input Voltage: 10 to 35 volts
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Description: MC642 - PWM FAN MOTOR SPEED CONT
-
Supplier: PUI - Projections Unlimited, Inc.
Description: performance and ease of installation with its bracket-mounted design. Key Features: Pulse Sensor & PWM Controller: This fan is equipped with a pulse sensor for monitoring fan speed and a PWM more
- Maximum Air Flow: 992 SCFM
- Maximum Static Pressure: 3.456603611884363 in H2O
- Maximum Sound Level: 74.5 dbA
- Operating Current: 3.65 amps
-
Supplier: DigiKey
Description: IC FAN DRIVER PWM 4.5V-18V 8SOIC
- Supply Voltage (AC): 4.5 to 16 volts
- Supply Voltage (DC): 4.5 to 16 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
-
Supplier: Gefran
Description: GFW adv is more than a controller and more than a mono-bi-triphase solid state power unit: it integrates these functions in mechanical solutions that are modular, compact, and optimized to control any type of electric heating in a wide range of applications and markets. The incorporated PID
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage Mode PWM Controller Product overview: FAN7556 from ON Semiconductor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets,
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the expansion of its MRS Series AC axial fan lineup with the introduction of a new 11.81 in. (300 mm) frame size. Designed for large-scale equipment with significant pressure loss, this high-capacity model delivers powerful airflow and (read more)
Browse Temperature Controllers Datasheets for Oriental Motor USA -
fans. These sensors can be combined with FreeRTOS-certified XMC™ microcontrollers and (read more)
Browse Datasheets for Infineon Technologies AG -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division
Conduct Research Top
-
Interfacing Microchip's Fan Speed Controllers to a SPI TM
Microchip's TC642, TC643, and TC646 are the world's first integrated circuits dedicated for controlling and monitoring fan speed. The new family of fan speed controllers modulate fan speed to compensate for changes in system temperature. This means the fan runs at full speed only when necessary
More Information Top
-
ADM1030: Intelligent Temperature Monitor and PWM Fan Controller
ADM1030: Intelligent Temperature Monitor and PWM Fan Controller .
-
ADM1030ARQZ: Intelligent Temperature Monitor and PWM Fan Controller
ADM1030: Intelligent Temperature Monitor and PWM Fan Controller .
-
ADM1031ARQZ-REEL: Intelligent Temperature Monitor and Dual PWM Fan Controller
ADM1031: Intelligent Temperature Monitor and Dual PWM Fan Controller .
-
Motor / Motion / Ignition Controllers & Drivers | Mouser
PWM Fan Controller with Temperature Sensor .
-
Motor / Motion / Ignition Controllers & Drivers | Mouser
PWM Fan Controller with Temperature Sensor .
-
ADM1029ARQZ: Dual PWM Fan Controller and Temperature Monitor
ADM1029: Dual PWM Fan Controller and Temperature Monitor .
-
ADM1029: Dual PWM Fan Controller and Temperature Monitor
ADM1029: Dual PWM Fan Controller and Temperature Monitor .
-
EVAL-ADM1031 datasheet - Evaluation board for ACPI temperature monitor and PWM fan controller. For network and personal computers, microprocessor-based office ...
Evaluation board for ACPI temperature monitor and PWM fan controller .
-
Bill Of Materials - Tesla 2013 Model S Instrument Cluster (1004788-00-C)
Temperature Monitor, +/- 3C, SMBus Interface, w/ Integrated PWM Fan Controller , Automotive .
-
ADM1030ARQ datasheet - 6.5V; intelligent temperature monitor and PWM fan controller : Datasheets for Electronic Components and Semiconductors
6.5V; intelligent temperature monitor and PWM fan controller .
Indicates content that may require registration and/or purchase.