Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: L-com, Inc.
Description: for your equipment. No extra room for the heater is required since it is mounted underneath the plate. For cooling, the NB121005-1HF includes a thermostat-controlled 7.5W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure.
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Newark, An Avnet Company
Description: NEMA 1 ENCLOSURE
-
Supplier: L-com, Inc.
Description: Environments The NB121005-1HFSS comes with a 120 VAC 200 watt heating element and 120 VAC cooling fan. The fan and heater are controlled by HyperLink's exclusive solid-state temperature controller. The standard unit has a fan turn-on temperature of +93° F (34° C) ±5° and a heat
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
-
Supplier: Newark, An Avnet Company
Description: 0-5V OUTPUT, NEMA12 ENCLOSURE
-
Supplier: Newark, An Avnet Company
Description: 4-20MA OUTPUT NEMA12 ENCLOSURE
-
Supplier: L-com, Inc.
Description: the enclosure via three rubber cable glands located on the bottom. Equipment can be mounted inside the enclosure by using the included hook-and-loop tape. The raised lid features a continuous gasket and a quick release latch with provisions for a padlock. The enclosure material
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
-
Supplier: Allied Electronics, Inc.
Description: WEATHERFLO® Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications. White polyester powder finish with low solar absorption Active cooling ventilation system with factory-installed fan and filter (115 VAC)
-
Supplier: L-com, Inc.
Description: ideal in hot environments. The NBE141006-10F model includes a thermostat-controlled 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
-
Supplier: Allied Electronics, Inc.
Description: internal equipment. Hot and Cold Environments The NB141207-1HF includes a thermostat-controlled 30 W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement.
-
Supplier: Allied Electronics, Inc.
Description: WEATHERFLO® Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications. White polyester powder finish with low solar absorption Active cooling ventilation system with factory-installed fan and filter (115 VAC)
-
Supplier: Transtector Systems, Inc.
Description: fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TESS121006-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Transtector Systems, Inc.
Description: fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TESS141207-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEPC181610-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with
- Length / Height: 18.9 to 16.8 inch
- Width/Diameter: 16.8 inch
- Depth: 11.3 inch
- Height: 18.9 to 16.8 inch
-
Supplier: Transtector Systems, Inc.
Description: cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEPC141206-10F outdoor IP24 NEMA 3R enclosure cabinet datasheet with
- Length / Height: 14.6 inch
- Width/Diameter: 12.6 inch
- Depth: 7.4 inch
- Height: 14.6 inch
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE-STEEL NEMA TYPE 3R&4
-
Supplier: nVent Electric
Description: water is needed. Filters assist in removing contaminants and are easily removed for periodic cleaning without accessing the cabinet. Top-mounted fans provide increased airflow and maximize heat dissipation of internally mounted equipment. Both top-mounted fans and bottom-mounted intake
-
Supplier: nVent Electric
Description: and dripping water is needed. Filters assist in removing contaminants and are easily removed for periodic cleaning without accessing the cabinet. Top-mounted fans provide increased airflow and maximize heat dissipation of internally mounted equipment. Both top-mounted fans and
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable
- Maximum Air Flow: 92 SCFM
- Thickness: 5.01 inch
- Bearings: Ball / Roller
- Application: Industrial/Commercial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable
- Maximum Air Flow: 45 SCFM
- Thickness: 5.01 inch
- Bearings: Ball / Roller
- Application: Industrial/Commercial
-
Supplier: Pfannenberg
Description: Our DTS 3041 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz
- Type: Enclosure
-
Supplier: Ralston Metal Products Limited
Description: Ralston Outdoor Series filter fans provide cooling for industrial enclosures, ensuring enclosed equipment does not overheat. Air flow will help prevent condensation build-up within the enclosure to help eliminate corrosion. Construction This ball bearing type axial fan
- Maximum Air Flow: 12 to 14 SCFM
- Maximum Sound Level: 40 dbA
- Nominal Power: 15 watts
- Thickness: 2.4 inch
-
Supplier: Pfannenberg
Description: Our DTS 3031 (NEMA Type 3R/4) outdoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …351
- Cooling Capacity: 900 to 1,299.9999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: Eaton | Power Quality
Description: Paramount, the industry leading enclosure system, is compatible with virtually all major servers, switches and other networking equipment that provides unparalleled levels of storage, cooling, power integration, cable management and a broad range of rack accessories. Multi-vendor server
- Length / Height: 77 to 96 inch
- Width/Diameter: 24 to 30 inch
- Depth: 37 to 48 inch
- Rack Height: 40 to 51 U
-
Supplier: Tripp Lite by Eaton
Description: 200 lb. NEMA 12 (IP54) Protection Rating Built-in air filter, louvered vents and sealing door gaskets keep out dirt, dust, lint, oil, drips and splashes Removable air filter can be replaced with standard, off-the-shelf furnace filters Built-in high-performance door fans plug into
- Rack Height: 12 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
-
Supplier: STEGO
Description: consists of a filter fan and exit filter. Whereas in the FPO system, the filter fan is located in the upper area of the enclosure to avoid heat buildups (airflow direction "Out"). The FPO system is composed of an intake filter and exit filter fan. The Filter Fan
- Maximum Air Flow: 10.00161 to 13.53159 SCFM
- Motor Voltage: 48 volts
- Operating Current: 0.063 amps
- Nominal Power: 3 watts
-
Supplier: Vortec
Description: Standard Vortex Enclosure Coolers are available NEMA 12, NEMA 4 and NEMA 4X versions, and can be purchased with an electric thermostat or without a thermostat (constant run). The electrical enclosure cooling thermostat model maintains tight control on the
- Cooling Capacity: 399.99999999999994 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: STEGO
Description: fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area
- Maximum Air Flow: 110.1 to 120 SCFM
- Motor Voltage: 115 volts
- Nominal Power: 38 watts
- Casing / Enclosure Dimension: 6.9291376 inch
-
Supplier: Tripp Lite by Eaton
Description: edges of the door wrap around the left and right sides of the enclosure and the removable top panel to ensure the DVR’s safety. The right side panel is ventilated to allow air to flow freely through the cabinet. The left side panel includes a preinstalled cooling fan with washable air
- Rack Height: 5 U
- Features: Locking, NEMA / IP Enclosures, Rack Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: nVent Electric
Description: WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.
-
Supplier: Tripp Lite by Eaton
Description: unattended shutdown and startup.One-Year WarrantyThe SRCOOL12K is backed by a one-year warranty, ensuring reliability and performance. Typical Applications Cool an overheated rack enclosure or an equipment hot spot located inside or outside a rack enclosure Use the included louvered
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: EXM Manufacturing Ltd.
Description: ENCLOSURE TYPE 32 INCH BODY LENGTH 16 INCH BODY WIDTH 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 220/230 V VOLTAGE RATING 2.7/3 AMPERE CURRENT RATING ANSI/ASA 61 GRAY 16 GAUGE MILD STEEL BODY MATERIAL 29.4 W POWER RATING 29.4 POWER RATING IN W 150 DEG F OPERATING TEMPERATURE 6 INCH BODY DEPTH
- Motor Voltage: 220 to 230 volts
- Operating Current: 2.7 to 3 amps
- Nominal Power: 29.4 watts
- Diameter: 16 inch
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial PC with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, and polycarbonate viewing window. A variety of options are available so you can customize this industrial computer to fit all your industrial needs. NEMA 4X Stainless Steel
- Features: Other
-
Supplier: IC Realtime, LLC
Description: accessibility, fused power distribution for all 4, 8 or 16 Cameras and 120V AC outlets in a NEMA rated fan cooled weatherproof box. These recorders can be mounted in the harshest conditions while staying hidden from the elements and intruders alike. The NEMA series
- Image: Color
-
Supplier: Hammond Manufacturing Company Inc.
Description: 230V 150W 5.51 18.50 18.50 1.97 PFA60000LG Airflow data - PTF 60500 - PTF 60700 - PTF 61000 - PTFA 60000 Filter material NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat NEMA 12 Filtermat Unimpeded airflow 226 CFM 356 CFM 485 CFM Capacity free-flow 113 W/K 177 W/K
- Nominal Power: 24 watts
- Application: Industrial/Commercial
-
Supplier: Fibox Enclosures
Description: Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device
Find Suppliers by Category Top
Featured Products Top
-
Electronic Enclosures cool, clean and protected and are a low-cost alternative to expensive, high-maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
contains pressure drop indicator notifying you of needed filter changes Quick and easy installation in about 5 minutes Flexible installation: top, side or front (door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
corrosion resistant. IP (Ingress Protection) codes define how well an enclosure protects against the external environment. As the number gets higher, the protection gets better (e.g. IP54, IP56, and IP67 protection) These fans can be used in a wide variety of applications including (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Cooling fans for your enclosures with guard and filters are available. Fan motor sizes from 25 to 80 square are available. Please use finger guard that protects your fingers from the (read more)
Browse Uncategorized Products Datasheets for Takachi Electronics Enclosure Co., Ltd. -
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
(door) mount Incorporates check valve to prevent loss of enclosure pressure when cooling is not required ATEX Certification Ex II 3 GD T4 Tamb -20°C to 80°C (-4°F to 175°F) T4 Temperature Class rating The ATEX Vortex A/C is (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES UL Listed Type 4/4X Small footprint to fit on all enclosures and in confined areas Can be mounted (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
production. That’s where Vortec enclosure coolers come in. These rugged, efficient cooling systems are not just a convenience — they are a strategic advantage for manufacturers who demand reliability, safety, and uptime in harsh (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
CABINET COOLERS END COSTLY SHUTDOWNS. A manufacturer of enclosure cooling systems prevented the loss of future production and eliminated downtime. Could this type of cooling be suited to your environment?. The story is all too familiar. Your best customer places an important order for a custom made
More Information Top
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > THE PETROLEUM INDUSTRY
They are totally enclosed , fan - cooled NEMA Design D motors that can be reconnected for 2- or 3-hp ratings at a common speed of 1200 r/min.
-
DAYTON Rotary Gear Pump Head, 1/4 In., 1/3 HP - Rotary Gear Pump Heads - 4KHP8|4KHP8 - Grainger Industrial Supply
The pumps can be directly mounted to NEMA frame Total Enclosed Fan Cooled (TEFC) motors.
-
CR4 - Thread: Water Exposure of Pump
In your example, a NEMA TEFC (totally enclosed fan cooled ) motor would be typical; I think the IEC IP55 standard is approximately equivalent.
-
Introduction to IEEE 841-1986, recommended practice for chemical industry severe duty squirrel-cage inductor motors-600 V and below
Abstract-A new IEEE Recommended Practice (841-1986) that forms the basis of a specification for NEMA frame, totally enclosed fan - cooled motors meeting the severe duty requirements of the petrochemical industry is introduced.
-
Permanent magnet motors for power density and energy savings in industrial applications
The motor used for the comparative testing of induction and PM rotors is a laminated NEMA 250 frame, Totally Enclosed Fan Cooled (TEFC) motor.
Indicates content that may require registration and/or purchase.