Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teguar Corporation
Description: will become a key player for data aggregation applications on your Iot platform where connectivity is key. The fanless design and rugged housing provide security that this box pc will go unharmed in industrial environments. Intel 6th Gen Core i3/i5 or Celeron CPU Small Form Factor
- RAM: 4 to 16 GB
- Processor: Intel®
-
Supplier: Teguar Corporation
Description: fanless PC is easy to put into play discreetly where you need it. This box pc is efficient and energy conscious with low power consumption, lots of I/O ports, and VESA mounting capabilities. This is a great hub solution for multiple screens or electronic devices. Intel Bay Trail
- Speed: 2,000 MHz
- RAM: 4 to 8 GB
- Operating Temperature: 32 to 95 F
- Processor: Intel®
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial embedded computer AMG-B886 designed by Amongo is built with the following features: Intel® Atom™ Cedar Trail processor N2600 / 2800; Intel® 3600 series graphic media accelerator; Ultra-slim fan-less design; Wide range voltage input, high grade of EFT 2K protection, to ensure the
- IDE Disks Capacity: 2 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
-
Supplier: Teguar Corporation
Description: The TP-5045-12 fanless panel PC offers superior processing power with the latest Intel 6th generation core i3/i5 CPUs with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock
- Display Size: 12.1 inch
- RAM: 4 to 16 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Teguar Corporation
Description: The TP-2945-10 fanless panel PC is an excellent compact interface for your shop floor and works well with MES (Manufacturing Execution Systems) and SCADA (Supervisory Control and Data Acquisition) software packages. To stand up to the rigors of your facility this computer utilizes a
- Display Size: 10.1 inch
- Speed: 1,830 MHz
- RAM: 2 to 8 GB
- Processor: Intel®
-
Supplier: Synertron Technology, Inc.
Description: 7" Fanless Panel PC with Intel® Atom™ Bay Trail Processor 7" LCD with resistive touch screen Intel® Atom™ Bay Trail J1900 / E3825 / E3845 SoC DDR3L SODIMM, Max 8GB 2 x GbE, 4 x COM, DVI, VGA, 4 x USB Wide Range 9~36V DC input Plastic (ABS) housing Features: 7" LCD with resistive touch
- Computer Type: Computer Terminal
- Operating System: Linux, Microsoft®
- General Features: Panel Mount
-
Supplier: Computer Express L.L.C.
Description: • IP-65, 66, 67, 68 • 6 x COM • 6 x USB 2.0, LAN, VGA • 2 speakers, kb, mouse, printer • 1 PCI slot • CD-RW • Aluminum bezel • Resistive touch screen
- Display Size: 17 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Industrial PC, Inc.
Description: Available in 10.4″, 12.1″, 15″, 17″ Intel® Celeron® J1900 4GB DDR3, 128GB SSD included USB and Serial Touchscreen Interface Support IP65 Front Bezel CE, FCC,CE, ISO-9000
- Display Size: 10.4 to 19 inch
- Speed: 2,420 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Acnodes Corporation
Description: The PC9150 is a 15 inch fanless panel PC featuring an aluminum die-casting chassis with an IP66 rated waterproof front bezel. Powered by the Intel Celeron N2930 or 6th Generation Intel Core i3 CPU with the SoC chipset, this low-power panel PC provides reliable performance while
- Display Size: 15 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Computer Express L.L.C.
Description: • Intel ultra low voltage 600MHz CPU with 512K L2 cache • IP-65, 66, 67, 68 • 6 x COM (5 x RS-232, 1 x RS-485) • 6 x USB 2.0, LAN, VGA • 2 x speakers, kb, mouse, printer • 1 x PCI slot • CD-RW
- Display Size: 19 inch
- IDE Disks Capacity: 40 to 80 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Acnodes Corporation
Description: The PC9070 is a 7" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a die-cast aluminum bezel, the PC features an IP66 rated waterproof front bezel for harsh working environments. It
- Display Size: 7 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: The PC9080 is an 8" fanless industrial panel PC powered by the Intel Celeron N2930 1.83GHz quad-core CPU with 4GB DDR3L memory and SATA MO-297 SSD bay. Housed in a die-cast aluminum bezel, the PC features an IP66 rated waterproof front bezel for harsh working environments. It
- Display Size: 8 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: Acnodes Corporation
Description: The PC9170 is a 17" fanless panel PC powered by the low power Intel Celeron N2930 CPU or 6th Gen Intel Core i3-6100 CPU with the SoC chipset. Housed in an aluminum die-casting chassis with IP66 rated waterproof front bezel, the panel PC is ideal for harsh working environments
- Display Size: 17 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: Advantech
Description: AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC Support AMD Ryzen™ 8640U/8845HS Processor DDR5-5600 SO-DIMM memory support up to 96G Tripal displays with 2 x 4K HDMI + 1 x 4K Type C(Alt) M.2 E Key and B Key for wireless module installation Up to 4 x Intel GbE, 6 x
- Processor: AMD®
-
Supplier: iba America LLC
Description: At a glance Fanless embedded system with Intel® Core™ i7 processor Meets highest requirements for computing intensive and graphic oriented applications Interfaces 4x USB 3.0, 6x USB 2.0, 5x RS232, 1x RS232/422/485 2x RJ45 Gigabit Ethernet 1x VGA, 1x DVI-D and 2x Display Ports 2x PCIe slots
- Speed: 2,900 MHz
- RAM: 4 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Advantech
Description: 10.4" Fanless Panel PC with Intel® Celeron® N2930 Processor Industrial 10.4" TFT SVGA/XGA LED panel with 30k (min.) lifetime Durable 5-wire Resistive/Projected capacitive Touch Screen Up to 8 GB DDR3L SDRAM Embedded Intel processor, quad core Celeron® N2930 1.83GHz onboard Compact
- General Features: Panel Mount
-
Supplier: Marposs Corp
Description: Fanless Industrial PC provides your gauging applications with a host of LAN, USB and legacy serial communication ports, as well as Industrial Fieldbus communication ports for any connectivity need. BUILT TO LAST The E9066T Fanless Industrial PC offers a superb
- Operating System: Microsoft®
- General Features: Touch Screen
-
Supplier: Beckhoff Automation LLC
Description: externally and installed on a DIN rail close to the PC. Scalable performance Cooling fins behind the right-hand side panel enable fanless operation of the PC at temperatures up to 55°C. The four types of Industrial PCs in the C69xx series differ in their processors and
-
Supplier: Beckhoff Automation LLC
Description: externally and installed on a DIN rail close to the PC. Scalable performance Cooling fins behind the right-hand side panel enable fanless operation of the PC at temperatures up to 55°C. The four types of Industrial PCs in the C69xx series differ in their processors and
-
Supplier: Beckhoff Automation LLC
Description: externally and installed on a DIN rail close to the PC. Scalable performance Cooling fins behind the right-hand side panel enable fanless operation of the PC at temperatures up to 55°C. The four types of Industrial PCs in the C69xx series differ in their processors and
-
Supplier: Beckhoff Automation LLC
Description: C65xx built-in PC is combined with a Beckhoff Control Panel, the result is a fanless Panel PC that enables operation up to an ambient temperature of 45°C. The compact housing is equipped with a 3½-inch motherboard for Intel® Celeron® or Core™ i3/i5/i7 of the latest generation.
-
Supplier: Advantech
Description: Fanless Panel PC with Intel® Celeron® J6412 Processor Industrial-grade 10.4" XGA TFT LCD with 30K backlight lifetime Durable true-flat touchscreen with 5-wire resistive/projected capacitive touch control Intel® Celeron® J6412 quad-core, 2.0 GHz, processor Up to 32 GB DDR4 SDRAM 1 x
- Display Size: 10.4 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: SECO
Description: IP20 Fanless embedded PC based on Rockchip RK3399 Applications Processor
- Speed: 1,800 MHz
- RAM: 2 GB
- Operating System: Linux
- Features: Other
-
Supplier: Advantech
Description: 12.1" Fanless Panel PC with Intel® Atom™ E3940 Processor 12.1" XGA TFT LCD with resistive touchscreen Intel® Atom™ E3940, 1.6 GHz, processor Up to 8 GB DDR3L 1866 SDRAM Supports 1 x internal 2.5" SATA HDD and 1 x mSATA Fanless design with low power consumption Wide range DC
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: WINSYSTEMS, INC.
Description: Displays (VGA, DisplayPort & LVDS) 1 Gb Ethernet Controller Fanless -40° to +85°C operational temperature 4 Serial Ports and 4 USB 2.0 ports 24 Bidirectional GPIO with event sense Bus Expansion: MiniPCIe, PC/104 & PC/104-Plus Bootable SATA and mSATA
- CPU Speed: 1,460 MHz
- RAM: 2,000 to 4,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Computer Express L.L.C.
Description: • Intel 45nm new ULV high speed 1.6GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 32" TFT Color LCD • 1 x COM (RS-232) • 8 x USB 2.0 • 1 high speed 10 / 100 Mbps Ethernet • 1 x PS/2 KB, 1 x PS/2 Mouse
- IDE Disks Capacity: 80 to 160 GB
- Features: Other
- General Features: Panel Mount, Touch Screen
-
Supplier: Global American, Inc.
Description: The BluStar FS-8150 is a fanless Box PC ideal for space critical applications. This embedded hardware platform features an Intel Haswell ULT Processor, and 2 x DDR3L 1333/1600 SO-DIMM. It also comes with mSATA, 2 x Mini-PCIe slots, 2 x HDMI, 2 x USB2.0, 4 x USB3.0, 2 x COM Ports , 2 x
- RAM: 16 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Computer Express L.L.C.
Description: • Intel ULV high speed ATOM 1.8GHz fan-less CPU • DDR2-667M high speed 512MB RAM • 15" TFT Color LCD • 1 x COM (RS-232) • 8 x USB 2.0 • 1 x PS/2 KB, 1 x PS/2 MS
- IDE Disks Capacity: 80 to 160 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: OnLogic Inc.
Description: heavy multitasking workloads. With an excellent cost-to-performance ratio, the ML100G-40 harnesses AMD Radeon™ Vega 3 or 8 Graphics to easily drive triple independent displays. FANLESS RELIABILITY Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects
- Speed: 2,000 to 3,600 MHz
- RAM: 16 GB
- Processor: AMD®
- General Features: Integrated BluetoothTM Technology
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial Box PC AMG-B896 designed by Amongo is built with features as below: Intel ® Haswell Celeron 1.4GHz/1.6GHz Duo Core CPU; Support Max.16GB DDR3 memory sockets Intel®HD4000 Graphic media accelerator; Ultra-slim fan-less design; DC 9-19V extended voltage dynamic input Extended
- IDE Disks Capacity: 16 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Neousys Technology Inc.
Description: Nuvo-4000 is a high-performance box pc with fanless design and small footprint. It incorporates Intel® 3rd-Gen i7/i5 processor to offer extraordinary computing power, and fanless architecture to offer reliable operation in various environments. The 4-slot expandability makes
- Speed: 2,200 to 3,300 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 2,000 to 6,000 KB
- Operating Temperature: -4 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Advantech Launches MIC-780: The First Fanless Industrial Box PC Powered by Intel® Core™ Ultra Processors with Integrated NPU Advantech proudly introduces the MIC-780, the first fanless industrial box PC equipped with Intel® Core™ Ultra Processors (Arrow Lake (read more)
Browse Computers Datasheets for Advantech -
Panel PC lineup are poised to establish new benchmarks in smart manufacturing, factory automation, and system access control. These products represent a valuable contribution to the Panel PC market. Featuring full HD 15 (read more)
Browse Network Gateways Datasheets for Advantech -
The PPC-306 EHL is a high-value, ultra-slim panel PC equipped with a 6.5" VGA TFT LCD, and low-power Intel® Celeron® N6210, processor to provide high-performance computing in a compact and fanless system. For high durability and functionality, the PPC-306 EHL features an IP66-rated front (read more)
Browse Panel Computers Datasheets for Advantech -
with system configuration expansion options (including support for RAID), communication ports and storage options including CFAST. These configure to order PCs now feature expanded Intel Atom class family offerings with x5 processor and two new Atom class family introductions (Dual Display box PC (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
The brand-new compact box PC, ASEM™ 6300B-JB1, brings a reliable and highly configurable solution to production automation. Users can configure Box PCs with a wide range of Intel 11th generation processor options from Celeron to i7, and storage options from 0GB (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation
Conduct Research Top
-
What is a Fanless Embedded Computer?
The way industry utilizes computers has developed to include applications inside the computers, known as embedded PC. How exactly is embedded PC different from the everyday PC?
-
Customer Spotlight - Relio TM Public Security Systems
programming capabilities and lower cost while maintaining the reliability that is crucial to the system. Sealevel designed a custom rackmount chassis in the required 2U, 19" form factor that accommodates three PC /104 expansion modules that provide the digital, analog, and fieldbus I/O. A single board
More Information Top
-
Stealth.com Releases a Small Rugged Fanless Mini PC Ideal for Industrial, Mobile and Embedded Applications
According to Stealth CEO, Ed Boutilier; The LPC-125LPFM is the smallest fanless PC we have offered to date.
-
Mini Pc - Mini Pc Manufacturers, Suppliers
[ Related Keywords : Industrial PC, Fanless PC , D2550 PC ] .
-
How To Assemble A Desktop PC/Printable version - Wikibooks, open books for an open world
• "fit-PC: a fanless PC that runs Linux or WindowsXP".
-
How To Assemble A Desktop PC/Silencing - Wikibooks, open books for an open world
• "fit-PC: a fanless PC that runs Linux or WindowsXP".
-
CR4 - Thread: Quiet PC...
Try googling " fanless pc " or similar.
-
International Conference on Environmental Systems (ICES) > Development of a Spacesuit Helmet Mounted Display Testbed System (AIAA 2013-3458)
A low weight, low power, fanless PC was used for display generation of the HMD content (Figure 15).
-
How To Assemble A Desktop PC/LaTeX - Wikibooks, open books for an open world
\item \href{http://www.linuxdevices.com/news/NS5551137361.html}{fit-PC: a fanless PC that runs Linux or WindowsXP} .
-
Neural networks based home energy management system in residential PV scenario
The exper- imental setup is a combination of hardware and software and includes a fanless PC , 3 wireless 802.11b smart plugs, a software platform to develop forecast and manage the produced power.
-
Advances onto the Internet of Things
Thus we chose a miniature fanless PC , i.e., FitPC2 [4], based on an Intel Atom processor with SSD storage that guarantees a power consumption of only 8 Watts.
-
Logic Supply Newsletter October 2004 - Bigbruin.com
Enjoy the silence that is unique to the Hush fanless PC .
Indicates content that may require registration and/or purchase.