Products/Services for FCC Slide Valves

  • Control Valves-Image
    Control Valves - (1648 companies)
    Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system. The terms 'control valve' and 'throttling valve' are often used interchangeably but there is a distinction...
  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  • Slide Switches-Image
    Slide Switches - (252 companies)
    Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off...
  • Drawer Slides-Image
    Drawer Slides - (86 companies)
    Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion. Drawer slides use guides, bearings, or rollers to support drawers and facilitate their motion. They provide smooth action and high lateral stability...
  • Ball Slides-Image
    Ball Slides - (101 companies)
    Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
  •  
    Dovetail Slides - (29 companies)
    Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base...
  •  
    Gas Valves - (538 companies)
    ...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides...
  •  
    Valve Actuators - (918 companies)
    Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
  •  
    Globe Valves - (800 companies)
    Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shanghai Thinktank Process Management Co., Ltd
Shenzhen Jewellok Technology Co., Ltd.
Shanghai Thinktank Process Management Co., Ltd