-
Supplier: Pulse Electronics Corporation
Description: Our range of of ferrite bead inductors contain the very latest in multi layer ferrite beads technology, thus providing the ultimate in performance demanded by today's high Speed EMI noise filtering products. Our line of ferrite beads are in an industry
- Inductance Tolerance: 25 (+/- %)
- DCR: 0.15 ohms
- Impedance Range: 120 ohms
- Features: Ferrite
-
Supplier: DigiKey
Description: 900 Ohms @ 100MHz 1 Ferrite Bead Radial 5A
- Rated DC Current: 5,000 milliamps
- Packing Method: Bulk Pack
-
Supplier: RS Components, Ltd.
Description: Amidon FB-31-5621 Ferrite Bead
- Impedance Range: 300 ohms
- Features: Ferrite
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Electronics Win Source Part Number: 1328073-PE-0805FB601ST Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 500mA Standard Package: 4,000 Mounting: Surface Mount Filter Type:
- DCR: 0.3 ohms
- Rated DC Current: 500 milliamps
- Operating Temperature: -40 to 105 C
- Impedance Range: 600 ohms
-
Supplier: TE Connectivity
Description: Dimensions Product Height : 1.3 MM [.051 INCH ] Product Length : 3.2 MM [.125 INCH ] Product Width : 2.5 MM [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .1 Impedance (OHM) : 31 Passive Component Tolerance (PCT) : 25 Product Type Features Package
- Impedance Range: 31 ohms
- DCR: 0.1 ohms
- Operating Temperature: -55 to 125 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FERRITE BEAD, 300 OHM, 0.1A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:300ohm; DC Current Rating:100mA; Product Range:AFBC-Q0402 Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1mm
-
Supplier: Newark, An Avnet Company
Description: FERRITE BEAD, 1 KOHM, 0.4A, 0805; Ferrite Bead Case / Package:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:400mA; Product Range:AFBC-Q0805 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Product Length:2mm
-
Supplier: Newark, An Avnet Company
Description: FERRITE BEAD, 470 OHM, 0.1A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:470ohm; DC Current Rating:100mA; Product Range:AFBC-Q0402 Series; DC Resistance Max:0.65ohm; Impedance Tolerance:± 25%; Product Length:1mm
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 300mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS
- Impedance Range: 1,000 ohms
- DCR: 0.3 ohms
- Rated DC Current: 1,000 milliamps
- Standards and Certifications: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Ferrite Beads
- Bead Form Factor: Chip
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Filters- Ferrite Beads and Chips Series: WE-CBF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Signal Line Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Height
- Bead Form Factor: Chip
- Features: Ferrite
-
Supplier: Newark, An Avnet Company
Description: FERRITE BEAD, 0.1 OHM, 2A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:BBHV Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: FERRITE BEAD 120 OHM 0805 1LN
- Impedance Range: 120 ohms
- Testing Frequency: 100,000 kHz
- DCR: 0.03 ohms
- Rated DC Current: 3,000 milliamps
-
Supplier: Utmel Electronic Limited
Description: FERRITE BEAD
- Impedance Range: 80 ohms
- DCR: 0.135 ohms
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 1173519-FB20022-4B-RC Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Designed to reduce noise at high frequencies Standard EIA packages: 1E, 1J, 2A, 2B Nickel barrier with solder overcoat for excellent solderability Marking: Black body color with no marking Products with lead-free terminations meet EU RoHS requirements
- Impedance Range: 10 to 2,000 ohms
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: FERRITE BEAD 115 OHM 1812 1LN
- Impedance Range: 115 ohms
- DCR: 0.1 ohms
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ITG Electronics, Inc.
Description: Z=87.1 Ohm@100Mhz, 25%, DIP Axial Leaded Ferrite Bead
- Impedance Range: 87.1 ohms
- DCR: 0 ohms
- Rated DC Current: 0 milliamps
- Operating Temperature: -55 to 130 C
-
Supplier: Win Source Electronics
Description: Manufacturer: FAIR-RITE PRODUCTS Win Source Part Number: 854931-2944778101 Features: 4 Ferrite Bead Package: Bulk Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1518 MSL Level: 1
-
Supplier: Heilind Electronics, Inc.
Description: CUT TAPE - FERRITE BEAD 800 OHM 2220 1LN
-
Supplier: Accuris
Description: SHEILDING BEADS, FERRITE, LEADED, EMI SUPPRESSOR
-
Supplier: ITG Electronics, Inc.
Description: Z=600Ohm@100MHz, 25%, 1.1Ohm, 50mAmp Max. SMD Ferrite Bead
- Impedance Range: 600 ohms
- DCR: 1.1 ohms
- Rated DC Current: 50 milliamps
- Features: Other
-
Supplier: ITG Electronics, Inc.
Description: Z=11Ohm@100MHz, 25%, 0.1Ohm, 300mAmp Max. SMD Ferrite Bead
- Impedance Range: 11 ohms
- DCR: 0.1 ohms
- Rated DC Current: 300 milliamps
- Features: Other
-
Supplier: ITG Electronics, Inc.
Description: Z=19Ohm@100MHz, 25%, 0.1Ohm, 400mAmp Max. SMD Ferrite Bead
- Impedance Range: 19 ohms
- DCR: 0.1 ohms
- Rated DC Current: 400 milliamps
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: FERRITE BEAD 42 OHM 2SMD 1LN
-
Supplier: Heilind Electronics, Inc.
Description: Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Coilcraft, Inc.
Description: Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest
- Inductance Range: 1 microH
- DCR: 1.05 ohms
- SRF: 235 MHz
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
— Side Effects of Adding Inductors — Adding inductors or ferrite beads is a common approach to suppressing power supply noise. However, in practice, the following issues are often encountered: Noise persists even after filters are added New (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
EMI Mitigation: Keep switching regulators and high-frequency traces away; shield analog inputs and use ferrite beads if needed (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
significantly reduce EMI and help meet the growing demands of modern electronic products. These oscillators help system designers save costs by reducing the need for additional components like circuit board layers, ferrite beads, and shields that are typically required to manage EMI. The product (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www.eejournal.ktu.lt/index.php/elt/article/download/2019/2446
FB1 Ferrite bead , 3.2 × 2.5 mm .
-
http://focus.ti.com/lit/ds/symlink/ths7373.pdf
FB1 , FB2 Bead , ferrite , 2.5A, 330 Ω .
-
http://www.nxp.com/documents/data_sheet/SA58672.pdf
Impedance of 220 Ω at 100 MHz is common spec, but 600 Ω and 1 kΩ ferrite beads may be used. OUTP PVDD PGND OUTM n.c. C1 1 µF FB1 2 A - 220 Ω .
-
Charpy toughness and microstructure of vibrated weld metal
Keywords: Welding, Vibration, Toughness, Microstructure, Ferrite , Weld metal … is the breaking of dendrites, which causes more randomised, disoriented and smaller grains of weld bead microstructure. … standard AWS-SFA-5.23) (w53.2 mm) and the welding flux SA FB1 55 AC H5 …
-
Advanced Composite Materials
D1 = fb1 ∪ f s1 The schematic experimental setup for the bead -on-plate disk laser welding without illumination diode is shown … The structure consists of a mixture of bainite ferrite platelets with thickness of only 20-40 nm …
-
Advances in Chemical Engineering: ICCMME 2011
Fb1 =0.660X1+0.975X2+0.993X3+0.641X4 Fb2=-0.233X1-0.081X2+0.080X3+0 … … two major kinds with unequal sized particle and rough surface, and adsorbs glass beads with small volume … … Chinese little greens and scallion, were significantly increased using magnetic fertilizer prepared from ferrite synthesized by electroplating …
-
Mechanical and Aerospace Engineering, ICMAE2011 Complete Document
Bead Geometry in Submerged Arc Bead -On-Plate Welding”, International Journal of Advanced Manufacturing Technology, vol. At the boundary of hardened zone, microstructure shows the lamellar pearlite in a ferrite (dark) field, fig … T fB1 = 2 1 ∫∫ .
Indicates content that may require registration and/or purchase.