Products/Services for Ferrite Bead Headsets

  • Headsets-Image
    Headsets - (251 companies)
    How to Select Headsets Headsets are designed to hold earphones to a user’s head for radio or telephone communications. They include transducers and a transmitter, and are designed to receive audible signals from a source...
  • Ferrite Beads-Image
    Ferrite Beads - (227 companies)
    Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands. The physical shape of ferrite beads is similar...
  • Ferrite Ceramics and Ferromagnetic Materials-Image
    Ferrite Ceramics and Ferromagnetic Materials - (111 companies)
    Ferrite ceramics and ferromagnetic materials have dielectric and magnetic properties that are suitable for RF and microwave applications. They provide high electrical resistivity and low magnetic losses. Ferrite ceramics and ferromagnetic materials...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  • Telephones and Cellular Phones-Image
    Telephones and Cellular Phones - (483 companies)
    Telephones and cellular phones convert voice or other sound signals into a form that can be transmitted to another device that receives and reconverts the waves back into sound.
  •  
    Inductors, Coils, and Chokes - (1114 companies)
    Mounting options include through-hole and surface-mount technologies. Coils can be wound on various core materials. The most popular are iron (or iron alloys, laminations, or powder); and ferrite, a black, nonconductive, brittle magnetic material. The use...
  •  
    Peening Shot - (69 companies)
    Peening shot and beads are small metal balls or glass beads that are used to impact compressive stresses into part surfaces and to deburr sharp edges without removing material. Induced compressive stress improves fatigue strength, the maximum stress...
  •  
    Electroceramics - (313 companies)
    How to Select Electroceramics. Electroceramics are ceramic materials that have been specially formulated for specific electrical, electro-magnetic, or optical properties. They include dielectric ceramics, electrostrictive ceramics, ferrite ceramics...
  •  
    Industrial Magnets - (467 companies)
    Materials. Common magnet materials for industrial magnets include, NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt), Ceramic (Ferrite), AlNiCo (Aluminum-Nickel-Cobalt), and Iron-Chromium-Cobalt. Strength and Holding Force. The two most important...
  •  
    Virtual Reality Software - (60 companies)
    Virtual Reality Software is used to drive virtual reality headsets to generate images, sounds and sensations to simulate an imaginary environment. The ability to be fully immersed and transported to another place via virtual reality opens up...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire