-
Supplier: Radwell International
Description: SENSOR, INDUCTIVE PROXIMITY, 871T, THREADED STAINLESS STEEL FACE AND BARREL, AC FERROUS SELECTIVE, 5 MM SENSING DISTANCE, 18 MM DIAMETER, 20 132V AC, N.O. AND N.C. OUTPUTS, CABLE STYLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Description: Specifications Inductive proximity sensors allow non-contact detection of objects, are used when the target is metal. These are the most widely used switches in industry including manufacturing, robotics, semiconductor, etc. Inductive sensors detect metallic objects, Magnetic
- Sensor Technology: Inductive Proximity Sensor
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
-
Supplier: Eaton Corporation
Description: FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY OUTPUT CONFIGURATION 0.94 INCH
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:F Description Form A Low-Profile Ferrous Metal Sensor Features * Switching Voltage up to 200 Volts Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Tungsten contacts Hermetically sealed contacts RoHS Compliant Advantages Can be mounted on ferrous metal
- Operating Distance: 0.375 to 0.75 inch
- Operating Temperature: -40 to 257 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22 volts
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain. Vacuum
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: DigiKey
Description: Magnetic Reed Switch Ferrous Vane SPST-NC Connector Module
- Operating Temperature: -40 to 221 F
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.315" (8 mm) Diameter Maximum Switching Frequency 3 KHz NPN Open Collector Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Electrical Output: Voltage
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" 0.256" (1.5 mm) Diameter Maximum Switching Frequency 5KHz Inductive Output Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture 5 to 30 VDC Powered Wide Operating Temperature
- Electrical Output: Voltage
-
Supplier: Pepperl+Fuchs SE
Description: Ferromagnetic actuated reed switch Detects ferrous metal through nonferrous metal One piece housing
-
Supplier: Standex-Meder Electronics
Description: Ferrous metal detection through-hole mount (THT) MK02/6, MK02/7 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation.
- Operating Temperature: -4 to 176 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed
-
Supplier: Standex-Meder Electronics
Description: Ferrous metal detection screw fastened flange mount MK02 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. UL Approval, IP67 Rated
- Operating Temperature: 23 to 176 F
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. Lead, vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity
- Directivity: Cardioid, Directional
-
Supplier: Littelfuse, Inc.
Description: transmission and camshaft speed sensing, geartooth sensors, rotary encoders, industrial, commercial and automotive applications. Ferrous target sensing Protection against severe and automotive environments Self-adjusting magnetic range High-speed operation Integral EMC, short-circuit and
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Visual Sound, Inc.
Description: and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and
- Directivity: Directional, Supercardioid
-
Description: Employs a Hall Effect digital vane sensor and a permanent magnet in two small towers, separated by a 3.4 mm (0.135”) air gap. The output switches when a ferrous target passes between the towers. Typical targets are linear or rotary vanes using a square saw tooth or an open slot in a
- Operating Temperature: 302 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: It is well suited for use in a wide range of industrial, appliances, or IoT proximity sensing applications. It functions best with the 57022 actuator. The 57022 Actuator is sold separately. Miniature D shaped cylindrical reed sensor, 13.5 mm x 5.0 mm x 4.6 mm (0.591" x 0.197" x 0.181") with a
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. Hall-Effect Zero speed sensors provide very precise measurements of movement even at zero speed which makes the Hall-Effect zero speed sensors ideal for speed measurements. Hall-effect zero
- DC Voltage Rating: 4.5 to 24 volts
- Operating Temperature: -4 to 221 F
- Power Supply: DC
- Technology: Magnetic Proximity
Find Suppliers by Category Top
More Information Top
-
Handbook of Industrial Robotics 2nd Edition Complete Document
The robot can then ‘‘see through’’ the aluminum barrier by employing a ferrous - only proximity switch that ignores the presence of the aluminum barrier.
-
Digi-Key and Magnasphere Announce Worldwide Distribution Agreement
Magnasphereâs technology has established new industry standards for high security switch performance and ferrous proximity sensing, providing an affordable and effective alternative to reed switch and other magnetic and inductive sensor technologies.
-
Table of contents
B4P-J04 HIGH FERROUS SHIELDING RATIO FOR MAGNETIC PROXIMITY SWITCH APPLICATIONS ...........
-
CR4 - Thread: Limit switch Application
Use an Inductive Proximity switch , one that senses ferrous metals.
-
Electromechanical Devices & Components Illustrated Sourcebook > SENSORS
When the switch is in close proximity to a ferrous material, the magnet pulls the contact into the switched position, providing an indication.
-
Industrial Pigging Technology
Magnet sensors (pig indicators) are proximity switches which react to the field of a permanent magnet even through ferrous metals.
-
Sensors for the process and factory automation
Selective switch selective switch Inductive proximity switch that can detect different metals and distinguish ferromagnetic objects from non - ferrous metals.
-
Sensors Handbook, Second Edition > FIBER OPTICS IN SENSORS AND CONTROL SYSTEMS
Inductive proximity sensors can sense only ferrous and nonferrous materials, whereas photoelectric and limit switches can detect the presence of any solid material.
-
Trolex Releases a Novel Series of Switching Sensors
The new TX5533 Ferro Proximity Switch is a heavy-duty switch induced by an object made of ferrous metal with a galvanic isolated output contact.
-
Engineering Decisions for Manufacturing Systems
In the last case, when measuring static performance of inductive proximity switch with alloy, shape of graph is similar with copper and aluminum’s measuring. .... This is explained by the alloy component contains non- ferrous metals (copper and aluminum).
Indicates content that may require registration and/or purchase.