-
Supplier: Dersheng USA, Inc.
Description: Performs well even in moist enviroments Resists oxidation and rus Fiber reinforced plastic structure The combination of precision ball bearing and soft thermoplastic rubber wheel provides smooth and quiet operation Sizes available in 100mm x 32mm and 125mm x 32mm Requires no maintanance for
-
Supplier: C & C Lift Truck, Inc.
Description: High performance construction. Heat treated, hardened swivel raceways. The Medium Duty Stem Caster Series is a cold forged caster that has a bright zinc plated finish to resist corrosion. Ideal for factory and warehouse use. 1/2-13" threaded stem. FOB Shipping Point. Replacement wheels
- Load Capacity: 175 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Caster Type: Stem Caster
-
Supplier: C & C Lift Truck, Inc.
Description: Precision ball bearings assure easy rolling. Hardened swivel raceways. The General Duty Stem Series casters can be made with a wide variety of configurations to meet the specific requirements for the food service, store display fixtures, medical, commercial and institutional industries. A
- Load Capacity: 80 lbs
- Wheel Diameter: 2.5 inch
- Caster Type: Stem Caster
-
-
Supplier: C & C Lift Truck, Inc.
Description: Increased load capacity. Forged steel for strength. The Heavy Duty Plate Series caster provides a heavier weight capacity for the demands within the industrial and commercial setting. This caster in rigid and swivel offers a wide variety of wheel combinations, giving years of service.
- Load Capacity: 800 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Wheel Type: Plastic Wheel
-
Supplier: C & C Lift Truck, Inc.
Description: Rugged heat treated steel for durability. Corrosion-resistant zinc finish. The General Duty Plate Series casters are used universally for a variety of applications from office equipment to laundry trucks. These 1-1/2" to 2-1/2" wheel diameter casters have load capacities up to 90
- Load Capacity: 90 lbs
- Wheel Diameter: 2 inch
- Wheel Type: Plastic Wheel
-
Supplier: LAND
Description: The SP, Spray Chamber is a trouble-free, fiber optic infrared Chamber Thermometer system for temperature measurements in the continuous caster spray chamber. A drift-free thermometer designed to overcome the adverse environment of a continuous caster spray chamber, SP utilizes
- Fahrenheit Scale: 1,112 to 4,712 F
- Celsius Scale: 600 to 2,600 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Features: Industrial
-
-
Supplier: Hannay Reels
Description: For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is
- Hose / Cable Length: 250 to 4,000 ft
- Flange Diameter: 18.5 inch
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 0.41 to 0.67 inch
-
Supplier: Southland Equipment Service
Description: model which are provided with ball bearing casters). FOB Shipping Point. OPTIONS - 8" Casters in lieu of 5" Casters Add...$100.00 -SRJ Option - Spark Resistant Jaws, Anti-Static Strap and Rubber Belt on Mast Add...$200.00 -SP FDA Approved Epoxy Powder Coating with Stainless
- Capacity: 600 lbs
- Length: 33.5 inch
- Width: 36.5 inch
- Type: Drum Lift
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The HEPA filter included with the S-987-AMB is effective at removing particulates down to 0.3 microns such as dust, pollen, fibers, and biological material, including some viruses, bacteria, and mold spores. Included With Product Ambient Inlet Cover for Maximum Draw Multi-Stage Filtration:
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter, Portable
- Application: Industrial
-
Supplier: American Floor Mats
Description: thickness ensures this wood chair mat won't crack, dimple, or break. • Green Product - the wood fibers come from sources certified by the Sustainable Forestry Initiative (SFI) and have been awarded Greenguard Certification. The total recycled content by weight is 65%. NOTE: A "lip" is the
-
Supplier: Inductotherm Group
Description: Both our original VIP-I® Power Supply Units and the new VIP-I® Plus™ Power Supply Units are suitable for a wide variety of furnace sizes, alloys and offer metal casters reliability, efficiency and guaranteed melt rates in a compact and versatile package. VIP-I Plus Power Supply Units enhance
- DC Output Power: 1,000.0000000000001 to 11,999,999.99999997 watts
-
Supplier: Visual Sound, Inc.
Description: response while significantly reducing the cabinet weight. The SP® 6 is finished in durable black carpet with heavy-duty handles, powder-coat grille and rear casters for easy transportation. Quasi 4-way full range/biampable sound reinforcement system RX™ 22 compression driver with ferrofluid
-
Supplier: RWM Casters Company
Description: RWM Caster’s Durastan Phenolic Wheels are molded from prime phenolic resin compounds for maximum density and strength. Durastan Phenolic Wheels are made of a special water resistant compound using a homogeneous fiber reinforcement that gives excellent service even in wet and cold
- Load Capacity: 400 to 8,000 lbs
- Wheel Diameter: 3 to 18 inch
- Wheel Tread Width: 1.25 to 4 inch
- Hub Length: 1.46875 to 5.5 inch
-
Supplier: Air Impurities Removal Systems, Inc.
Description: contaminated air through a series of filters. The clean air is then recirculated back into the room, thus protecting workers from dangerous airborne contaminants. The HEPA filter included with this system is effective at removing particulates down to 0.3 microns such as dust, pollen, fibers,
- Air Flow Volume: 849.8631720293032 m³/hr
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Paragon Industries, L.P.
Description: with fiber paper when large projects overlap shelves. The GL-44AD has four peepholes along the front. When ordering the optional Orton KilnVent, be sure to specify whether you want peepholes. The kiln comes with welded mounting plates for optional 2” casters. Lid Counter-Balance,
- Temperature Range: 1,700 F
- Capacity: 8.959999999999999 cubic feet
- Application: Industrial
-
Supplier: Filter 1 Clean Air Consultants
Description: activated by the operator regardless of whether the fan is off or on. The removed dust falls into pull-out drawers in the bottom of the cabinet. Rated at MERV 15 efficiency, the Downtron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Haida International Equipment Co., Ltd.
Description: Global After Sales Service Chamber Structure And Features: Internal material adopts high quality mirror stainless steel for ozone resistance. Insulation material: high-density glass fiber Use long axial fan motor and high and low temperature resistant aluminum alloy wing type wind turbines to
- Temperature Range: 10 to 60 C
- Humidity Range: 30 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
Find Suppliers by Category Top
Featured Products Top
-
Compatible with Ethernet, serial port, RS422, RS485, and fiber optic interfaces, enabling seamless integration with existing test systems and control software. Mobile & Stable Base: Equipped with universal casters and adjustable support feet for easy movement and precise (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Cognitive ethology
Wilsson L. Observations and experiments on the ethol- ogy of the European beaver ( Caster fiber L.): A study in the development of phylogenetically adapted behavior in a highly specialized mammal.
-
Nutrition and Heart Disease: Causation and Prevention
…have been found in the wings and bodies of butterflies in the Satyridae, Lycaenidae, and Papilionidae families.66 The only reported mammalian source of flavonoids is 4¢-methoxyflavan from the scent glands of the Canadian beaver, Caster fiber .66 Flavonoids cannot be…
-
Federal Register > Monday, July 13, 1998 > [63 FR 37514] Foreign-Trade Zone 153-San Diego, California; Application For Foreign-Trade Subzone Status; Hewlett-Pa...
…belts, valves, bearings, plastic materials, industrial chemicals, sensors, filters, resistors, transducers, fuses, plugs, relays, ink cartridges, toner cartridges, switches, fasteners, cards, transformers, DC/electric motors, magnets, modems, batteries, cabinets, power supplies, cables, copper wire, power cords, optical fiber , casters , cases, labels, and packaging…
-
Federal Register > Friday, September 26, 1997 > [62 FR 50556] Foreign-Trade Zone 32-Miami, Florida Application for Foreign-Trade Subzone Status; Hewlett-Pack...
…belts, valves, bearings, plastic materials, industrial chemicals, sensors, filters, resistors, transducers, fuses, plugs, relays, ink cartridges, toner cartridges, switches, fasteners, cards, transformers, DC/electric motors, magnets, modems, batteries, cabinets, power supplies, cables, copper wire, power cords, optical fiber , casters , cases, labels, and packaging…
-
Federal Register > Wednesday, August 27, 1997 > [62 FR 45394] Foreign-Trade Zone No. 143-Sacramento, CA Area, Request for Manufacturing Authority (Computers an...
…belts, valves, bearings, plastic materials, industrial chemicals, sensors, filters, resistors, transducers, fuses, plugs, relays, ink cartridges, toner cartridges, switches, fasteners, cards, transformers, DC/electric motors, magnets, modems, batteries, cabinets, power supplies, ‡cables, copper wire, power cords, optical fiber , casters , cases, labels, and packaging…
-
Federal Register > Monday, June 30, 1997 > [62 FR 35152] Foreign-Trade Zone 207-Richmond, VA; Application For Foreign-Trade Subzone Status: Hewlett-Packard Com...
…belts, valves, bearings, plastic materials, industrial chemicals, sensors, filters, resistors, transducers, fuses, plugs, relays, ink cartridges, toner cartridges, switches, fasteners, cards, transformers, DC/electric motors, magnets, modems, batteries, cabinets, power supplies, cables, copper wire, power cords, optical fiber , casters , cases, labels, and packaging…
-
Federal Register > Monday, June 30, 1997 > [62 FR 35151] Foreign-Trade Zone 49-Newark/Elizabeth, New Jersey Area; Application For Foreign-Trade Subzone Status...
…belts, valves, bearings, plastic materials, industrial chemicals, sensors, filters, resistors, transducers, fuses, plugs, relays, ink cartridges, toner cartridges, switches, fasteners, cards, transformers, DC/electric motors, magnets, modems, batteries, cabinets, power supplies, cables, copper wire, power cords, optical fiber , casters , cases, labels, and ‡packaging…
-
Federal Register > Monday, June 30, 1997 > [62 FR 35151] Foreign-Trade Zone 18-San Jose, California; Application For Foreign-Trade Subzone Status: Hewlett-Pack...
…belts, valves, bearings, plastic materials, industrial chemicals, sensors, filters, resistors, transducers, fuses, plugs, relays, ink cartridges, toner cartridges, switches, fasteners, cards, transformers, DC/electric motors, magnets, modems, batteries, cabinets, power supplies, cables, copper wire, power cords, optical fiber , casters , cases, labels, and packaging…
-
Federal Register > Tuesday, March 18, 1997 > [62 FR 12792] Foreign-Trade Zone No. 143-Sacramento, CA Area, Application for Subzone Status, Hewlett-Packard Comp...
…belts, valves, bearings, plastic materials, industrial chemicals, sensors, filters, resistors, transducers, fuses, plugs, relays, ink cartridges, toner cartridges, switches, fasteners, cards, transformers, DC/electric motors, magnets, modems, batteries, cabinets, power supplies, cables, copper wire, power cords, optical fiber , casters , cases, labels, and packaging…
-
Old potteries decorated at the wheel in the Région of the Great Lakes
Therefore it is consid ~ r ~ e here as a quatri~me type of wheel of fibers .
Indicates content that may require registration and/or purchase.