Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: is coupled with the housing in a way that ensures mechanical and thermal stability. A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned
- Wavelength Range: 450 to 850 nm
- Laser Power: 1 to 40 milliwatts
- Operating Voltage: 5 to 9 volts
- CDRH Classification: Class I, Class II, Class IIIa, Class IIIb, Class IIa
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers serve 850 nm through 1650 nm wavelengths and are available in a
- Wavelength Range: 850 to 1,625 nm
- Laser Power: 50 to 250 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) TCW Tribiner Series fiber coupled lasers are designed to meet the performance demands of the optical test marketplace. These high peak optical power lasers serve 850 nm through 1550 nm wavelengths and are available in a compact
- Wavelength Range: 650 to 1,550 nm
- Laser Power: 0.5 to 225 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
-
Supplier: Lumentum Operations, LLC
Description: CORELIGHT® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer™s existing power and control system for cost efficiency. Module control and
- Wavelength Range: 1,080 nm
- Laser Power: 3,150,000 to 4,200,000 milliwatts
- Beam Divergence: 1.4999999999999991 to 3.499999999999999 millirad
- CDRH Classification: Class IV
-
Supplier: Electro Optical Components, Inc.
Description: and of course data transfer under harsh environments. Receptacles and Pigtails Multiplex-Modules Pilot Laser red/green Fiber Collimators Fiber Couplers (Gould Fiber Optics)
- Wavelength Range: 375 to 2,000 nm
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Ultraviolet, Violet, Yellow
- Laser Type: Laser Diodes
-
Supplier: ODG (Origin Data Global)
Description: 3W 465nm Fiber Coupled Diode Las
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: depending on the model. Standard laser models work in the ranges 1530-1565 nm and 1900-2100nm, as well as in the visible. The lasers are very compact and fiber-coupled.
- Wavelength Range: 375 to 2,100 nm
- Laser Power: 250 milliwatts
- Laser Output: Continuous Wave
- Laser Type: Laser Diode Modules
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.’s High Power SMF coupled laser modules are designed to meet the performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310nm through 1650nm wavelengths and are available in
- Wavelength Range: 1,310 to 1,650 nm
- Laser Power: 180 milliwatts
- Operating Temperature Range: -30 to 70 C
- CDRH Classification: Class IIIb
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) InGaAs PIN detector provides both small size and high performance in a miniature coaxial module. Designed to provide high responsivity and low leakage, LDI’s detector modules exhibit low back reflection along with low polarization dependent
- Sensitivity: 0.85 to 0.9 A/W
- Spectral Response Range: 245 to 900 nm
- Active Area Diameter or Length: 0.07500000000000001 mm
- Operating Temperature: -40 to 85 C
-
Supplier: Leister USA
Description: Basic AT Compact is an air-cooled and thus especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500 mm includes a fiber-coupled laser module (single-emitter high-power
- Laser Output Power: 209.99999999999986 watts
- Automation / Control: CNC Control
- Type: Complete / Turnkey System
- Laser Type: Diode
-
Supplier: Broadcom Inc.
Description: Avago’s AFBR-810BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter is a high performance fiber optic transmitter for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel, 120 Gbps
- Data Rate: 120 Gbps
- Operating Temperature: 32 to 158 F
- Light Source: Laser Diode
- Connector Type: MTP
-
Supplier: Broadcom Inc.
Description: The AFBR-776BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Transmitter and AFBR-786BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver are high performance fiber optics modules for short-range parallel multi-lane data communication and interconnect
- Data Rate: 6.25 Gbps
- Operating Temperature: 32 to 158 F
- Signal Input:: CMOS, TTL
- Light Source: Laser Diode
-
Supplier: Leister USA
Description: Basic AT Compact is an air-cooled and especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500 mm includes a fiber-coupled laser module (single-emitter high-power
- AC Input Voltage: 208-230 / 240V 60 Hz
- Features: Automated (Robot / CNC), Programmable / Recall
- Equipment Type: Complete System
- Process Capability: Laser Welding
-
Supplier: ValueTronics International, Inc.
Description: The 81614A is a Return Loss Module from Agilent. Additional Features: Maximum CW output power: <1.8mW Wavelength range: 1310 to 1550nm Beam waist diameter: 9µm Output power typical -4dBm 75dB dynamic range This Return Loss module includes a power sensor, monitor diode, three
- Test Equipment Type: Hand Held
-
Supplier: Ushio America, Inc.
Description: Wavelength Stabilized 20-50 mW The Single-Longitudinal-Mode solution (SLM) diode laser module is for stable, high power illumination requirements. The NovaTru Chroma 633 SLM is the perfect drop-in replacement for HeNe lasers. This compact, high power laser delivers
- Wavelength Range: 632.8 nm
- Laser Power: 20 to 50 milliwatts
- Beam Area: 1,100,000 to 1,200,000 mm²
- Operating Voltage: 3.3 volts
-
Supplier: Broadcom Inc.
Description: The AFBR-785BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver is a high performance fiber optic module for short-range parallel multi-lane data communication and interconnect applications. The module operate at 5.0Gbps per channel over multimode fiber
- Data Rate: 5 Gbps
- Wavelength: 850 nm
- Operating Temperature: 32 to 176 F
- Light Source: Laser Diode
-
Supplier: Fiberguide Industries, Inc.
Description: all Collimators and Focus Guidescan be adjusted to provide the flexibility necessary for certain set ups. Designed to collimate or focus light exitingan optical fiber to a desired beam diameter or spot size from the end of the module, these devices can be usedwith laser
- Wavelength: 350 to 1,999.9999999999998 nm
- Aperture: 0.12000000000000001 to 0.4000000000000001 mm
- Focal Length: 0.018 m
- Diameter / Width: 15.88 mm
-
Supplier: Artifex Engineering
Description: control feedback loops, such as in fibre alignment systems. The high sensitivity and wide dynamic range allow measurement of fibre coupled lasers and LEDs alike. Several options of photodiode material and optical input, including free beam input, make these units useful in a wide range
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Artifex Engineering
Description: control feedback loops, such as in fibre alignment systems. The high sensitivity and wide dynamic range allow measurement of fibre coupled lasers and LEDs alike. Several options of photodiode material and optical input, including free beam input, make these units useful in a wide range
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
Find Suppliers by Category Top
Featured Products Top
-
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
Mounting Method Flange mounting, standard fixing holes on stator and rotor Compatibility Matches LC couplers, ODC sockets, fiber breakout cables; external cable length (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and (read more)
Browse Lasers Datasheets for World Star Tech -
Datasheet PIGTAILED LASER DIODES Single mode fiber coupled pigtailed laser (read more)
Browse Lasers Datasheets for World Star Tech -
diodes for Raman spectroscopy, LiDAR, optical sensing, and fiber laser pumping. In addition to standard laser diodes, World Star Tech provides wavelength-characterized and wavelength-binned devices, fiber-coupled laser diodes, custom laser modules, laser diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
meters, CWDM channel analyzers, tunable laser sources, advanced autotest/auto wave loss test sets, fiber optic microscopes, comprehensive network test systems, and components and filter products including adapters, attenuators, cable assemblies, terminations, couplers, combiners, reactive splitters (read more)
Browse Fiber Optic Cables Datasheets for NWS -
Fiber Coupled Laser Diode Modules for Medical Applications Scientific and Fluorescence Laser Diode Modules (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
wavelengths from 405nm to 980nm and power ranges of upto 1W (depending on the wavelength). COMPACT lasers can be fiber coupled. Please contact us for any custom requirements. Follow us on: (read more)
Browse Lasers Datasheets for World Star Tech -
design with firmware and software, mechanical design, fiber pigtailing of laser diodes and laser modules. 375, 445, 450, 473, 488, 515, 520, 525, 532, 561, 594, 633. 637, 640, 642, 647, 650, 658, 660, 670, 685, 690, 705, 730, 780, 830 and 852 nm lasers are available. We will be (read more)
Browse Lasers Datasheets for World Star Tech
Conduct Research Top
-
Novel High-Brightness Fiber Coupled Diode Laser Device
High brightness becomes more and more important in diode laser applications for fiber laser pumping and materials processing. For OEM customers fiber coupled devices have great advantages over direct beam modules: the fiber exit is a standardized interface, beam guiding is easy with nearly
More Information Top
-
Detailed author index
A Compact Fiber Coupled Laser Diodes Module at 635nm for Laser Projection .
-
High-power diode lasers and their applications
Fig. 6: Set-up of fiber coupled diode laser module .
-
High power diode lasers emitting from 639 nm to 690 nm
S. R. Karlsen, R. K. Price; M. Reynolds, A. Brown, R. Mehl, S. Pattern, R. J. Martinsen, “100-W, 105-µm, 0.15NA Fiber Coupled Laser Diode Module ,” Proc. of SPIE 7198, 71980T (2009).
-
Temperature effects on the operation and input/output wavelengths of a high-power fiber-coupled diode end pumped Nd:YVO4 laser
Keywords: High power diode lasers, Electrical and optical characterization, Diode pumped solid state laser, Temperature effects on the I/O wavelengths, Characterization of Nd:YVO4 lasers, Fiber coupled diode laser module .
-
Fiber-coupled diode laser modules with wavelengths around 2 &mgr;m
Fig. 8: Inside view of the fiber coupled diode laser module at 1.9 µm wavelength with two polarization coupled bars and a green laser pointer.
-
Spaceborne fiber coupled diode laser pump modules for intersatellite communications
Compact arrangement for polarization multiplexing of two diode laser bars used for the fiber coupled diode laser module .
-
High-power diode laser modules from 410 nm to 2200 nm
4.2 Examples for fiber coupled diode laser modules with non-standard wavelengths .
-
High-power, high-brightness and low-weight
fiber coupled diode laser device
As a consequence the demand for high power and high brightness fiber coupled diode laser modules as pump sources for these lasers has also been significantly increased.
-
Reliability of high power diode laser systems based on single emitters
S. R. Karlsen, R. K. Price, M. Reynolds, A. Brown, R. Mehl, S. Patterson, and R. J. Martinsen, "100-W 105-u m 0.15NA fiber coupled laser diode module ," Proc. SPIE, vol.
-
Products: Laser Technik Journal 3/2008
The new 1940nm fiber coupled diode laser modules are primarily targeted at the DILAS Diode Laser, Inc. 9070 S. Rita Road, Suite 1500 Tucson, AZ 85747, USA Tel.: (520) 232-3484 Fax: (520) 232-3499 E-Mail: sales@dilas-inc.com Website: www …
Indicates content that may require registration and/or purchase.