-
Supplier: Zetwerk Manufacturing USA
Description: Zetwerk manufactures high-quality extrusions with complex cross-sections produced using a range of aluminum alloys. Zetwerk cuts the extrusions to length and performs all necessary secondary operations such as CNC machining and surface treatment. Submit the relevant part drawings, 3D
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Features: North America, Other, South Asia Only
-
Supplier: Milacron LLC
Description: For High Output with Gentle Plastification Cincinnati Milacron TP Series of Parallel Twin Screw Extruders combines space-saving compact design with the long proven advantages of Cincinnati Milacron extrusion technology for all your extrusion applications including PVC Pipe, Homogeneous
- L/D Ratio: 26 :1
- Drive: Constant Speed
- Machine Configuration: Dual Extrusion
- Extrusion Feed: Hot Feed
-
Supplier: Dynisco
Description: coating rod) Two separate temperature controls: rotor heater and header heater Short residence time – minimal thermal degradation during mixing process Complete processing instrument mixing, compounding and extrusion Unique, screwless design Maximum temperature 400°C Variable speed control, 5
- Machine Configuration: Dual Extrusion
- Extrusion Feed: Hot Feed
- Machine Type: Plastic Extrusion Machine, Rubber Extrusion machine
- Drive: Variable Speed
-
-
Supplier: Milacron LLC
Description: Cincinnati Milacron TP Series of Parallel Twin Screw Extruders combines space-saving compact design with the long proven advantages of Cincinnati Milacron extrusion technology for all your extrusion applications including PVC Pipe, Homogeneous and Foam PVC Sheet, Fence, Vinyl Profiles,
- Drive: Constant Speed
- Extrusion Feed: Hot Feed
- Screw Rotation: Parallel Twin Screw
- Machine Type: Plastic Extrusion Machine
-
Supplier: APEX Machine Tool Company
Description: highly detailed, complex parts. Having a team of professionally seasoned tool designers and toolmakers intimately familiar with the materials used in composite structures—such as carbon fiber, fiberglass, toughened epoxy, BMI, Polyimide and one-part epoxy systems makes us a resource of choice
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Marine, Medical, Military, Optical, Packaging Equipment, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, North America, Northeast US Only, United States Only
- Capabilities: Die Forging, Extrusion, Jigs and Fixtures, Sheet Metal Forming Dies, Welding Fixtures
-
Supplier: Abtex Corporation
Description: Accommodates extrusions from 3" to 108" in length. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM brush motor. Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust collection unit C7-3000.
- Rotary Speed: 1,200 rpm
- Surface / Linear Speed: 30 ft/min
- Power: 3 HP
- Industry Applications: Cleaning / Surface Preparation
-
Supplier: Abtex Corporation
Description: Accommodates extrusions measuring from 1" to 7.5" in length and up to 5.0" high. Four 12" or 14" Abtex fiber abrasive disc brushes are each driven by a 3 HP, 1200 RPM motor Variable speed frequency drive. Variable speed conveyor at a maximum speed of 6"/sec. Up to 900 parts/hr. Dust
- Rotary Speed: 1,200 rpm
- Surface / Linear Speed: 30 ft/min
- Power: 3 HP
- Industry Applications: Cleaning / Surface Preparation
-
Supplier: Custom Processing Services, Inc.
Description: Compounding and Extruding Services Custom Processing Services offers compounding extruder and compounding system facilities for contract manufacturing at its Southeastern Pennsylvania campus. Using a customizable-to-client-needs twin-screw co-rotating extruding compounder, extrusion and
- Materials: Acrylic, Fiberglass, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane
- Services: High Volume Production
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: FENN
Description: When wire is required to be packaged into fiber drum or onto a wire carrier as a terminal operation. Fenn's Torin® has the machines available. Most materials can be successfully packaged and our equipment is suitable to follow a wide variety of machines and processes. For
-
Supplier: MCG - Performance Polymers Division
Description: CONVENTIONAL CONVERTING EQUIPMENT You can utilize this advanced material with the same machines you currently own with no additional investment. BioPBS™ can be applied in current extrusion coating machines, blown film extruders, and injection molding machines. BIOPBS™
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145.4 to 203 F
- Tensile Strength (Break): 3,480.88414457273 to 5,221.32621685909 psi
- Tensile Modulus: 36.259209839299196 to 94.273945582178 ksi
- Chemical System: Butyl / Polyisobutylene
-
Supplier: Fluoro-Plastics, Inc.
Description: fiber, glass bead, carbon, graphite, molybdenum disulfide, bronze, etc. PTFE does not melt; it cannot be molded into complex shapes, but must be machined. PTFE is easily machined using standard mechanical woodworking and stamping equipment and tooling. Most shapes are sold slightly oversized
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: Thermal Wire and Cable LLC
Description: glass thermal barrier, and a treated glass braid overall for mechanical protection. Typical applications include : extrusion machines, heater bands, appliance and fixtures, etc. The entire system is built to UL/CSA specifications. The glass braid is treated with a special saturant
- Temperature Range: 482 F
- Elements / Pairs: 1
- Gauge Thickness: 20 Gauge
- Diameter: 0.083 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: , zirconia cover , zirconia spray nozzle , zirconia suction head Zirconia ornaments , zirconia accessories , Black zirconia , Blue zirconia , Yellow Zirconia, Pink zirconia , green zirconia Polished zirconia Zirconia Optical Fiber Casing Description : Ceramic optical fiber casing made
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
Find Suppliers by Category Top
Conduct Research Top
-
Extrusion Processes
and machined to ensure that the melt flows in a precise desired shape. Examples of extruders products are blown film, pipe, coated paper, plastic filaments for brush bristles, carpet fibers, vinyl siding, just about any lineal shape, plus many, many more. There is almost always downstream processing equipment
-
Water Jet Cutting Machine - Tough Environment
A building products manufacturer that produces fiber-cement plank siding for homes needed an actuated system that would hold up in a harsh environment where cement dust covers everything in the plant. Originally, the machine was powered by an actuated system that utilized flat faced polyamide
-
Fiber Abrasive Deburring Improves Quality and Productivity for Manufacturer of Medical Plastics Products (.pdf)
Fiber abrasive brushes are typically used to deburr extrusions and castings made from aluminum and other metals. Now these alternatives to wire and other highly abrasive brushes are being used to deburr molded plastic pieces for the medical products industry. Abtex Corporation is supplying its
-
Fiber Abrasive Finishing Systems for End-Deburring Extruded Aluminum Profiles
as safety and esthetic are forcing the industry to supply sawn ends which are burr free and slightly radiused. This paper discusses an abrasive medium which is ideal for end deburring aluminum extrusions. When formatted into a disc brushing tool, it can be applied on a machine based system for manual
More Information Top
-
Cost‐benefit analysis of voltage sag mitigation methods in fiber extrusion plants
If we look at the product range of manufacturersof textile fiber extrusion machines , we see that they offer separatesystemsfor customerswho have problemswith voltagesags.
-
Fibrous Monolithic Ceramics: I, Fabrication, Microstructure, and Indentation Behavior
The feedrod is loaded into the fiber extrusion machine (Bradford University Research, Ltd., Bradford, U.K.) and extruded through a spinnerette.
-
Bagasse particle board: a production study and investment analysis.
Daily production rates of 20 tons are possible if current wood fiber extruding machines are adapted to bagasse fiber use.
-
Effect of take‐up speed on polyvinylidene fluoride hollow fiber membrane in a thermally induced phase separation process
Schematic diagram of hollow fiber membrane extrusion machine .
-
On Shear Behavior of Structural Elements Made of Steel Fiber Reinforced Concrete
Only some slabs had an undulated surface, webs of different widths and defects on the slab surface, which were created in some zones where fibers blocked the extrusion machine .
-
Advanced CFRP's manufacture processed evaluation and problem
強, where D(Direct long fiber thermoplastic) ® is the attempt tries to overcome weekpoint of these short textile composite materials and equals the length textile reinforcement due to technique of directly putting the continuous fiber in extruded kneader , of level .
-
Present situation of plastic material for automobile and future supporting the module 化 (present situation of special feature automotive technology and future)
Intermediate body, where put the glass fiber of polypropylene and long fiber into extruder without there being ま and the glass fiber around 繊 維 length 25~8 0 m m contained, through made of 作.
-
Producing Silicon Carbide/Silicon Nitride Fibers
Precursor fibers spun from extruding machine charged with polycarbosilazane resin.
-
Finite element homogenization technique for the characterization of
d15
shear piezoelectric macro-fibre composites
However, MFCs replace the extruded piezoceramic fibres by machined (diced) rectangular fibres of a piezoceramic material.
-
An interferometric prediction of the intrinsic optical properties for cold-drawn iPP, PTFE
and PVDF fibres
These fibres were produced using the FET ( fibre extrusion technology) machine in the Department of Textiles Industries at Leeds University.
Indicates content that may require registration and/or purchase.