-
Supplier: LAND
Description: The SP, Spray Chamber is a trouble-free, fiber optic infrared Chamber Thermometer system for temperature measurements in the continuous caster spray chamber. A drift-free thermometer designed to overcome the adverse environment of a continuous caster spray chamber,
- Fahrenheit Scale: 1,112 to 4,712 F
- Celsius Scale: 600 to 2,600 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Application Type: Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC, 0-10 VDC, 1 mV/ Degree, J & K T/C) electrically isolated from the DC power supply
- Temperature Range: 500 to 4,499.6 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 0.8 to 1.8 microns
- Response Time: 25 milliseconds
-
Supplier: Ircon, Inc.
Description: The rugged Modline® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in harsh industrial environments that are otherwise inaccessible with non-fiber
- Temperature Range: 482 to 5,432 F
- Operating Temperature: 32 to 600 F
- Technology: Optical Pyrometer
- Electrical Output: Other
-
-
Supplier: LAND
Description: The DTT is a short-wavelength non-contact infrared Furnace Thermometer designed to provide temperature measurement for optical fiber drawing tower furnaces. A highly accurate temperature measurement of optical fiber drawing tower furnaces, DTT is a Drawing Tower
- Fahrenheit Scale: 1,500 to 4,700 F
- Celsius Scale: 800 to 2,600 C
- Spectral Range: 1 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Description: Digital infrared thermometer with fiber optic designed for the glass industry. Range 600 to 1800 °C. Key Features Adjustable temperature ranges between 600 and 1800 °C High accuracy Ambiance up to 250°C without cooling Robust design Simple parameterizing Integrated air
- Temperature Range: 1,112 to 3,272 F
- Spectral Range: 0.8 to 1.1 microns
- Response Time: 250 to 10,000 milliseconds
- Operating Temperature: 32 to 158 F
-
Description: with unmatched precision for control of high-value processes and research applications. This configuration of our PhotriX series uses a flexible fiber optic cable to connect to a sapphire lightpipe that collects the infrared radiation from the target. This configuration is ideal
- Temperature Range: 86 to 2,372 F
- Accuracy: 0.15 ±% Full Scale
- Response Time: 1 milliseconds
- Electrical Output: Current, Voltage
-
Supplier: LAND
Description: The systems are easy to install and designed for trouble-free operation. A low cost sighting tube/purge unit houses a readily demountable modular fiber optics probe. The associated electronic amplifier unit, located remotely, is linked by a sealed fiber optics light
- Temperature Range: 122 to 4,712 F
- Spectral Range: 0.85 to 2.1 microns
- Operating Temperature: 32 to 158 F
- Technology: Optical Pyrometer
-
Supplier: LAND
Description: The UNO range of thermometers is designed to satisfy all OEM requirements and has a wide selection of infrared radiation thermometers available. Each series of thermometers offers a choice of built-in time functions - peak picker or average; and a range of temperature
- Temperature Range: 122 to 4,712 F
- Spectral Range: 0.85 to 5.2 microns
- Response Time: 5 to 100 milliseconds
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
As laser measurement, optical sensing, and photonic research systems continue advancing toward higher precision and faster signal processing, optical frequency control has become essential for accurate measurement and signal manipulation. Acousto-optic frequency shifters (AOFS) are designed to (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
location. Fiber-optic variants use a red LED for alignment. Flexible design with adapters provide simplified installation and easy replacement of older pyrometers. SPOT+ is designed to be interchangeable with existing fixed spot pyrometers (read more)
Browse Industrial Thermometers Datasheets for LAND -
excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability Extremely low coefficient of thermal expansion (near zero expansion), suitable for: High and low temperature (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
project. Locon Sensor Systems supplies cylindrical and rectangular sensors that provide different angles and infrared beam capabilities. Fiber optic cable accessories to be used in conjunction with the photoelectric sensors are available for hard to fit, or high-temp areas. Visit our website or contact us today to learn more. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
drivers and fiber-coupling options, CASTECH AOTFs provide a comprehensive solution for high-precision optical control. Wide Operating Range: 400–1450 nm coverage for use in visible to near-infrared (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
traditional microscope Spectrographs and wave meters used to obtain precision measurements of spectral optical properties Fiber-optic temperature and strain sensors, which (read more)
Browse Optical Design Services Datasheets for Avantier Inc. -
remotely via a web browser or through software. Standard body models offer motorized focus for remote control with focus-assist flashing green LED (Patent GB2497609) and visible light process video to confirm focal sharpness, measurement spot size and location. Fiber-optic variants use a (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND
More Information Top
-
Infrared / Fiber
IRtec RAYOMATIC 60 is a fibre optic infrared thermometer for high temperatures up to 2000°C.
-
Temperature / Pressure | New and Used Test and Measurement Equipment | LabX
Designed & Manufactured by Omega Omega’s new, low cost fiber optic infrared thermometer /t ...
-
Low-temperature synthesis of large-scale arrays of aligned tungsten oxide
nanorods
The temperature of the tungsten spiral coil was monitored with a WFH-655 fibre optic infrared thermometer working at temperatures ranging from 600 to 2000 ◦ C.
-
Infrared Fibers and Their Applications
S. Sade and A. Katzir, “ Fiber optic infrared thermometer for accurate measure- .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Fast-Response Infrared Fiber Optic Thermometer .
-
Plant Maintenance Product | Omega Engineering's OS1592 fiber-optic infrared thermometer/transmitter measures temperature ranges up to 2482° C | Plant Servi...
Home / Products & Vendors / Products / 2010 / Omega Engineering's OS1592 fiber - optic infrared thermometer /transmitter measures temperature ranges up to 2482° C .
-
http://dspace.mit.edu/bitstream/handle/1721.1/29921/51849491-MIT.pdf?sequence=2
The thermal histories of the deposits are measured with a fiber - optic infrared thermometer and thermocouple.
-
Preparation of MoO3
nanostructures and their optical properties
The temperature of the coil was monitored using a WFH-655 fibre - optic infrared thermometer .
-
Advanced Materials Design and Mechanics
Safety margin of bridgewire EED under electromagnetic radiation was determined by white-light interferometric optic fiber thermometer and infrared fiber light splitting system in China[5,6].
-
News
The M680 fiber - optic infrared ther- mometer , from Mikron Instrument, measures temperature at multiple loca- tions over a range from 150 to 4000 ~ (300 to 7230 ~ and within selected spec- tral responses in the 0.65 to 1.06 ~tm…
Indicates content that may require registration and/or purchase.